L-com, Inc. 5 GHz 5 dBi Embedded Omni-Directional PCB Antenna - U.FL Connector HG4958-05PU-UFL

Description
The HyperLink HG4958-05PU-UFL is a wide band 4.9-5.8 GHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional design of the HG4958-05PU-UFL makes it ideal for multipoint and mobile wireless systems since it provides 360 degree of coverage. This antenna features a 1.13mm coax lead terminated with a U.FL/IPX connector. Custom cable lengths and connector options are also available. Contact L-com sales for more information. In addition to our standard embedded antenna offerings, L-com engineering can also custom design embedded antenna solutions to meet specific customer applications. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Highly efficient printed circuit board (PCB) design Low profile, very compact size Wide frequency band - 4.9 GHz to 5.8 GHz Designed for omni-directional applications U.FL/IPX connector (custom connector options and cable lengths available) Application Embedded applications requiring integration flexibility 4.9/5.1/5.3/5.8 GHz band applications Homeland Security and Public Safety band IEEE 802.11a WiFi systems and Bluetooth devices Integrate into self contained wireless equipment
Datasheet
Description
The HyperLink HG4958-05PU-UFL is a wide band 4.9-5.8 GHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional design of the HG4958-05PU-UFL makes it ideal for multipoint and mobile wireless systems since it provides 360 degree of coverage. This antenna features a 1.13mm coax lead terminated with a U.FL/IPX connector. Custom cable lengths and connector options are also available. Contact L-com sales for more information. In addition to our standard embedded antenna offerings, L-com engineering can also custom design embedded antenna solutions to meet specific customer applications. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Highly efficient printed circuit board (PCB) design Low profile, very compact size Wide frequency band - 4.9 GHz to 5.8 GHz Designed for omni-directional applications U.FL/IPX connector (custom connector options and cable lengths available) Application Embedded applications requiring integration flexibility 4.9/5.1/5.3/5.8 GHz band applications Homeland Security and Public Safety band IEEE 802.11a WiFi systems and Bluetooth devices Integrate into self contained wireless equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 GHz 5 dBi Embedded Omni-Directional PCB Antenna - U.FL Connector - HG4958-05PU-UFL - L-com, Inc.
North Andover, MA, United States
5 GHz 5 dBi Embedded Omni-Directional PCB Antenna - U.FL Connector
HG4958-05PU-UFL
5 GHz 5 dBi Embedded Omni-Directional PCB Antenna - U.FL Connector HG4958-05PU-UFL
The HyperLink HG4958-05PU-UFL is a wide band 4.9-5.8 GHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional design of the HG4958-05PU-UFL makes it ideal for multipoint and mobile wireless systems since it provides 360 degree of coverage. This antenna features a 1.13mm coax lead terminated with a U.FL/IPX connector. Custom cable lengths and connector options are also available. Contact L-com sales for more information. In addition to our standard embedded antenna offerings, L-com engineering can also custom design embedded antenna solutions to meet specific customer applications. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Highly efficient printed circuit board (PCB) design Low profile, very compact size Wide frequency band - 4.9 GHz to 5.8 GHz Designed for omni-directional applications U.FL/IPX connector (custom connector options and cable lengths available) Application Embedded applications requiring integration flexibility 4.9/5.1/5.3/5.8 GHz band applications Homeland Security and Public Safety band IEEE 802.11a WiFi systems and Bluetooth devices Integrate into self contained wireless equipment

The HyperLink HG4958-05PU-UFL is a wide band 4.9-5.8 GHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional design of the HG4958-05PU-UFL makes it ideal for multipoint and mobile wireless systems since it provides 360 degree of coverage.
This antenna features a 1.13mm coax lead terminated with a U.FL/IPX connector. Custom cable lengths and connector options are also available. Contact L-com sales for more information.
In addition to our standard embedded antenna offerings, L-com engineering can also custom design embedded antenna solutions to meet specific customer applications.
For additional information and complete specifications, click on the Data Sheet link in the Downloads tab.

Features

  • Highly efficient printed circuit board (PCB) design
  • Low profile, very compact size
  • Wide frequency band - 4.9 GHz to 5.8 GHz
  • Designed for omni-directional applications
  • U.FL/IPX connector (custom connector options and cable lengths available)

Application

  • Embedded applications requiring integration flexibility
  • 4.9/5.1/5.3/5.8 GHz band applications
  • Homeland Security and Public Safety band
  • IEEE 802.11a WiFi systems and Bluetooth devices
  • Integrate into self contained wireless equipment
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG4958-05PU-UFL
Product Name 5 GHz 5 dBi Embedded Omni-Directional PCB Antenna - U.FL Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details