L-com, Inc. 3 dBi Tunable Poly Spring Vehicular Antenna 420-470 MHz NMO Mount Connector HG423PS-NMO

Description
This field tunable UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the poly Spring will not corrode and does not generate electrical noise when flexed during use. It has standard TAD/NMO Motorola-type mobile base. Features NMO mount, Black Chrome Finish Flexible Black Polymer Alloy Spring Broad Band, Field Tunable O-ring seal for waterproof construction Durable Xenoy™ base with TPV over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet
Description
This field tunable UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the poly Spring will not corrode and does not generate electrical noise when flexed during use. It has standard TAD/NMO Motorola-type mobile base. Features NMO mount, Black Chrome Finish Flexible Black Polymer Alloy Spring Broad Band, Field Tunable O-ring seal for waterproof construction Durable Xenoy™ base with TPV over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 dBi Tunable Poly Spring Vehicular Antenna 420-470 MHz NMO Mount Connector - HG423PS-NMO - L-com, Inc.
North Andover, MA, United States
3 dBi Tunable Poly Spring Vehicular Antenna 420-470 MHz NMO Mount Connector
HG423PS-NMO
3 dBi Tunable Poly Spring Vehicular Antenna 420-470 MHz NMO Mount Connector HG423PS-NMO
This field tunable UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the poly Spring will not corrode and does not generate electrical noise when flexed during use. It has standard TAD/NMO Motorola-type mobile base. Features NMO mount, Black Chrome Finish Flexible Black Polymer Alloy Spring Broad Band, Field Tunable O-ring seal for waterproof construction Durable Xenoy™ base with TPV over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction

This field tunable UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the poly Spring will not corrode and does not generate electrical noise when flexed during use. It has standard TAD/NMO Motorola-type mobile base.

Features

  • NMO mount, Black Chrome Finish
  • Flexible Black Polymer Alloy Spring
  • Broad Band, Field Tunable
  • O-ring seal for waterproof construction
  • Durable Xenoy™ base with TPV over mold dust seal and grip ring

Application

  • Service vehicles
  • Public Safety
  • Public Transportation
  • Mining & construction
Supplier's Site Datasheet
Ant 3 Dbi Poly Spring Vehicular Antenna 420-470 Mh L-Com - 23AK3396 - Newark, An Avnet Company
Chicago, IL, United States
Ant 3 Dbi Poly Spring Vehicular Antenna 420-470 Mh L-Com
23AK3396
Ant 3 Dbi Poly Spring Vehicular Antenna 420-470 Mh L-Com 23AK3396
ANT 3 DBI POLY SPRING VEHICULAR ANTENNA 420-470 MH

ANT 3 DBI POLY SPRING VEHICULAR ANTENNA 420-470 MH

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG423PS-NMO 23AK3396
Product Name 3 dBi Tunable Poly Spring Vehicular Antenna 420-470 MHz NMO Mount Connector Ant 3 Dbi Poly Spring Vehicular Antenna 420-470 Mh L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Virtual Antenna - DUO mXTEND™ - Ignion
Specs
Applications Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Multi-Band Antennas - 1248869 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details