L-com, Inc. 2.4/5 GHz 4/6 dBi Dual Band Omni-Directional MIMO Antenna - RP-TNC Plug HG245806U-4RTP

Description
The HyperLink HG245806U-4RTP is a compact dual band omni-directional antenna specifically designed for MIMO (Multiple In / Multiple Out) applications. Unlike typical pole style omni-directional antennas, the HG245806U-4RSP features a compact and unobtrusive UV resistant radome. Its modern design and aesthetics helps it blend into almost any environment or structure. The HG245806U-4RTP operates on both 2.4 GHz and 5.8 GHz frequencies. It is ideal for use with 4x4 MIMO radios since the HG245806U-4RTP features four separate 3 foot antennas leads terminated with RP-TNC Plug connectors. Each lead is dual band and supports both 2.4 GHz and 5.8 GHz. This antenna's construction features a durable UV resistant ABS radome for durability and ruggedness. Its mounting system features a heavy-duty mounting bracket and U-Bolts for superior strength. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features All weather operation Dual frequency - 2.4 GHz & 5 GHz Heavy duty steel mounting bracket Compact design Four dual band inputs via 3 foot antenna leads with RP-TNC Plug connectors Application Point-to-multipoint applications 2x2, 3x3 and 4x4 MIMO applications 4.9 GHz Homeland Security and Public Safety band 5.8 GHz UNII and ISM applications IEEE 802.11a/b/g/n and 802.11ac wireless networks
Description
The HyperLink HG245806U-4RTP is a compact dual band omni-directional antenna specifically designed for MIMO (Multiple In / Multiple Out) applications. Unlike typical pole style omni-directional antennas, the HG245806U-4RSP features a compact and unobtrusive UV resistant radome. Its modern design and aesthetics helps it blend into almost any environment or structure. The HG245806U-4RTP operates on both 2.4 GHz and 5.8 GHz frequencies. It is ideal for use with 4x4 MIMO radios since the HG245806U-4RTP features four separate 3 foot antennas leads terminated with RP-TNC Plug connectors. Each lead is dual band and supports both 2.4 GHz and 5.8 GHz. This antenna's construction features a durable UV resistant ABS radome for durability and ruggedness. Its mounting system features a heavy-duty mounting bracket and U-Bolts for superior strength. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features All weather operation Dual frequency - 2.4 GHz & 5 GHz Heavy duty steel mounting bracket Compact design Four dual band inputs via 3 foot antenna leads with RP-TNC Plug connectors Application Point-to-multipoint applications 2x2, 3x3 and 4x4 MIMO applications 4.9 GHz Homeland Security and Public Safety band 5.8 GHz UNII and ISM applications IEEE 802.11a/b/g/n and 802.11ac wireless networks

Suppliers

Company
Product
Description
Supplier Links
2.4/5 GHz 4/6 dBi Dual Band Omni-Directional MIMO Antenna - RP-TNC Plug - HG245806U-4RTP - L-com, Inc.
North Andover, MA, United States
2.4/5 GHz 4/6 dBi Dual Band Omni-Directional MIMO Antenna - RP-TNC Plug
HG245806U-4RTP
2.4/5 GHz 4/6 dBi Dual Band Omni-Directional MIMO Antenna - RP-TNC Plug HG245806U-4RTP
The HyperLink HG245806U-4RTP is a compact dual band omni-directional antenna specifically designed for MIMO (Multiple In / Multiple Out) applications. Unlike typical pole style omni-directional antennas, the HG245806U-4RSP features a compact and unobtrusive UV resistant radome. Its modern design and aesthetics helps it blend into almost any environment or structure. The HG245806U-4RTP operates on both 2.4 GHz and 5.8 GHz frequencies. It is ideal for use with 4x4 MIMO radios since the HG245806U-4RTP features four separate 3 foot antennas leads terminated with RP-TNC Plug connectors. Each lead is dual band and supports both 2.4 GHz and 5.8 GHz. This antenna's construction features a durable UV resistant ABS radome for durability and ruggedness. Its mounting system features a heavy-duty mounting bracket and U-Bolts for superior strength. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features All weather operation Dual frequency - 2.4 GHz & 5 GHz Heavy duty steel mounting bracket Compact design Four dual band inputs via 3 foot antenna leads with RP-TNC Plug connectors Application Point-to-multipoint applications 2x2, 3x3 and 4x4 MIMO applications 4.9 GHz Homeland Security and Public Safety band 5.8 GHz UNII and ISM applications IEEE 802.11a/b/g/n and 802.11ac wireless networks

The HyperLink HG245806U-4RTP is a compact dual band omni-directional antenna specifically designed for MIMO (Multiple In / Multiple Out) applications.
Unlike typical pole style omni-directional antennas, the HG245806U-4RSP features a compact and unobtrusive UV resistant radome. Its modern design and aesthetics helps it blend into almost any environment or structure.
The HG245806U-4RTP operates on both 2.4 GHz and 5.8 GHz frequencies. It is ideal for use with 4x4 MIMO radios since the HG245806U-4RTP features four separate 3 foot antennas leads terminated with RP-TNC Plug connectors. Each lead is dual band and supports both 2.4 GHz and 5.8 GHz.
This antenna's construction features a durable UV resistant ABS radome for durability and ruggedness. Its mounting system features a heavy-duty mounting bracket and U-Bolts for superior strength.
For additional information and complete specifications, click on the data sheet in the Downloads tab.

Features

  • All weather operation
  • Dual frequency - 2.4 GHz & 5 GHz
  • Heavy duty steel mounting bracket
  • Compact design
  • Four dual band inputs via 3 foot antenna leads with RP-TNC Plug connectors

Application

  • Point-to-multipoint applications
  • 2x2, 3x3 and 4x4 MIMO applications
  • 4.9 GHz Homeland Security and Public Safety band
  • 5.8 GHz UNII and ISM applications
  • IEEE 802.11a/b/g/n and 802.11ac wireless networks
Supplier's Site
Antomni 2.4/5Ghz 6Dbi L-Com - 23AK3369 - Newark, An Avnet Company
Chicago, IL, United States
Antomni 2.4/5Ghz 6Dbi L-Com
23AK3369
Antomni 2.4/5Ghz 6Dbi L-Com 23AK3369
ANTOMNI 2.4/5GHZ 6DBI

ANTOMNI 2.4/5GHZ 6DBI

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG245806U-4RTP 23AK3369
Product Name 2.4/5 GHz 4/6 dBi Dual Band Omni-Directional MIMO Antenna - RP-TNC Plug Antomni 2.4/5Ghz 6Dbi L-Com
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2823591-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, Wi-Fi, Cellular, GPS, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
5 suppliers
Multi-Band Antennas - 2766679P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details