L-com, Inc. 5.8 GHz 27 dBi Die Cast Aluminum Reflector Grid Antenna, 5-Pack HG5827EG-5PK

Description
The HyperLink HG5827EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.8 GHz 802.11a/n applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. The antennas' construction features a die cast aluminum reflector grid for superior strength and lightweight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. This antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0° to 60°. Features Two piece design All Weather Operation Light weight cast aluminum construction Superior Performance UV Stable Light Gray Powder Coat Finish Application 5.8 GHz 802.11a/n Wireless LAN Systems 5.8 GHz UNII and ISM Applications Wireless Bridges and Backhaul Applications Long-Range Directional Applications Point to Point, Point to Multi-point Systems
Description
The HyperLink HG5827EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.8 GHz 802.11a/n applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. The antennas' construction features a die cast aluminum reflector grid for superior strength and lightweight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. This antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0° to 60°. Features Two piece design All Weather Operation Light weight cast aluminum construction Superior Performance UV Stable Light Gray Powder Coat Finish Application 5.8 GHz 802.11a/n Wireless LAN Systems 5.8 GHz UNII and ISM Applications Wireless Bridges and Backhaul Applications Long-Range Directional Applications Point to Point, Point to Multi-point Systems

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz 27 dBi Die Cast Aluminum Reflector Grid Antenna, 5-Pack - HG5827EG-5PK - L-com, Inc.
North Andover, MA, United States
5.8 GHz 27 dBi Die Cast Aluminum Reflector Grid Antenna, 5-Pack
HG5827EG-5PK
5.8 GHz 27 dBi Die Cast Aluminum Reflector Grid Antenna, 5-Pack HG5827EG-5PK
The HyperLink HG5827EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.8 GHz 802.11a/n applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. The antennas' construction features a die cast aluminum reflector grid for superior strength and lightweight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. This antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0° to 60°. Features Two piece design All Weather Operation Light weight cast aluminum construction Superior Performance UV Stable Light Gray Powder Coat Finish Application 5.8 GHz 802.11a/n Wireless LAN Systems 5.8 GHz UNII and ISM Applications Wireless Bridges and Backhaul Applications Long-Range Directional Applications Point to Point, Point to Multi-point Systems

The HyperLink HG5827EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.8 GHz 802.11a/n applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization.
The antennas' construction features a die cast aluminum reflector grid for superior strength and lightweight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading.
This antenna is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0° to 60°.

Features

  • Two piece design
  • All Weather Operation
  • Light weight cast aluminum construction
  • Superior Performance
  • UV Stable Light Gray Powder Coat Finish

Application

  • 5.8 GHz 802.11a/n Wireless LAN Systems
  • 5.8 GHz UNII and ISM Applications
  • Wireless Bridges and Backhaul Applications
  • Long-Range Directional Applications
  • Point to Point, Point to Multi-point Systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG5827EG-5PK
Product Name 5.8 GHz 27 dBi Die Cast Aluminum Reflector Grid Antenna, 5-Pack
Primary Frequency Range 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

868MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8685PC-5L10CP45-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 4 to 5 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details