L-com, Inc. 2.4/4.9-5.8 GHz Six Element, Dual Polarized Flat Panel Antenna - N-Female Connectors HG2458-10DP-6NF

Description
The HyperLink HG2458-10DP-6NF Flat Panel Antenna combines six dual band antennas in a single housing. The unit consists of four vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to six antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Click on the Downloads tab for additional information and complete specifications. Features Dual polarity feed system in single enclosure Four vertical and two horizontal elements MIMO - Multiple-Input and Multiple-Output Six independent antennas UV-resistant radome for all-weather operation Application 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN systems Homeland Security and Public Safety Band Supports IEEE 802.11 a/b/g/n and 802.11ac applications Hospitality, Industrial, Municipality MIMO wireless access points and routers
Datasheet
Description
The HyperLink HG2458-10DP-6NF Flat Panel Antenna combines six dual band antennas in a single housing. The unit consists of four vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to six antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Click on the Downloads tab for additional information and complete specifications. Features Dual polarity feed system in single enclosure Four vertical and two horizontal elements MIMO - Multiple-Input and Multiple-Output Six independent antennas UV-resistant radome for all-weather operation Application 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN systems Homeland Security and Public Safety Band Supports IEEE 802.11 a/b/g/n and 802.11ac applications Hospitality, Industrial, Municipality MIMO wireless access points and routers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/4.9-5.8 GHz Six Element, Dual Polarized Flat Panel Antenna - N-Female Connectors - HG2458-10DP-6NF - L-com, Inc.
North Andover, MA, United States
2.4/4.9-5.8 GHz Six Element, Dual Polarized Flat Panel Antenna - N-Female Connectors
HG2458-10DP-6NF
2.4/4.9-5.8 GHz Six Element, Dual Polarized Flat Panel Antenna - N-Female Connectors HG2458-10DP-6NF
The HyperLink HG2458-10DP-6NF Flat Panel Antenna combines six dual band antennas in a single housing. The unit consists of four vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to six antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Click on the Downloads tab for additional information and complete specifications. Features Dual polarity feed system in single enclosure Four vertical and two horizontal elements MIMO - Multiple-Input and Multiple-Output Six independent antennas UV-resistant radome for all-weather operation Application 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN systems Homeland Security and Public Safety Band Supports IEEE 802.11 a/b/g/n and 802.11ac applications Hospitality, Industrial, Municipality MIMO wireless access points and routers

The HyperLink HG2458-10DP-6NF Flat Panel Antenna combines six dual band antennas in a single housing. The unit consists of four vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to six antenna ports.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Dual polarity feed system in single enclosure
  • Four vertical and two horizontal elements
  • MIMO - Multiple-Input and Multiple-Output
  • Six independent antennas
  • UV-resistant radome for all-weather operation

Application

  • 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN systems
  • Homeland Security and Public Safety Band
  • Supports IEEE 802.11 a/b/g/n and 802.11ac applications
  • Hospitality, Industrial, Municipality
  • MIMO wireless access points and routers
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458-10DP-6NF
Product Name 2.4/4.9-5.8 GHz Six Element, Dual Polarized Flat Panel Antenna - N-Female Connectors
Primary Frequency Range 2400.0 to 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Lightweight Helical Multiband GNSS Antenna - AS-ANT2B-HEL-L1L2-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
WiFi Antennas - 2097304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 4900.0 MHz
View Details