The HG5813DP-180 is a dual polarized sector antenna designed for MIMO applications within the 4.9 to 5.8 GHz frequency range. It features a gain of 13 dBi and supports both vertical and horizontal polarization, making it suitable for various wireless communication systems, including WiMAX, WISP, and mobile communications. The antenna has a 180-degree horizontal beamwidth and a vertical beamwidth of 7 degrees, providing effective coverage for point-to-multipoint base station setups. Constructed with a UV-resistant radome, the HG5813DP-180 is built for all-weather operation and includes stainless steel mounting hardware for easy installation. It is equipped with two N-Female connectors and has a maximum input power rating of 100 watts. The antenna is designed to withstand harsh environmental conditions, with an operating temperature range of -40°C to +60°C and a rated wind velocity of 130 mph. Port-to-port isolation is greater than 28 dB, ensuring minimal interference from adjacent channels. This antenna is RoHS compliant, making it suitable for environmentally conscious projects.
The HyperLink HG5813DP-180 Sectorial Panel Antenna combines vertical and horizontal polarization with high gain over a broadband frequency in a single enclosure. It is a professional quality cell-site antenna designed primarily for MIMO point-to-multipoint base station applications in the 4.9 GHz to 5.8 GHz frequency bands. The HG5813DP-180 stands out from the competition since they are true 180 degree dual polarized sector antennas which feature patent pending technology.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG5813DP-180 antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment.
For additional information and complete specifications, click on the data sheet in the Downloads tab.
Features
Application
ANTPANEL 5GHZ 13DBI 180? ROHS COMPLIANT: YES
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | HG5813DP-180 | 23AK3406 |
| Product Name | 4.9-5.8 GHz 180 Degree Dual Polarized 13 dBi MIMO Sector Antenna | Antpanel 5Ghz 13Dbi 180? Rohs Compliant L-Com |
| Applications | Modem or Wireless Network |