L-com, Inc. RF Antennas HG4971DP-25D-RSP

Description
4950 MHZ TO 7125 MHZ, 1-FOOT PAR
Request a Quote Datasheet
Description
4950 MHZ TO 7125 MHZ, 1-FOOT PAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG4971DP-25D-RSP-ND - DigiKey
Thief River Falls, MN, United States
4950 MHZ TO 7125 MHZ, 1-FOOT PAR

4950 MHZ TO 7125 MHZ, 1-FOOT PAR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG4971DP-25D-RSP-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, Wi-Fi
Primary Frequency Range 5025.0 to 6512.0 MHz
Gain 24 to 25 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details