L-com, Inc. 3.5-3.8GHz, OMNI Antenna, 8.5 dBi, 4-Port, ±45 Slant Polarization HG358DP4-NF

Description
Superior Performance: The L-COM Brand HG358DP4-NF OMNI Antenna combines four ports with dual ±45 slant polarization, high 8.5 dBi gain with a 360 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of one 4x4 radio or two 2x2 radios with multiple transmit and receive path. The small 28" OMNI limits the wireless infrastructure footprint and provides 360 degree coverage around the tower. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 4-port OMNI antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets allows installation with pipe diameter from 1.6" to 3.5". This CBRS OMNI antenna is built to withstand speeds of up to 130 mph and survive in a wide-range of challenging environments. Features 4 x 4 MIMO – Multiple-Input and Multiple-Output Four ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation 0° fixed electrical downtilt Application 3.5 GHz Citizens Broadband Radio Service (CBRS) applications Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Point-to-multipoint (PtMP) requiring 360 degree of horizontal coverage
Datasheet
Description
Superior Performance: The L-COM Brand HG358DP4-NF OMNI Antenna combines four ports with dual ±45 slant polarization, high 8.5 dBi gain with a 360 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of one 4x4 radio or two 2x2 radios with multiple transmit and receive path. The small 28" OMNI limits the wireless infrastructure footprint and provides 360 degree coverage around the tower. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 4-port OMNI antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets allows installation with pipe diameter from 1.6" to 3.5". This CBRS OMNI antenna is built to withstand speeds of up to 130 mph and survive in a wide-range of challenging environments. Features 4 x 4 MIMO – Multiple-Input and Multiple-Output Four ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation 0° fixed electrical downtilt Application 3.5 GHz Citizens Broadband Radio Service (CBRS) applications Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Point-to-multipoint (PtMP) requiring 360 degree of horizontal coverage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5-3.8GHz, OMNI Antenna, 8.5 dBi, 4-Port, ±45 Slant Polarization - HG358DP4-NF - L-com, Inc.
North Andover, MA, United States
3.5-3.8GHz, OMNI Antenna, 8.5 dBi, 4-Port, ±45 Slant Polarization
HG358DP4-NF
3.5-3.8GHz, OMNI Antenna, 8.5 dBi, 4-Port, ±45 Slant Polarization HG358DP4-NF
Superior Performance: The L-COM Brand HG358DP4-NF OMNI Antenna combines four ports with dual ±45 slant polarization, high 8.5 dBi gain with a 360 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of one 4x4 radio or two 2x2 radios with multiple transmit and receive path. The small 28" OMNI limits the wireless infrastructure footprint and provides 360 degree coverage around the tower. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 4-port OMNI antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets allows installation with pipe diameter from 1.6" to 3.5". This CBRS OMNI antenna is built to withstand speeds of up to 130 mph and survive in a wide-range of challenging environments. Features 4 x 4 MIMO – Multiple-Input and Multiple-Output Four ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation 0° fixed electrical downtilt Application 3.5 GHz Citizens Broadband Radio Service (CBRS) applications Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Point-to-multipoint (PtMP) requiring 360 degree of horizontal coverage

Superior Performance: The L-COM Brand HG358DP4-NF OMNI Antenna combines four ports with dual ±45 slant polarization, high 8.5 dBi gain with a 360 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 4x4 or 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of one 4x4 radio or two 2x2 radios with multiple transmit and receive path. The small 28" OMNI limits the wireless infrastructure footprint and provides 360 degree coverage around the tower. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 4-port OMNI antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets allows installation with pipe diameter from 1.6" to 3.5". This CBRS OMNI antenna is built to withstand speeds of up to 130 mph and survive in a wide-range of challenging environments.

Features

  • 4 x 4 MIMO – Multiple-Input and Multiple-Output
  • Four ±45 slant polarization ports with integral N-female connectors in a single enclosure
  • UV-resistant radome and rugged mounting hardware for all-weather operation
  • 0° fixed electrical downtilt

Application

  • 3.5 GHz Citizens Broadband Radio Service (CBRS) applications
  • Wireless LAN systems & IEEE 802.16e applications
  • Mobile WiMAX Wireless Internet Provider "cell" sites
  • SOFDMA
  • Point-to-multipoint (PtMP) requiring 360 degree of horizontal coverage
Supplier's Site Datasheet
3.5Ghz 8 Dbi Spatial Diversity/x-Pol 4-Port Omni A L-Com - 23AK3392 - Newark, An Avnet Company
Chicago, IL, United States
3.5Ghz 8 Dbi Spatial Diversity/x-Pol 4-Port Omni A L-Com
23AK3392
3.5Ghz 8 Dbi Spatial Diversity/x-Pol 4-Port Omni A L-Com 23AK3392
3.5GHZ 8 DBI SPATIAL DIVERSITY/X-POL 4-PORT OMNI A

3.5GHZ 8 DBI SPATIAL DIVERSITY/X-POL 4-PORT OMNI A

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG358DP4-NF 23AK3392
Product Name 3.5-3.8GHz, OMNI Antenna, 8.5 dBi, 4-Port, ±45 Slant Polarization 3.5Ghz 8 Dbi Spatial Diversity/x-Pol 4-Port Omni A L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers