L-com, Inc. Embedded 2.4/5 GHz PCB Antenna, 4 dBi gain, IPEX Connector HG2458-04PU-100IPEX

Description
The HG2458-04PU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility 2.4 GHz & 5 GHz WLAN
Datasheet
Description
The HG2458-04PU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility 2.4 GHz & 5 GHz WLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded 2.4/5 GHz PCB Antenna, 4 dBi gain, IPEX Connector - HG2458-04PU-100IPEX - L-com, Inc.
North Andover, MA, United States
Embedded 2.4/5 GHz PCB Antenna, 4 dBi gain, IPEX Connector
HG2458-04PU-100IPEX
Embedded 2.4/5 GHz PCB Antenna, 4 dBi gain, IPEX Connector HG2458-04PU-100IPEX
The HG2458-04PU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility 2.4 GHz & 5 GHz WLAN

The HG2458-04PU-100IPEX is a multiband omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems.

Features

  • Highly efficient printed circuit board (PCB) design
  • Designed for omni-directional applications
  • Low profile, compact size
  • IPEX connector

Application

  • Integrate into self contained wireless equipment
  • Embedded applications requiring integration flexibility
  • 2.4 GHz & 5 GHz WLAN
Supplier's Site Datasheet
Ant Pcb 2400/5200-5800Mhz 2.5/4.5Dbi Ipex Con 42X7 L-Com - 23AK3346 - Newark, An Avnet Company
Chicago, IL, United States
Ant Pcb 2400/5200-5800Mhz 2.5/4.5Dbi Ipex Con 42X7 L-Com
23AK3346
Ant Pcb 2400/5200-5800Mhz 2.5/4.5Dbi Ipex Con 42X7 L-Com 23AK3346
ANT PCB 2400/5200-5800MHZ 2.5/4.5DBI IPEX CON 42X7

ANT PCB 2400/5200-5800MHZ 2.5/4.5DBI IPEX CON 42X7

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2458-04PU-100IPEX 23AK3346
Product Name Embedded 2.4/5 GHz PCB Antenna, 4 dBi gain, IPEX Connector Ant Pcb 2400/5200-5800Mhz 2.5/4.5Dbi Ipex Con 42X7 L-Com
Applications Multi-band; Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

900MHz~1800MHz Ceramic Chip Antenna 24.5*5.6mm - ET-52SF3 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Primary Frequency Range 900.0 to 1800.0 MHz
Gain 1.5 to 3 dB
View Details
Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers