L-com, Inc. 3.5GHz, 15 dBi Spatial Diversity/X Pol Small Cell Sector Antenna, 4-Port, Type N Female Connector HG3515SDP4-065

Description
The HG3515SDP4-065 Small Cell Sector Panel Antenna from L-com is a high performance, compact, and lightweight antenna. This sector antenna is designed to support LTE deplyoments in 3.3 to 3.8 GHz spectrum. This L-com antenna features four ports with dual ±45 slant polarization, high 15 dBi gain with a 65 degree beamwidth in a single, small profile enclosure with one mounting point. This antenna supports the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band for 4x4 or 2x2 MIMO point-to-multipoint applications. The small cell sector provides optimial signal strength over the target coverage zone which is attributed to its wider elevation beamwidth. The L-COM CBRS high performance sector HG3515SDP4-065 has 4-ports with dual polarization technology that is compatible with one 4x4 radio or two 2x2 radios. The sector antenna's 60 degree horizontal beamwidth is ideal for 6-sector frequency-reuse two (ABCABC) channel planning. It is rugged and built to last and features a heavy-duty UV-resistant ABS radome and heavy-duty mounting brackets that is built to withstand speeds of up to 100 mph. The antenna's brackets allows installation with pipe diameter from 0.75" to 3.3" and up to 30 degrees of incline for easy alignment. This CBRS sector antenna ship same day, just like our wide selection of superior quality RF parts. Contact our experienced and friendly application engineers and sales staff for support on antennas or other L-com products. Features Small cell design with aesthetically pleasing form factor 4 x 4 MIMO – Multiple-Input and Multiple-Output Four ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation 0° fixed electrical downtilt Application 3.5 GHz Citizens Broadband Radio Service(CBRS) applications Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Point-to-multipoint (PtMP) requiring 65 degree of horizontal coverage Ideal for 6-sector frequency-re use two with LTE equipment Small cell and urban deplyoments
Datasheet
Description
The HG3515SDP4-065 Small Cell Sector Panel Antenna from L-com is a high performance, compact, and lightweight antenna. This sector antenna is designed to support LTE deplyoments in 3.3 to 3.8 GHz spectrum. This L-com antenna features four ports with dual ±45 slant polarization, high 15 dBi gain with a 65 degree beamwidth in a single, small profile enclosure with one mounting point. This antenna supports the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band for 4x4 or 2x2 MIMO point-to-multipoint applications. The small cell sector provides optimial signal strength over the target coverage zone which is attributed to its wider elevation beamwidth. The L-COM CBRS high performance sector HG3515SDP4-065 has 4-ports with dual polarization technology that is compatible with one 4x4 radio or two 2x2 radios. The sector antenna's 60 degree horizontal beamwidth is ideal for 6-sector frequency-reuse two (ABCABC) channel planning. It is rugged and built to last and features a heavy-duty UV-resistant ABS radome and heavy-duty mounting brackets that is built to withstand speeds of up to 100 mph. The antenna's brackets allows installation with pipe diameter from 0.75" to 3.3" and up to 30 degrees of incline for easy alignment. This CBRS sector antenna ship same day, just like our wide selection of superior quality RF parts. Contact our experienced and friendly application engineers and sales staff for support on antennas or other L-com products. Features Small cell design with aesthetically pleasing form factor 4 x 4 MIMO – Multiple-Input and Multiple-Output Four ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation 0° fixed electrical downtilt Application 3.5 GHz Citizens Broadband Radio Service(CBRS) applications Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Point-to-multipoint (PtMP) requiring 65 degree of horizontal coverage Ideal for 6-sector frequency-re use two with LTE equipment Small cell and urban deplyoments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5GHz, 15 dBi Spatial Diversity/X Pol Small Cell Sector Antenna, 4-Port, Type N Female Connector - HG3515SDP4-065 - L-com, Inc.
North Andover, MA, United States
3.5GHz, 15 dBi Spatial Diversity/X Pol Small Cell Sector Antenna, 4-Port, Type N Female Connector
HG3515SDP4-065
3.5GHz, 15 dBi Spatial Diversity/X Pol Small Cell Sector Antenna, 4-Port, Type N Female Connector HG3515SDP4-065
The HG3515SDP4-065 Small Cell Sector Panel Antenna from L-com is a high performance, compact, and lightweight antenna. This sector antenna is designed to support LTE deplyoments in 3.3 to 3.8 GHz spectrum. This L-com antenna features four ports with dual ±45 slant polarization, high 15 dBi gain with a 65 degree beamwidth in a single, small profile enclosure with one mounting point. This antenna supports the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band for 4x4 or 2x2 MIMO point-to-multipoint applications. The small cell sector provides optimial signal strength over the target coverage zone which is attributed to its wider elevation beamwidth. The L-COM CBRS high performance sector HG3515SDP4-065 has 4-ports with dual polarization technology that is compatible with one 4x4 radio or two 2x2 radios. The sector antenna's 60 degree horizontal beamwidth is ideal for 6-sector frequency-reuse two (ABCABC) channel planning. It is rugged and built to last and features a heavy-duty UV-resistant ABS radome and heavy-duty mounting brackets that is built to withstand speeds of up to 100 mph. The antenna's brackets allows installation with pipe diameter from 0.75" to 3.3" and up to 30 degrees of incline for easy alignment. This CBRS sector antenna ship same day, just like our wide selection of superior quality RF parts. Contact our experienced and friendly application engineers and sales staff for support on antennas or other L-com products. Features Small cell design with aesthetically pleasing form factor 4 x 4 MIMO – Multiple-Input and Multiple-Output Four ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation 0° fixed electrical downtilt Application 3.5 GHz Citizens Broadband Radio Service(CBRS) applications Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Point-to-multipoint (PtMP) requiring 65 degree of horizontal coverage Ideal for 6-sector frequency-re use two with LTE equipment Small cell and urban deplyoments

The HG3515SDP4-065 Small Cell Sector Panel Antenna from L-com is a high performance, compact, and lightweight antenna. This sector antenna is designed to support LTE deplyoments in 3.3 to 3.8 GHz spectrum. This L-com antenna features four ports with dual ±45 slant polarization, high 15 dBi gain with a 65 degree beamwidth in a single, small profile enclosure with one mounting point. This antenna supports the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band for 4x4 or 2x2 MIMO point-to-multipoint applications. The small cell sector provides optimial signal strength over the target coverage zone which is attributed to its wider elevation beamwidth. The L-COM CBRS high performance sector HG3515SDP4-065 has 4-ports with dual polarization technology that is compatible with one 4x4 radio or two 2x2 radios. The sector antenna's 60 degree horizontal beamwidth is ideal for 6-sector frequency-reuse two (ABCABC) channel planning. It is rugged and built to last and features a heavy-duty UV-resistant ABS radome and heavy-duty mounting brackets that is built to withstand speeds of up to 100 mph. The antenna's brackets allows installation with pipe diameter from 0.75" to 3.3" and up to 30 degrees of incline for easy alignment. This CBRS sector antenna ship same day, just like our wide selection of superior quality RF parts. Contact our experienced and friendly application engineers and sales staff for support on antennas or other L-com products.

Features

  • Small cell design with aesthetically pleasing form factor
  • 4 x 4 MIMO – Multiple-Input and Multiple-Output
  • Four ±45 slant polarization ports with integral N-female connectors in a single enclosure
  • UV-resistant radome and rugged mounting hardware for all-weather operation
  • 0° fixed electrical downtilt

Application

  • 3.5 GHz Citizens Broadband Radio Service(CBRS) applications
  • Wireless LAN systems & IEEE 802.16e applications
  • Mobile WiMAX Wireless Internet Provider "cell" sites
  • SOFDMA
  • Point-to-multipoint (PtMP) requiring 65 degree of horizontal coverage
  • Ideal for 6-sector frequency-re use two with LTE equipment
  • Small cell and urban deplyoments
Supplier's Site Datasheet
3.5Ghz 15 Dbi Spatial Diversity/x Pol 4-Port Small L-Com - 23AK3387 - Newark, An Avnet Company
Chicago, IL, United States
3.5Ghz 15 Dbi Spatial Diversity/x Pol 4-Port Small L-Com
23AK3387
3.5Ghz 15 Dbi Spatial Diversity/x Pol 4-Port Small L-Com 23AK3387
3.5GHZ 15 DBI SPATIAL DIVERSITY/X POL 4-PORT SMALL

3.5GHZ 15 DBI SPATIAL DIVERSITY/X POL 4-PORT SMALL

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG3515SDP4-065 23AK3387
Product Name 3.5GHz, 15 dBi Spatial Diversity/X Pol Small Cell Sector Antenna, 4-Port, Type N Female Connector 3.5Ghz 15 Dbi Spatial Diversity/x Pol 4-Port Small L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details