L-com, Inc. 2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - BNC-Male Connector HG2458CU-1-BM

Description
The CU-1 Series are high performance broadband/multi-band ceiling mount WiFi antennas which can be used for a wide array of in-building wireless applications where wide coverage is desired. Ideal for 802.11ac applications, these antennas are designed to mount easily through a single hole in a solid or suspended ceiling. Features 12-inch coax lead Compact size, low profile Mounts to celing tile Multiband Applications Application IEEE 802.16 WiMax Multiband Access Points and Routers Distributed Antenna Systems, DAS IEEE 802.11a/b/g/n/ac WLAN installations
Description
The CU-1 Series are high performance broadband/multi-band ceiling mount WiFi antennas which can be used for a wide array of in-building wireless applications where wide coverage is desired. Ideal for 802.11ac applications, these antennas are designed to mount easily through a single hole in a solid or suspended ceiling. Features 12-inch coax lead Compact size, low profile Mounts to celing tile Multiband Applications Application IEEE 802.16 WiMax Multiband Access Points and Routers Distributed Antenna Systems, DAS IEEE 802.11a/b/g/n/ac WLAN installations

Suppliers

Company
Product
Description
Supplier Links
2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - BNC-Male Connector - HG2458CU-1-BM - L-com, Inc.
North Andover, MA, United States
2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - BNC-Male Connector
HG2458CU-1-BM
2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - BNC-Male Connector HG2458CU-1-BM
The CU-1 Series are high performance broadband/multi-band ceiling mount WiFi antennas which can be used for a wide array of in-building wireless applications where wide coverage is desired. Ideal for 802.11ac applications, these antennas are designed to mount easily through a single hole in a solid or suspended ceiling. Features 12-inch coax lead Compact size, low profile Mounts to celing tile Multiband Applications Application IEEE 802.16 WiMax Multiband Access Points and Routers Distributed Antenna Systems, DAS IEEE 802.11a/b/g/n/ac WLAN installations

The CU-1 Series are high performance broadband/multi-band ceiling mount WiFi antennas which can be used for a wide array of in-building wireless applications where wide coverage is desired. Ideal for 802.11ac applications, these antennas are designed to mount easily through a single hole in a solid or suspended ceiling.

Features

  • 12-inch coax lead
  • Compact size, low profile
  • Mounts to celing tile
  • Multiband Applications

Application

  • IEEE 802.16 WiMax
  • Multiband Access Points and Routers
  • Distributed Antenna Systems, DAS
  • IEEE 802.11a/b/g/n/ac WLAN installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458CU-1-BM
Product Name 2.4/5.8 GHz 3 dBi Omni Directional Ceiling Antenna - BNC-Male Connector
Applications Multi-band; Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Antennas - 2118907-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details