L-com, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Designed for Coaxial cable assembly as well as wireless and WLAN applications, this Reverse Polarity SMA Plug for 200-series Cable provides superior quality and a cutting edge design. This connectors... | |
| Designed for Wireless and Low Loss applications, the ANM-2402 provides premium quality materials and superior construction. The Type N Male Right Angle Clamp connector is designed to work with RG8... | |
| External 9-12V DC Power Adapter for ICC47A-013 / ICC47B-014 Features 9-12 Volt DC Provides power to ICC47A-013 / ICC47B-014 Application DAQ Factory Automation Process Automation Energy management Instrument control | |
| L-com offers a wide selection of female TNC connectors for both RG type applications as well as low loss RF wireless applications. Our TNC female connector selection includes both crimp... | |
| L-com offers a wide selection of male TNC connectors for both RG type applications as well as low loss RF wireless applications. Our TNC male connector selection includes both crimp... | |
| L-com offers a wide selection of Reverse Polarized TNC Jack connectors for low loss RF applications. Our Reverse Polarized TNC Jack connector selection includes both inline as well right angle... | |
| L-com offers a wide selection of Reverse Polarized TNC Plug connectors for low loss RF applications. Our Reverse Polarized TNC Plug connector selection includes both inline as well right angle... | |
| L-com's 35MMFT is the perfect solution for quickly adding a 3.5mm audio port. This easy to install 3.5mm field term connector utilizes handy screw terminals which are clearly marked for... | |
| L-com's 50 Ohm 7/16 DIN Female Connectors are ideal for low-loss, high-power wireless applications. Featuring silver plated brass bodies, these rugged connectors are available for use with 400 series and... | |
| L-com's 50 Ohm 7/16 DIN Male Connectors are ideal for low-loss, high-power wireless applications. Featuring silver plated brass bodies, these rugged connectors are available for use with 400 series and... | |
| L-com's BNC Male Solderless Connector makes it quick and easy to terminate your cable assemblies. The captive center pin requires no crimping or soldering. Note: For use only with cables... | |
| L-com's MMCX-Male Crimp style connectors can be used with RG316/174/188‚ and 100-Series cable types. This ruggedly constructed connector provides years of worry free use. Some of the connectors available on... | |
| L-com's Reverse Polarity SMA Plug (RP-SMA Plug) Solderless Connector makes it quick and easy to terminate your cable assemblies. The captive center pin requires no crimping or soldering. Note: For... | |
| L-com's Reverse Polarity TNC Jack (RP-TNC Jack) Bulkhead Solderless Connector makes it quick and easy to terminate your cable assemblies. The captive center pin requires no crimping or soldering. Note:... | |
| L-com's Reverse Polarity TNC Plug (RP-TNC Plug) Solderless Connector makes it quick and easy to terminate your cable assemblies. The captive center pin requires no crimping or soldering. Note: For... | |
| L-com's SMA Female to MCX Plug adapter will adapt SMA to MCX interfaces. Each adapter is constructed of the highest quality materials. These adapters come in handy when connecting unlike... | |
| L-com's SMA Female to MMCX Plug adapter will adapt SMA to MMCX interfaces. Each adapter is constructed of the highest quality materials. These adapters come in handy when connecting unlike... | |
| L-com's Toslink to Mini-Plug Toslink adapter is a cost effective and easy to use solution for converting a Toslink connector to a 3.5mm Mini-plug style connector. These adapters feature quality,... | |
| L-com's Type N Male Solderless Connector makes it quick and easy to terminate your cable assemblies. The captive center pin requires no crimping or soldering. Note: For use only with... | |
| L-com's within series FME coaxial couplers provide the critical functionality to connect interfaces of the same type. Our broad selection of in stock within series couplers is sure to solve... | |
| L-com's within series Type-F 75 Ohm coaxial couplers provide the critical functionality to connect interfaces of the same type. Our broad selection of in stock within series couplers is sure... | |
| Many cellular communication devices utilize the FME connector on coaxial antenna lines. L-com offers this high quality connector which utilizes machined brass with nickel plated surfaces and gold plated pins. | |
| Most F-Type connectors use the cable's inner conductor as the connector's center pin. Common problems with this type of connector is the pin is more prone to bending. The AFM-1700... | |
| N-Female to N-Female Bulkhead Bullet Adapter for 1/4 Chassis Features For use with bulkheads up to 1/4" thick Gold plated center contact for reduced signal loss Nickel plated body for... | |
| N-Female to Reverse-Polarity TNC-Plug 1-Piece Design Adapter. The 1-Piece design of this adapter makes it rugged as well as maintaining a low profile. Also due to the 1-piece design, this... | |
| Need to adapt from M12 to M8 or vice versa? Need to swap genders for an M12 A-code sensor application? Find those adapters here. Features IP67 rated when properly mated... | |
| Need to adapt from M12 to M8 or vice versa? Need to swap genders for an M12 A-code sensor application? Find those adapters here. Features M12, 5 Position, A-Coded (single... | |
| Need to adapt from M12 to M8 or vice versa? Need to swap genders for an M12 A-code sensor application? Find those adapters here. Features M8, 4 Position, Male to... | |
| Note: The connectors offered in the 25-Bulk Pack (ANM-1700-25BP) are of a different design. See drawings for reference. Features Can be used with L-com CA-195R, RG58/141/142‚ L-com CA195RW‚ WBC195‚ LMR®195‚ | |
| Providing superior quality, the L-com ARNP-1404 Reverse Polarity Type N Plug is the optimal solution for use in low loss coax applications as well as many wireless and WLAN projects. | |
| Providing superior quality, the L-com ARNP-1700 Reverse Polarity Type N Plug is the optimal solution for use in low loss coax applications as well as many wireless and WLAN projects. | |
| QMA connectors are a "quick disconnect" version of a SMA connectors. They share the same internal construction as SMA connectors as well as excellent performance. This 50 Ohm connector is... | |
| Replacement for BN620 adapter. N-Female to N-Female Bulkhead Bullet Adapter for 1/8" Chassis Features For use with bulkheads up to 1/8" thick Nickel plated body for enhanced corrosion resistance Gold... | |
| Reverse Polarity SMA Plug (RP-SMA Plug) connectors for 50 Ohm RG cable types of RG58, RG174, RG188, RG316 and 100, 195, 200, 240 and 400 Series Low Loss cables. All... | |
| SMB Plug connectors are a "snap-on" connector design. These 50 Ohm connectors provide broadband capability from 0-4 GHz. All connectors utilize a crimp attachment process for a strong and effective... | |
| The AAM1-1700 is an NMO Mobile Mount compatible with RG58 and 195-series cable. Designed for WLAN, RF applications and antenna connections, this NMO Mobile mount provides superior performance while maintaining... | |
| The ADM-1P100 connector is ideal for used with Distributed Antenna Systems (DAS) do to its excellent Passive InterModulation (PIM) performance of -160dBc. This 7/16 DIN Male connector is for use... | |
| The ADM-1P200 connector is ideal for used with Distributed Antenna Systems (DAS) do to its excellent Passive InterModulation (PIM) performance of -160dBc. This 7/16 DIN Male connector is for use... | |
| The AMM-1102 is an MCX plug for RG316 and 100-series cable that is a crimp termination style from L-com. Taking advantage of the gold plated center contact, this MCX crimp... | |
| The AMMM-1106 is an MMCX plug for RG316 and 100-series cable that is a crimp termination style from L-com. Taking advantage of the gold plated center contact, this MCX crimp... | |
| The ANF-2906 Clamp connector is designed for use with 900-Series Low-Loss coax cable. It is an equivalent to Times Microwave® EZ-900-NFC-2. For assembly and cable stripping information, click on the... | |
| The ANM-1114 is a Type N male connector for 100-series cable that is a crimp termination style from L-com. Taking advantage of the gold plated center contact, this Type N... | |
| The ANM-1A18 is ideal for use with low cost 75 ohm cable which is normally terminated with lower quality F-Type connectors. This connector can be used to mate with standard... | |
| The ANM-1P100 connector is ideal for used with Distributed Antenna Systems (DAS) do to its excellent Passive InterModulation (PIM) performance of -160dBc. This Type-N Male connector is for use with... | |
| The ARTP-1708 presents a right angle design primarily used in areas where space is limited. This Reverse Polarity SMA Plug is built for Low Loss applications, WLAN and various wireless... | |
| The ASM-1504 SMA Male Crimp connector for 240-series cable is designed for coaxial cable assembly, instillation and repair. This SMA Male Crimp for 240-series Cable provides superior quality materials and... | |
| The ASM-1714 SMA Male Crimp connector for RG58 and 195-series cable is holds a shrouded header. This SMA Male Crimp connector is designed for coaxial cable assembly, installation and repair... | |
| The ATM-1700 TNC Male Crimp Connector provides superior performance while maintaining a competitive price. Designed for Wireless and Low Loss applications, the robust Nickel plated brass body of the connector... | |
| The AW-NetDrop allows you to connect an Ethernet network to the Internet via your choice of 3G or 4G Cellular Service Providers anywhere in the world. Qualcomm GobiTM 3000 technology... | |
| The AXA-PDMDF adapter is ideal for used with Distributed Antenna Systems (DAS) do to its excellent Passive InterModulation (PIM) performance of -160dBc. This adapter features a 7/16 DIN Male to... | |
| The AXA-PDMDM adapter is ideal for used with Distributed Antenna Systems (DAS) do to its excellent Passive InterModulation (PIM) performance of -160dBc. This adapter features a 7/16 DIN Male to... | |
| The AXA-PNFNF adapter is ideal for used with Distributed Antenna Systems (DAS) do to its excellent Passive InterModulation (PIM) performance of -160dBc. This adapter features a Type-N Female to Type-N... | |
| The AXA-PNMNF adapter is ideal for used with Distributed Antenna Systems (DAS) do to its excellent Passive InterModulation (PIM) performance of -160dBc. This adapter features a Type-N Male to Type-N... | |
| The crimp style Reverse Polarity N Type Jack from L-com is designed for RG58 and 195-series Cable. The ARNJ-1700 is rated for MIL-Std. 202 for various environmental factors such as... | |
| The crimp style Reverse Polarity TNC jack is built for use with 600-series Cable. The ARTJ-1606 was designed to work in a wide range of applications such as WLAN, Radio... | |
| The crimp style Reverse Polarity TNC jack is built for use with RG174, RG188, RG316 & 100-series Cable. The ARTJ-1100 was designed to work in a wide range of applications... | |
| The L-com ANF-1406 is an N Female Crimp connector for 400-series cable which uses quality materials and components. Designed specifically for 400-series Cable, this product is ideal for applications such... | |
| The L-com ANF-4000 is a Type N Female Panel Mount Solder connector which features four screw holes. This product is ideal for applications such as coaxial cable assembly, radio pigtails... | |
| The L-com ANF-5700 is a Type N Female Panel Mount 4-hole flange crimp connector which features four screw holes. This product is ideal for applications such as coaxial cable assembly,... | |
| The L-com ANM-1202 is a premium N Male Crimp Connector created for use with 200-series cable. This connector is compatible with WBC--200‚ LMR®200, L-com CA-200 and Belden 7807 cable types. | |
| The L-com ANM-1304 is an N Male Crimp Connector created for use with 300-series cable. This connector is compatible with WBC-300‚ LMR®300 and Belden 7809 cable types. This part utilizes... | |
| The L-com ANM-1400 is a TNC Male Reverse Thread Crimp connector made for use with RG8 and 400-series cable. This connector is compatible with RG8‚ WBC-400‚ LMR®400‚ Belden 9913 and... | |
| The L-com ANM-1406 is a premium quality Type N Male Crimp Connector. This connector is compatible with RG8, WBC-400, LMR®400, Belden 9913, Belden 7810, L-com CA-400 and CA-400 Ultra Felx... | |
| The L-com ANM-1516 is a premium Right Angle N Male Crimp Connector created for use with 240-series cable. This connector is compatible with WBC--240‚ LMR®240, L-com CA-240 and Belden 7808... | |
| The L-com ANM-1610 is a premium N Male Crimp Connector. This connector is compatible with WBC--600‚ LMR®600 and L-com CA-600 cable types. This part utilizes its gold plated center pin... | |
| The L-com ANM-1616 is a premium Right Angle N Male Crimp Connector created for use with 600-series cable. This connector is compatible with WBC-600‚ LMR®600 and L-com CA-600 cable types. | |
| The L-com ANM-2400 is a premium N Male Clamp Connector for RG8 and 400-series Cable. This connector is compatible with LMR®400‚ WBC--400 and L-com 400-series cable types. This part utilizes... | |
| The L-com ANM-2602 is a premium N Male Clamp Connector created for use with 600-series cable. This connector is compatible with WBC-600‚ LMR®600 and L-com CA-600 cable types. This part... | |
| The L-com ANM-2904 is a Type N male connector for 900-series cable that is a clamp termination style. Utilizing the ternary alloy finished body to minimize signal loss, this Type... | |
| The L-com ARTP-1312 is a Reverse Polarity TNC connector for 300-series cable. This connector is a crimp style termination to ensure the cable is secure during installation. Utilizing the gold... | |
| The L-com ARTP-1404 is a Reverse Polarity TNC Plug designed for RG8 and 400-series cable. Utilizing the gold plated contact to minimize signal loss, this SMA Male connector is made... | |
| The L-com ASM-1102 is an SMA Male Crimp connector designed for RG316, RG174, RG188 and 100-series cable. Utilizing premium quality metals, this product is ideal for applications such as coaxial... | |
| The L-com ASM-1406 is an SMA Male Crimp connector for RG8 and 400-series cable. Utilizing the gold plated contact to minimize signal loss, this SMA Male connector is made for... | |
| The L-com ASM-1708 is an SMA Male Crimp connector for 195-series cable which uses quality materials and components. Designed specifically for 195-series Cable, this product is ideal for applications such... | |
| The L-com ASM-1710 is an SMA Male Crimp connector for RG58 and 195-series cable. Utilizing the gold plated contact to minimize signal loss, this SMA Male connector is made for... | |
| The Reverse Polarity TNC Bulkhead Jack from L-com is designed for RG58 and 195-series Cable. The ARTJ-3702 takes advantage of its bulkhead design to ensure that engineers or technicians will... | |
| The Reverse Polarity TNC Jack from L-com is designed for RG58 and 195-series Cable. The ARTJ-1708 takes advantage of its gold plated contact to aid against signal loss during use. | |
| The Reverse Polarity Type N Jack from L-com is designed for RG8 and 400-series Cable. The ARNJ-1404 takes advantage of its gold plated contact to aid against signal loss during... | |
| The right angle ARMMP-1100 is a Reverse Polarity MCX plug for LMR®100, RG174, RG188, and RG316 Cable that is a crimp termination style from L-com. Taking advantage of the right... | |
| These handy Y adapters are wired straight through for applications requiring splitting signals. The single end is male while the dual/split end is female for easy attachment to standard cable... | |
| These HDMI adapters can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online... | |
| These UHF-Male Crimp connectors can be used with the following cable types: RG8,RG58, 195-Series, 400-Series . These ruggedly constructed connectors provides years of worry free use. Features For use with... | |
| This 7/16 DIN Female to Female adapter is ideal for connecting two cables with 7/16 DIN Male connectors. The silver plated body helps ensure durability and long life in the... | |
| This 7/16 DIN Male to Male adapter is ideal for connecting two cables with 7/16 DIN Female connectors. The silver plated body helps ensure durability and long life in the... | |
| This 75 to 120 Ohm balun utilizes a 1.6/5.6 female bulkhead coaxial interface often found in European 75 Ohm coaxial applications. The Krone IDC style termination allows for easy termination... | |
| This 75 to 120 Ohm balun utilizes a 1.6/5.6 male coaxial interface often found in European 75 Ohm coaxial applications. The Krone IDC style termination allows for easy termination of... | |
| This 75 to 120 Ohm balun utilizes a BNC female bulkhead coaxial interface often found in 75 Ohm coaxial applications. The Krone IDC style termination allows for easy termination of... | |
| This 75 to 120 Ohm balun utilizes a BNC male coaxial interface often found in 75 Ohm coaxial applications. The compression IDC style termination allows for easy termination of the... | |
| This 75 to 120 Ohm balun utilizes a BNC male coaxial interface often found in 75 Ohm coaxial applications. The Krone IDC style termination allows for easy termination of the... | |
| This BNC Female to N-Female 90 degree adapter provides the ability to connect a device with a BNC Male to a device with a N-Male . This type of interconnection... | |
| This bullet type adapter is ideal for connecting two cables with Reverse Polarity (RP-TNC) Jack connectors. Order online today. Features Gold plated center contact for reduced signal loss Nickel plated... | |
| This bullet type adapter is ideal for connecting two cables with Reverse Polarity (RP-TNC) Plug connectors. Order online today. Features Handy device to have on hand to solve your interconnection... | |
| This connector is a crimp style female TNC connector made for 240-series cable. Designed for Wireless and Coaxial applications, the ATF-1506 provides superior performance while taking advantage of its gold... | |
| This connector is a crimp style Male TNC connector made for 200-series cable. Designed for Wireless and Coaxial applications, the ATM-1204 provides superior performance while taking advantage of its gold... | |
| This connector is a TNC connector designed for Wireless and Low Loss applications and made for RG8 and 400-series cable. The ATM-1402 provides superior performance while maintaining a competitive price. | |
| This connector is a W-Male connector designed for Wireless and Low Loss applications and made for RG58 and 195-series cable. The AWM-1700 is designed to be Wave Rider® Compatible and... | |
| This connector is compatible with ORiNOCO® AP-600, AP-700 and AP-4000 access points. Also known as the Alprox connector. Features Can be used with RG316/174/188‚ WBC100‚ LMR®100A, Belden 7805 cable types... | |
| This connector manufactured by Times Microwave® is a Type N Female connector designed for Wireless and Low Loss applications and made for LMR®900 cable. The ANF-2904 is the Times Microwave... | |
| This Crimp style Reverse Polarity TNC Plug is built for use with 600-series Cable. The ARTP-1606 was designed to work in a wide range of applications such as WLAN, Radio... | |
| This crimp style Reverse Polarity TNC Plug is built for use with RG6-series Cable. The ARTP-1A10 was designed to work in a wide range of applications such as WLAN, Radio... | |
| This female TNC connector is made for RG8 and 400-series cable. This TNC Female connector is a crimp style connector. Designed for Wireless and Coaxial applications, the ATF-1402 provides superior... | |
| This male BNC RF connector is designed for crimp attachment to the widely used RG58 and low-loss 195-series coaxial cables utilizing readily-available crimp tools with standard crimp sizes: .178" for... | |
| This male right angle BNC RF connector is designed for crimp attachment to the widely used RG58 and low-loss 195-series cable such as LMR195 and L-com's CA-195. BNC connectors connect... | |
| This N-Female Bulkhead to Reverse Polarity SMA Jack (RP-SMA) coaxial adapter provides the ability to connect between a N-Male and RP-SMA Plug interface. Features Allows interconnection of devices with N-Female... | |
| This N-Female to 7/16 DIN Male coaxial adapter provides the ability to connect between a N-Male and 7/16 DIN Female interface. The silver plated body helps ensure durability and long... | |
| This N-Female to Mini-UHF Male coaxial adapter provides the ability to connect between a N-Male and Mini-UHF Female interface. Interconnection of these interfaces is often found in test lab or... | |
| This N-Female to Reverse Polarity SMA Jack (RP-SMA) coaxial adapter provides the ability to connect between a N-Male and RP-SMA Plug interface. Interconnection of these interfaces is often found in... | |
| This N-Female to Reverse Polarity SMA Plug (RP-SMA) coaxial adapter provides the ability to connect between a N-Male and RP-SMA Jack interface. Interconnection of these interfaces is often found in... | |
| This N-Female to Reverse Polarity TNC (RP-TNC) Plug coaxial adapter provides the ability to connect between a N-Male and RP-TNC Jack Female interface. Interconnection of these interfaces is often found... | |
| This N-Female to SMA Female coaxial adapter provides the ability to connect between a N-Male and SMA Male interface. Interconnection of these interfaces is often found in test lab or... | |
| This N-Female to TNC Male coaxial adapter provides the ability to connect between a N-Male and TNC Female interface. Interconnection of these interfaces is often found in test lab or... | |
| This N-Male to 7/16 DIN Female coaxial adapter provides the ability to connect between a N-Female and 7/16 DIN Male interface. The silver plated body helps ensure durability and long... | |
| This N-Male to Reverse Polarity SMA Jack (RP-SMA) coaxial adapter provides the ability to connect between a N-Female and RP-SMA Plug interface. Interconnection of these interfaces is often found in... | |
| This N-Male to Reverse Polarity SMA Plug (RP-SMA) coaxial adapter provides the ability to connect between a N-Female and RP-SMA Jack interface. Interconnection of these interfaces is often found in... | |
| This N-Male to Reverse Polarity TNC Jack (RP-TNC) coaxial adapter provides the ability to connect between a N-Female and RP-TNC Plug interface. Interconnection of these interfaces is often found in... | |
| This N-Male to Reverse Polarity TNC Plug (RP-TNC) coaxial adapter provides the ability to connect between a N-Female and RP-TNC Jack interface. Interconnection of these interfaces is often found in... | |
| This N-Male to SMA Female coaxial adapter provides the ability to connect between a N-Female and SMA Male interface. Interconnection of these interfaces is often found in test lab or... | |
| This N-Male to SMA Male coaxial adapter provides the ability to connect between a N-Female and SMA female interface. Interconnection of these interfaces is often found in test lab or... | |
| This N-Male to TNC Female coaxial adapter provides the ability to connect between a N-Female and TNC Male interface. Interconnection of these interfaces is often found in test lab or... | |
| This N-Male to Type-F Female coaxial adapter provides the ability to connect between a N-Female and Type-F Male interface. Interconnection of these interfaces is often found in test lab or... | |
| This reverse polarity BNC jack RF connector (RP-BNC Jack) is designed for crimp attachment to the widely used RG58 and 195-series low-loss size coaxial cables utilizing readily-available crimp tools with... | |
| This Reverse Polarity BNC Plug (RP-BNC) to N-Female coaxial adapter provides the ability to connect between a RP-BNC Jack and N-Male interface. Interconnection of these interfaces is often found in... | |
| This reverse polarity BNC plug RF connector (RP-BNC Plug) is designed for crimp attachment to the widely used 400-series low-loss size coaxial cable utilizing readily-available crimp tools with standard crimp... | |
| This reverse polarity BNC plug RF connector (RP-BNC Plug) is designed for crimp attachment to the widely used RG58 and 195-series low-loss size coaxial cables utilizing readily-available crimp tools with... | |
| This Reverse Polarity SMA Jack (RP-SMA) connector is designed to mount through a panel or bulkhead utilizing a single D mounting hole. Features Gold plated center contact for reduced signal... | |
| This Reverse Polarity SMA Jack (RP-SMA) coupler provides the ability to interconnect two devices with RP-SMA Plug interfaces. The bulkhead design provides the ability to pass a coaxial connection through... | |
| This Reverse Polarity SMA Jack Bulkhead Crimp Connector is designed for WLAN, Wireless and RF applications. The ARSJ-3700 takes advantage of its bulkhead design to ensure that engineers or technicians... | |
| This Reverse Polarity SMA Jack is designed for WLAN, Wireless and RF applications. The ARSJ-1404 takes advantage of being MIL-Std. 202 tested to ensure the highest quality product on the... | |
| This Reverse Polarity SMA Jack is designed for WLAN, Wireless and RF applications. The ARSJ-1700 takes advantage of being MIL-Std. 202 tested to ensure the highest quality product on the... | |
| This Reverse Polarity SMA Panel Mount Jack is designed to decrease the strain on the back of the connector which will create a lower risk for failure. The ARSJ-4000 takes... | |
| This Reverse Polarity SMA Plug (RP-SMA) coupler provides the ability to interconnect two devices with RP-SMA Jack interfaces. Features Gold plated center contact for reduced signal loss Handy device to... | |
| This Reverse Polarity SMA Plug is built for Low Loss applications, WLAN and various wireless applications. The ARSP-1100 presents a robust design that is simple to install with any 100-series... | |
| This Reverse Polarity SMA Plug is built for Low Loss applications, WLAN and various wireless applications. TheARSP-1504 presents a robust design that is simple to install with a temperature rating... | |
| This Reverse Polarity SMA plug is designed for WLAN, Wireless and RF applications. The ARSP-1404 takes advantage of its gold plated center contact in defend against signal loss. This connector... | |
| This Reverse Polarity TNC Bulkhead Crimp Connector from L-com is ideal for WLAN and Wireless applications due to its quality metals and sleek design. The ARTJ-3400s Temperature Cycling, Moisture Resistance,... | |
| This Reverse Polarity TNC Crimp Plug is built for Low Loss applications, WLAN and various wireless applications. The ARTP-1708 can withstand over 40 lbs. of pull retention to ensure the... | |
| This Reverse Polarity TNC Jack (RP-TNC) connector is designed to mount through a panel or bulkhead utilizing a standard .470" single D mounting hole. Features Gold plated center contact for... | |
| This Reverse Polarity TNC Jack (RP-TNC) to Reverse Polarity SMA Plug (RP-SMA) coaxial adapter provides the ability to connect between a RP-TNC Plug and RP-SMA Jack interface. Interconnection of these... | |
| This Reverse Polarity TNC Plug (RP-TNC) to Reverse Polarity SMA Jack (RP-SMA) coaxial adapter provides the ability to connect between a RP-TNC Jack and RP-SMA Plug interface. Interconnection of these... | |
| This Reverse Polarity TNC Plug is built for use with 240-series Cable. The ARTP-1502 was designed to work in a wide range of applications such as WLAN, Radio Pigtails and... | |
| This Reverse Polarity TNC Plug is built for use with RG316, RG174, RG188 and 100-series Cable. The ARTP-1100 is designed to work in a wide range of applications such as... | |
| This Right Angle Crimp style Reverse Polarity TNC Plug is built for use with RG58 and 195-series Cable. The ARTP-1714 was designed to work in a wide range of applications... | |
| This Right Angle N Male Crimp connector Can be used with RG8‚ WBC--400‚ LMR®400‚ Belden 9913, Belden 7810, L-com CA-400 and L-com CA-400 Ultra Flex cable types. Designed for Wireless... | |
| This right angle type adapter is ideal for connecting two cables with Reverse Polarity (RP-TNC) connectors. Order online today. Features Gold plated center contact for reduced signal loss Handy device... | |
| This right angle Type N male to female adapter features a compact profile ideal for limited space applications. This adapter can also be used to convert an in line to... | |
| This right angle Type N male to male adapter features a compact profile ideal for limited space applications. This adapter can also be used to convert an in line Type... | |
| This SMA Female Bulkhead Crimp Connector is ideal for WLAN and Wireless applications due to its quality metals and sleek design. The ASF-3700 can withstand up to 40 lbs. of... | |
| This SMA Female Crimp Connector is ideal for coaxial cable repair and assembly due to its simplistic design and excellent construction. The ASF-1708 can withstand up to 30 lbs. of... | |
| This SMA female to female feed thru bulkhead coupler provides the ability to pass a coaxial connection through a panel or bulkhead. A common use for this device is to... | |
| This SMB Jack to SMA Female coaxial adapter provides the ability to connect between a SMB Plug and SMA Male interface. Interconnection of these interfaces is often found in test... | |
| This SMB Plug to SMA Female coaxial adapter provides the ability to connect between a SMB Jack and SMA Male interface. Interconnection of these interfaces is often found in test... | |
| This TNC Female Bulkhead Crimp Connector is ideal for WLAN and Wireless applications due to its crimp style termination and MIL-Std. 202 specified parts. The ATF-3700 can withstand up to... | |
| This TNC Male Right Angle connector has been specifically designed for a crimp on style attachment to 400-Series Low-Loss cable. The connector body and coupling nut are machined and nickel... | |
| This Type N Female Clamp Connector is designed for use with 600-series Cable. The ANF-2602 can be used with WBC-600 and LMR®600 cable types. This connector is designed for use... | |
| This Type N Female Clamp connector is designed for use with RG8 and 400-series Cable. The ANF-2400 can be used with RG8‚ WBC-400‚ LMR®400‚ Belden 9913 and Belden 7810 cable... | |
| This Type N female coupler provides the ability to interconnect two devices with Type N male interfaces. A common use for this device is to change the gender of a... | |
| This Type N Female Crimp Bulkhead connector is designed for use with 200-series Cable. The ANF-1202 can be used with WBC-200‚ LMR®200 and Belden 7807 cable types. This connector is... | |
| This Type N Female Crimp Bulkhead Connector is designed for use with RG58 and 195-series cable. The ANF-3700 Can be used with RG58, RG141, RG142‚ L-com CA-195‚ WBC--195‚ LMR®195‚ Belden... | |
| This Type N Female Crimp Connector is designed for use with 300-series Cable. The ANF-1304 can be used with WBC-300‚ LMR®300 and Belden 7809 cable types. This connector is designed... | |
| This Type N Female Crimp Connector is designed for use with 600-series Cable. The ANF-1610 can be used with WBC-600 and LMR®600 cable types. This connector is designed for use... | |
| This Type N Female Crimp Connector is designed for use with RG58 and 195-series Cable. The ANF-1700 Can be used with RG58, RG141, RG142‚ WBC--195‚ LMR®195‚ Belden 8240 and Belden... | |
| This Type N female to BNC female coaxial adapter provides the ability to connect between a Type N male and BNC male interface. Interconnection of these interfaces is often found... | |
| This Type N female to BNC male coaxial adapter provides the ability to connect between a Type N male and BNC female interface. Interconnection of these interfaces is often found... | |
| This Type N male connector has been specifically designed for a crimp style attachment to RG142/RG223/RG400 style cable. The body and ferrule are machined and nickel plated for superior corrosion... | |
| This Type N male coupler provides the ability to interconnect two devices with Type N female interfaces. A common use for this device is to change the gender of a... | |
| This Type N Male Crimp Connector is designed for use with 240-series Cable. The ANF-1508 Can be used with WBC-240‚ LMR®240 and Belden 7808 cable types. This connector is designed... | |
| This Type N Male Crimp Connector is ideal for WLAN and RF applications. The ANM-1508 takes advantage of its gold plated contact in order to minimize signal loss. This connector... | |
| This Type N Male Crimp Connector is ideal for WLAN and Wireless applications. The right angle design of this product allows the user to fit the connector in tight spaces... | |
| This Type N male to BNC female coaxial adapter provides the ability to connect between a Type N female and BNC male interface. Interconnection of these interfaces is often found... | |
| This Type-N Female double D bulkhead mount connector is designed for crimp attachment to 100-series low-loss coaxial cable. The center contact is designed for solder attachment. Features Can be used... | |
| This unique design utilizes an automatically engaging resistor that eliminates the nuisance of using separate terminators. In addition to saving money, these adapters ensure that critical lines are properly terminated... | |
| This versatile IP67/65 connector/adapter provides a bulkhead style M12 connector on one and a shielded RJ45 jack on the other to address specific Industrial Ethernet applications. This connector is "... | |
| TS-9 connectors are generally used with cellular type products such as certain models manufactured by Novatel, Sierra Wireless and ZTE. This 50 Ohm TS9 connector is available for RG188/316/174 and... | |
| Using thumbscrews instead of standard machine screws makes connections faster and easier. These easy-to-grab diamond-knurled thumbscrews allow the user to secure or remove them quickly by hand or with a... |
| Next >> |