L-com, Inc. 2.4 GHz to 2.5 GHz / 4.9 GHz to 5.8 GHz 10 dBi Dual Band Vertically Polarized Flat Panel Antenna N Type Female Connector, Black HG2458-10DP-BLK

Description
The L-com HG2458-10DP-BLK is a high performance multi-band directional flat panel antenna designed with vertically polarized internal antennas elements fed via one N-Type Female connector. Suitable for indoor and outdoor applications in the 2.4 GHz (2400 to 2500 MHz) and 4.9-5.8 GHz (4900 to 5850 MHz) band, the multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. The HG2458-10DP-BLK is designed primarily for MIMO point-to-multipoint and point-to-point applications. The unit can be used with APs and Routers with 1 or 2 antenna ports. The HG2458-10DP-BLK from L-com is lightweight and features a durable aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. Integral mounting flanges ease installation. This WLAN 2.4 GHz to 5.8 GHz 10 dBi patch panel antenna with Female Type N connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Durable UV-stable, UL flame rated radome with integral mounting flanges Optional tilt-and-swivel pole mount kit available Cross polarized feed system - (2) N-Female connectors Dual Slant Antenna - Independent cross polarized (X-Pol) 2.4/4.9-5.8 GHz antennas within one enclosure Multi-band operation: 2.4 GHz and 4.9 GHz to 5.8 GHz Application 2.4 GHz and 5.8 GHz wireless video systems 2.4/4.9/5.1/5.3/5.4/ 5.8 GHz Wireless LAN systems Homeland security and public safety services Ideal for Multi-Band MIMO radios (802.11a, 802.11b, 802.11g, 802.11n and 802.11ac) IEEE 802.11a/b/g/n and 802.11ac applications
Datasheet
Description
The L-com HG2458-10DP-BLK is a high performance multi-band directional flat panel antenna designed with vertically polarized internal antennas elements fed via one N-Type Female connector. Suitable for indoor and outdoor applications in the 2.4 GHz (2400 to 2500 MHz) and 4.9-5.8 GHz (4900 to 5850 MHz) band, the multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. The HG2458-10DP-BLK is designed primarily for MIMO point-to-multipoint and point-to-point applications. The unit can be used with APs and Routers with 1 or 2 antenna ports. The HG2458-10DP-BLK from L-com is lightweight and features a durable aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. Integral mounting flanges ease installation. This WLAN 2.4 GHz to 5.8 GHz 10 dBi patch panel antenna with Female Type N connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Durable UV-stable, UL flame rated radome with integral mounting flanges Optional tilt-and-swivel pole mount kit available Cross polarized feed system - (2) N-Female connectors Dual Slant Antenna - Independent cross polarized (X-Pol) 2.4/4.9-5.8 GHz antennas within one enclosure Multi-band operation: 2.4 GHz and 4.9 GHz to 5.8 GHz Application 2.4 GHz and 5.8 GHz wireless video systems 2.4/4.9/5.1/5.3/5.4/ 5.8 GHz Wireless LAN systems Homeland security and public safety services Ideal for Multi-Band MIMO radios (802.11a, 802.11b, 802.11g, 802.11n and 802.11ac) IEEE 802.11a/b/g/n and 802.11ac applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz to 2.5 GHz / 4.9 GHz to 5.8 GHz 10 dBi Dual Band Vertically Polarized Flat Panel Antenna N Type Female Connector, Black - HG2458-10DP-BLK - L-com, Inc.
North Andover, MA, United States
2.4 GHz to 2.5 GHz / 4.9 GHz to 5.8 GHz 10 dBi Dual Band Vertically Polarized Flat Panel Antenna N Type Female Connector, Black
HG2458-10DP-BLK
2.4 GHz to 2.5 GHz / 4.9 GHz to 5.8 GHz 10 dBi Dual Band Vertically Polarized Flat Panel Antenna N Type Female Connector, Black HG2458-10DP-BLK
The L-com HG2458-10DP-BLK is a high performance multi-band directional flat panel antenna designed with vertically polarized internal antennas elements fed via one N-Type Female connector. Suitable for indoor and outdoor applications in the 2.4 GHz (2400 to 2500 MHz) and 4.9-5.8 GHz (4900 to 5850 MHz) band, the multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. The HG2458-10DP-BLK is designed primarily for MIMO point-to-multipoint and point-to-point applications. The unit can be used with APs and Routers with 1 or 2 antenna ports. The HG2458-10DP-BLK from L-com is lightweight and features a durable aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. Integral mounting flanges ease installation. This WLAN 2.4 GHz to 5.8 GHz 10 dBi patch panel antenna with Female Type N connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Durable UV-stable, UL flame rated radome with integral mounting flanges Optional tilt-and-swivel pole mount kit available Cross polarized feed system - (2) N-Female connectors Dual Slant Antenna - Independent cross polarized (X-Pol) 2.4/4.9-5.8 GHz antennas within one enclosure Multi-band operation: 2.4 GHz and 4.9 GHz to 5.8 GHz Application 2.4 GHz and 5.8 GHz wireless video systems 2.4/4.9/5.1/5.3/5.4/ 5.8 GHz Wireless LAN systems Homeland security and public safety services Ideal for Multi-Band MIMO radios (802.11a, 802.11b, 802.11g, 802.11n and 802.11ac) IEEE 802.11a/b/g/n and 802.11ac applications

The L-com HG2458-10DP-BLK is a high performance multi-band directional flat panel antenna designed with vertically polarized internal antennas elements fed via one N-Type Female connector. Suitable for indoor and outdoor applications in the 2.4 GHz (2400 to 2500 MHz) and 4.9-5.8 GHz (4900 to 5850 MHz) band, the multi-band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. The HG2458-10DP-BLK is designed primarily for MIMO point-to-multipoint and point-to-point applications. The unit can be used with APs and Routers with 1 or 2 antenna ports. The HG2458-10DP-BLK from L-com is lightweight and features a durable aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. Integral mounting flanges ease installation. This WLAN 2.4 GHz to 5.8 GHz 10 dBi patch panel antenna with Female Type N connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Durable UV-stable, UL flame rated radome with integral mounting flanges
  • Optional tilt-and-swivel pole mount kit available
  • Cross polarized feed system - (2) N-Female connectors
  • Dual Slant Antenna - Independent cross polarized (X-Pol) 2.4/4.9-5.8 GHz antennas within one enclosure
  • Multi-band operation: 2.4 GHz and 4.9 GHz to 5.8 GHz

Application

  • 2.4 GHz and 5.8 GHz wireless video systems
  • 2.4/4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems
  • Homeland security and public safety services
  • Ideal for Multi-Band MIMO radios (802.11a, 802.11b, 802.11g, 802.11n and 802.11ac)
  • IEEE 802.11a/b/g/n and 802.11ac applications
Supplier's Site Datasheet
Antpanel 2.4 / 5.8 Ghz, 10Dbi, Black Radome L-Com - 23AK3353 - Newark, An Avnet Company
Chicago, IL, United States
Antpanel 2.4 / 5.8 Ghz, 10Dbi, Black Radome L-Com
23AK3353
Antpanel 2.4 / 5.8 Ghz, 10Dbi, Black Radome L-Com 23AK3353
ANTPANEL 2.4 / 5.8 GHZ, 10DBI, BLACK RADOME

ANTPANEL 2.4 / 5.8 GHZ, 10DBI, BLACK RADOME

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2458-10DP-BLK 23AK3353
Product Name 2.4 GHz to 2.5 GHz / 4.9 GHz to 5.8 GHz 10 dBi Dual Band Vertically Polarized Flat Panel Antenna N Type Female Connector, Black Antpanel 2.4 / 5.8 Ghz, 10Dbi, Black Radome L-Com
Applications Multi-band; Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers