3.3-4.2 GHZ 16.7 DBI DUAL POL 45
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HG3342DP-090-NF-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 5G, CBRS, LTE, WISP |
| Primary Frequency Range | 3750.0 MHz |
| Gain | 16.5 dB |
Vertical & 2 x Dual Slant ±45°