L-com, Inc. 698-960/1710-2170 MHz 4/7 dBi Omni Directional DAS Antenna - N-Female HG72107U-PRO

Description
The HyperLink HG72107U-PRO is a professional grade omni-directional antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M applications inclluding LoRA, LTE-M, and NB-IoT. This outdoor all weather antenna helps wireless carriers to quickly increase capacity as well as deploy new spectrum in zoning challenged locations. The HG72107U-PRO combines several different frequency bands to allow multi-user options. Rugged and Weatherproof This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments. Single Antenna Feed The HG72107U-PRO features a single N-Female connector due to the antenna's internal combiner. This simplifies installation since only one coax cable is required to be sent to the antenna. See data sheet for additional information and complete specifications. Features Heavy duty steel mounting brackets Integral N-Female connector All weather operation Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Internal combiner eliminates the need for separate coax cables for each frequency Application Cellular networks DAS (Distributed Antenna Systems) Public safety 802.11 applications LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
Datasheet
Description
The HyperLink HG72107U-PRO is a professional grade omni-directional antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M applications inclluding LoRA, LTE-M, and NB-IoT. This outdoor all weather antenna helps wireless carriers to quickly increase capacity as well as deploy new spectrum in zoning challenged locations. The HG72107U-PRO combines several different frequency bands to allow multi-user options. Rugged and Weatherproof This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments. Single Antenna Feed The HG72107U-PRO features a single N-Female connector due to the antenna's internal combiner. This simplifies installation since only one coax cable is required to be sent to the antenna. See data sheet for additional information and complete specifications. Features Heavy duty steel mounting brackets Integral N-Female connector All weather operation Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Internal combiner eliminates the need for separate coax cables for each frequency Application Cellular networks DAS (Distributed Antenna Systems) Public safety 802.11 applications LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
698-960/1710-2170 MHz 4/7 dBi Omni Directional DAS Antenna - N-Female - HG72107U-PRO - L-com, Inc.
North Andover, MA, United States
698-960/1710-2170 MHz 4/7 dBi Omni Directional DAS Antenna - N-Female
HG72107U-PRO
698-960/1710-2170 MHz 4/7 dBi Omni Directional DAS Antenna - N-Female HG72107U-PRO
The HyperLink HG72107U-PRO is a professional grade omni-directional antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M applications inclluding LoRA, LTE-M, and NB-IoT. This outdoor all weather antenna helps wireless carriers to quickly increase capacity as well as deploy new spectrum in zoning challenged locations. The HG72107U-PRO combines several different frequency bands to allow multi-user options. Rugged and Weatherproof This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments. Single Antenna Feed The HG72107U-PRO features a single N-Female connector due to the antenna's internal combiner. This simplifies installation since only one coax cable is required to be sent to the antenna. See data sheet for additional information and complete specifications. Features Heavy duty steel mounting brackets Integral N-Female connector All weather operation Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Internal combiner eliminates the need for separate coax cables for each frequency Application Cellular networks DAS (Distributed Antenna Systems) Public safety 802.11 applications LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications

The HyperLink HG72107U-PRO is a professional grade omni-directional antenna specifically designed for DAS (Distributed Antenna Systems). It is ideal for LPWAN/IoT/M2M applications inclluding LoRA, LTE-M, and NB-IoT. This outdoor all weather antenna helps wireless carriers to quickly increase capacity as well as deploy new spectrum in zoning challenged locations. The HG72107U-PRO combines several different frequency bands to allow multi-user options.
Rugged and Weatherproof
This antenna's construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features twin heavy-duty mounting brackets and U-Bolts for superior strength. The thick brass elements provide long life in hostile environments.
Single Antenna Feed
The HG72107U-PRO features a single N-Female connector due to the antenna's internal combiner. This simplifies installation since only one coax cable is required to be sent to the antenna.
See data sheet for additional information and complete specifications.

Features

  • Heavy duty steel mounting brackets
  • Integral N-Female connector
  • All weather operation
  • Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands
  • Internal combiner eliminates the need for separate coax cables for each frequency

Application

  • Cellular networks
  • DAS (Distributed Antenna Systems)
  • Public safety
  • 802.11 applications
  • LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG72107U-PRO
Product Name 698-960/1710-2170 MHz 4/7 dBi Omni Directional DAS Antenna - N-Female
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Sleeve Dipole Antennas - SDA-900 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details
Telemetry Antennas - 2608503P - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details