L-com, Inc. Datasheets for Network Repeaters and Extenders
Networking repeaters regenerate incoming electrical, wireless, or optical signals to preserve signal integrity and extend the distance over which data can travel. They are often used to connect cable segments in IEEE 802.3 networks.
Network Repeaters and Extenders: Learn more
| Product Name | Notes |
|---|---|
| -NEW- Icron's USB 2.0 Ranger® 2324 extender product extends high-speed USB 2.0 connections up to 500m using multimode fiber. The Ranger 2324 is ideal for extending USB peripherals and supports... | |
| -NEW- Icron's USB 2.0 Ranger® 2344 extender product extends high-speed USB 2.0 connections up to 10km using singlemode fiber. The Ranger 2344 is ideal for extending USB peripherals and supports... | |
| -NEW- Icron's USB Ranger® 2301 USB extender products provide USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or... | |
| -NEW- Icron's USB Ranger® 2301GE-LAN USB extender products provide USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or... | |
| -NEW- The Icron USB 3-2-1 Raven 3104 is a 4 port USB 3.1 SuperSpeed USB extender & is backwards compatible to USB 2.0 and 1.1 and provides the ability to... | |
| -NEW- The Icron USB 3-2-1 Raven 3124 is a 4 port USB 3.1 SuperSpeed USB extender & is backwards compatible to USB 2.0 and 1.1 and provides the ability to... | |
| EtherWAN's Ethernet extenders are perfect for extending your Ethernet connections up to 2,200 meters (1Mb) over a single pair copper wire. These robust units can be DIN rail mounted and... | |
| Icron's USB Ranger® 2201 provides USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling. The Ranger... | |
| Icron's USB Ranger® 2204 provides USB 2.0 high speed extension, enabling USB 2.0 connections at up to 480Mbps over 100m/328ft of solid conductor Cat 5e (or better) cabling. The Ranger... | |
| Icron's USB Ranger® 2211 represents yet another alternative that also still enables USB 2.0 connections at up to 480 Mbps over 100m/330ft of Solid Conductor Cat 5e (or better) cabling. | |
| Icron's USB Ranger® 2212 represents yet another alternative that also still enables USB 2.0 connections at up to 480 Mbps over 100m/330ft of Solid Conductor Cat 5e (or better) cabling. | |
| Icron's USB Ranger® 2244 offers a unique long distance solution for extending USB 2.0 connections at up to 480 Mbps up to 10km over Singlemode Fiber. The 2244 provides 4... | |
| Icron's USB Ranger® 2311 USB extender product represents yet another alternative that also enables USB 2.0 connections at up to 480 Mbps over 100m/330ft of Solid Conductor Cat 5e (or... | |
| Icron's USB Ranger® 2312 USB extender product represents yet another alternative that also enables USB 2.0 connections at up to 480 Mbps over 100m/330ft of Solid Conductor Cat 5e (or... | |
| Icron's USB Rover® 1850 provides extension of USB 1.1 connections at up to 12Mbps over 40m/131ft of Solid Conductor Cat 5e (or better) cabling. (85m/279ft may be achievable with low-speed... | |
| Icron's USB Rover® 2850 provides extension of USB 1.1 connections at up to 12Mbps over 40m/131ft of Solid Conductor Cat 5e (or better) cabling. (85m/279ft may be achievable with low-speed... | |
| Long Distance High Power PoE and Gigabit Data Extension Solution The POE-PTE201 from Planet is a newly designed simple device which extends both the reach of Gigabit Ethernet Data and... | |
| Long Distance PoE and Data Extension Solution The POE-PTE101 is a newly designed and simple device which extends both the reach of Ethernet Data and IEEE 802.3af Power over Ethernet... | |
| Planet Technology Long Reach PoE Solution enables all enterprises and network service providers to set up an IP infrastructure in a remote location where 802.3af/at PoE compliant powered devices can... | |
| Planet's WRE-1200, an 11ac Dual-band Wi-Fi Range Extender with universal wall plug design, is case-shaped, thus making it easy to install and connects to your router wirelessly. The WRE-1200 supports... | |
| PoE Solution for Breaking RJ45 100m Limitation Planet's IPOE-E202 is an industrial IP63-rated 1-port PoE+ to 2-port 802.3af/at Gigabit PoE Extender designed especially for point to multipoint PoE application. The... | |
| Send USB 2.0 signals up to 50 meters using standard Cat5e/6 solid conductor cables. Our competitively priced, plug and play USB extender features a built in buffer and actively regenerates... | |
| Send USB signals up to 50 meters using standard Cat5e/6 solid conductor cables. Our competitively priced USB extender features a built in buffer and actively regenerates USB signals to preserve... | |
| The Gefen the RS-232 Extender extends your RS-232 device up to 1,000 feet away from your computer using standard Cat5 networking cable! The GFN-RS232 ships with a local and remote... | |
| The PLANET IPOE-E174 is an industrial 1-Port Ultra PoE to 4-Port 802.3af/at Gigabit PoE Extender designed especially for point to multipoint PoE application. The IPOE-E174 can obtain a maximum of... | |
| The Ranger® 2304 GE-LAN is a four port USB 2.0 high speed extension solution, enabling USB 2.0 connections at up to 480Mbps over 100m/330ft of solid conductor Cat 5e/6/7 cabling. | |
| The USB 2.0 Ranger® 2304 is a four port USB 2.0 high speed extension solution, enabling USB 2.0 connections at up to 480Mbps over 100m/330ft of solid conductor Cat 5e... | |
| The USB 3.0 Spectra™ 3022 is a two port USB 3.0 SuperSpeed extension solution. USB 3.0’s distance is specified at 3 meters. When greater distances are required, consider the USB... | |
| This unique extender allows mating cables to exit in the reverse direction than standard extenders. This feature is sometimes desirable and necessary to avoid nearby obstructions. Also provides a one... | |
| Tripp Lite's USB 1.1 over Cat5 Extender Kit allows you to connect your computer to a USB 1.1 peripheral up to 150 feet away using ordinary Cat5/Cat5e/Cat6 cable. The transmitter... |