L-com, Inc. 3300 MHz - 4200 MHz 18 dBi 65 Degree Sector Antenna +/-45 Slant (X-pol) - 8 x Type N Female HG3517DP8-065

Description
The HG3517DP8-065 3.5 GHz 8-port Sector Antenna from L-com with Type N connectors provides industry leading gain, side lobes suppression, and high front to back ratio. The HG3517DP8-065 has gain performance of 16 to 18 dBi gain with 65° beamwidth and is perfectly suited for macro base station or small cell deployments. Available in dual +/-45 slant polarization, this antenna works from 3.3 GHz – 4.2 GHz. The L-com HG3517DP8-065 sector antenna patterns are engineered to be symmetric in both polarizations, which will minimize chain imbalance. The 8 Type N connectors make 2x2, 4x4, and 8x8 MIMO configurations possible for high speeds or multiple technology deployments. The sector antenna’s 15 dB side lobe suppression and 30 dB front to back ratio allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The 3300 to 4200 MHz HG3517DP8-065 sector antenna with 8 x N-type female connector has Universal radio brackets that are compatible with many popular radios. Our expert technical support and friendly, knowledgeable customer service personnel are available to assist you with your multiport macro base station antenna needs. Like the other RF and antenna products from L-com, the HG3517DP8-065 is in stock and ready to ship the same day. Features 17 to 18 dBi gain Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back 3300 to 4200 MHz for world-wide markets 30 dB Front to Back Ratio Eight (8) N Female Connectors Heavy-duty aluminum brackets with powder coated steel hardware Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Application 3.5 GHz Citizens Broadband Radio Service (CBRS) applications Extended CBRS for 4.2 GHz (EMEA and UK) use Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Outdoor or indoor point-to-point (PtP) or point-to-multipoint (PtMP) in CBRS band For use in LTE and 5G bands n42, n43, n48, n49, n52, n77 and n78 4x4 and 8x8 MIMO ready
Datasheet
Description
The HG3517DP8-065 3.5 GHz 8-port Sector Antenna from L-com with Type N connectors provides industry leading gain, side lobes suppression, and high front to back ratio. The HG3517DP8-065 has gain performance of 16 to 18 dBi gain with 65° beamwidth and is perfectly suited for macro base station or small cell deployments. Available in dual +/-45 slant polarization, this antenna works from 3.3 GHz – 4.2 GHz. The L-com HG3517DP8-065 sector antenna patterns are engineered to be symmetric in both polarizations, which will minimize chain imbalance. The 8 Type N connectors make 2x2, 4x4, and 8x8 MIMO configurations possible for high speeds or multiple technology deployments. The sector antenna’s 15 dB side lobe suppression and 30 dB front to back ratio allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The 3300 to 4200 MHz HG3517DP8-065 sector antenna with 8 x N-type female connector has Universal radio brackets that are compatible with many popular radios. Our expert technical support and friendly, knowledgeable customer service personnel are available to assist you with your multiport macro base station antenna needs. Like the other RF and antenna products from L-com, the HG3517DP8-065 is in stock and ready to ship the same day. Features 17 to 18 dBi gain Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back 3300 to 4200 MHz for world-wide markets 30 dB Front to Back Ratio Eight (8) N Female Connectors Heavy-duty aluminum brackets with powder coated steel hardware Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Application 3.5 GHz Citizens Broadband Radio Service (CBRS) applications Extended CBRS for 4.2 GHz (EMEA and UK) use Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Outdoor or indoor point-to-point (PtP) or point-to-multipoint (PtMP) in CBRS band For use in LTE and 5G bands n42, n43, n48, n49, n52, n77 and n78 4x4 and 8x8 MIMO ready
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3300 MHz - 4200 MHz 18 dBi 65 Degree Sector Antenna +/-45 Slant (X-pol) - 8 x Type N Female - HG3517DP8-065 - L-com, Inc.
North Andover, MA, United States
3300 MHz - 4200 MHz 18 dBi 65 Degree Sector Antenna +/-45 Slant (X-pol) - 8 x Type N Female
HG3517DP8-065
3300 MHz - 4200 MHz 18 dBi 65 Degree Sector Antenna +/-45 Slant (X-pol) - 8 x Type N Female HG3517DP8-065
The HG3517DP8-065 3.5 GHz 8-port Sector Antenna from L-com with Type N connectors provides industry leading gain, side lobes suppression, and high front to back ratio. The HG3517DP8-065 has gain performance of 16 to 18 dBi gain with 65° beamwidth and is perfectly suited for macro base station or small cell deployments. Available in dual +/-45 slant polarization, this antenna works from 3.3 GHz – 4.2 GHz. The L-com HG3517DP8-065 sector antenna patterns are engineered to be symmetric in both polarizations, which will minimize chain imbalance. The 8 Type N connectors make 2x2, 4x4, and 8x8 MIMO configurations possible for high speeds or multiple technology deployments. The sector antenna’s 15 dB side lobe suppression and 30 dB front to back ratio allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments. The 3300 to 4200 MHz HG3517DP8-065 sector antenna with 8 x N-type female connector has Universal radio brackets that are compatible with many popular radios. Our expert technical support and friendly, knowledgeable customer service personnel are available to assist you with your multiport macro base station antenna needs. Like the other RF and antenna products from L-com, the HG3517DP8-065 is in stock and ready to ship the same day. Features 17 to 18 dBi gain Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back 3300 to 4200 MHz for world-wide markets 30 dB Front to Back Ratio Eight (8) N Female Connectors Heavy-duty aluminum brackets with powder coated steel hardware Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Application 3.5 GHz Citizens Broadband Radio Service (CBRS) applications Extended CBRS for 4.2 GHz (EMEA and UK) use Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Outdoor or indoor point-to-point (PtP) or point-to-multipoint (PtMP) in CBRS band For use in LTE and 5G bands n42, n43, n48, n49, n52, n77 and n78 4x4 and 8x8 MIMO ready

The HG3517DP8-065 3.5 GHz 8-port Sector Antenna from L-com with Type N connectors provides industry leading gain, side lobes suppression, and high front to back ratio. The HG3517DP8-065 has gain performance of 16 to 18 dBi gain with 65° beamwidth and is perfectly suited for macro base station or small cell deployments. Available in dual +/-45 slant polarization, this antenna works from 3.3 GHz – 4.2 GHz.
The L-com HG3517DP8-065 sector antenna patterns are engineered to be symmetric in both polarizations, which will minimize chain imbalance. The 8 Type N connectors make 2x2, 4x4, and 8x8 MIMO configurations possible for high speeds or multiple technology deployments. The sector antenna’s 15 dB side lobe suppression and 30 dB front to back ratio allows for channel (frequency) reuse and can reach high levels of spectral efficiency in the most challenging and noisy environments.
The 3300 to 4200 MHz HG3517DP8-065 sector antenna with 8 x N-type female connector has Universal radio brackets that are compatible with many popular radios. Our expert technical support and friendly, knowledgeable customer service personnel are available to assist you with your multiport macro base station antenna needs. Like the other RF and antenna products from L-com, the HG3517DP8-065 is in stock and ready to ship the same day.

Features

  • 17 to 18 dBi gain
  • Superior port isolation, cross polarization discrimination, gain, VSWR, and front-to-back
  • 3300 to 4200 MHz for world-wide markets
  • 30 dB Front to Back Ratio
  • Eight (8) N Female Connectors
  • Heavy-duty aluminum brackets with powder coated steel hardware
  • Universal radio bracket with quick-release slot/clip design is compatible with many AP radios

Application

  • 3.5 GHz Citizens Broadband Radio Service (CBRS) applications
  • Extended CBRS for 4.2 GHz (EMEA and UK) use
  • Wireless LAN systems & IEEE 802.16e applications
  • Mobile WiMAX Wireless Internet Provider "cell" sites
  • SOFDMA
  • Outdoor or indoor point-to-point (PtP) or point-to-multipoint (PtMP) in CBRS band
  • For use in LTE and 5G bands n42, n43, n48, n49, n52, n77 and n78
  • 4x4 and 8x8 MIMO ready
Supplier's Site Datasheet
3.5Ghz 18Dbi 65Deg Proline Sector 8Port +/-45Slant L-Com - 23AK3389 - Newark, An Avnet Company
Chicago, IL, United States
3.5Ghz 18Dbi 65Deg Proline Sector 8Port +/-45Slant L-Com
23AK3389
3.5Ghz 18Dbi 65Deg Proline Sector 8Port +/-45Slant L-Com 23AK3389
3.5GHZ 18DBI 65DEG PROLINE SECTOR 8PORT +/-45SLANT

3.5GHZ 18DBI 65DEG PROLINE SECTOR 8PORT +/-45SLANT

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG3517DP8-065 23AK3389
Product Name 3300 MHz - 4200 MHz 18 dBi 65 Degree Sector Antenna +/-45 Slant (X-pol) - 8 x Type N Female 3.5Ghz 18Dbi 65Deg Proline Sector 8Port +/-45Slant L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details