L-com, Inc. Datasheets for Fiber Optic Test Equipment
Fiber optic test equipment is used to detect the signal loss/change through a fiber optic cable.
Fiber Optic Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| The Advanced Fiber Solutions POF test kit is the perfect, portable solution for testing both plastic and glass optical fiber cables. The FTK51POF includes the OM110 power meter, which is... | |
| The AF-OLK51N-MM multimode or AF-OLK51N-SM single mode fiber tester kits feature a fiber optic power meter and a light source to quickly and economically test either multimode or single mode... | |
| The AF-OLK52N-Q fiber tester kit allows users to quickly test multimode and single mode fiber cabling. The kit features a power meter and two light sources in a convenient carry... | |
| The AFS AF-FCT-100 is a bright visible light source for checking continuity or quickly tracing multimode fibers in networks to insure proper connections, a difficult task in large fiber count... | |
| The FOM120 series general-purpose power meters are great for both premise and outside plant applications. These units are ideal for measurement of optical power and optical loss/attenuations in a fiber... | |
| The FOM220 is a general-purpose power meter suitable for both premise and outside plant applications. The FOM220 is used for measurement of optical loss/attenuations and optical power in fiber optic... | |
| The FOS420 light source can be used with premise and campus cabling networks that utilize multimode fiber, or Singlemode fiber under 5km. The ST connector outputs can be adapted to... | |
| The FOS430 Laser source is designed for testing Singlemode fiber cabling in premise or outside plant environments where long wavelengths are used. The single output allows the user to test... | |
| The L-com FOTM-OPM-AH is a handheld, multi-wavelength power meter. The FOTM-OPM-AH features a single channel design, with the ability to handle higher-powered inputs over seven (7) commonly used wavlengths. The... | |
| The L-com FOTM-OPM-BH is a compact, multi-wavelength power meter. The FOTM-OPM-BH features a single channel design, with the ability to handle higher-powered inputs over seven (7) commonly used wavlengths. The... | |
| The L-com FOTM-OPM-MCH Multi-channel Power Meter, optimized for PON (Passive Optical Networking) Applications. The L-com FOTM-OPM-MCH features Six (6) wavelengths, covering PON application wavelengths, and is suited for higher-powered signals.. | |
| The L-com FOTM-OTDR-A is an Optical Time Domain Reflectometer (OTDR), used to identify loss and potential issues on single mode fiber. The L-com FOTM-OTDR-A features a compact, portable design, making... | |
| The L-com FOTM-VFL-10 is a VFL (Visual Fault Locator) utilized for identifying fibers and fiber breaks or macro-bending. The FOTM-VFL-10 has a compact design, and suitable for most fiber connector... | |
| The Senko AFT-G-FC Fiber Visual Fault locator features a robust and handy design. It emits a 650nm visible red light in either continuous or pulse mode to allow for the... | |
| The TBX51-MM features the OS420 light source for use with premises and campus cabling networks that utilize multimode fiber. The ST connector outputs can be adapted to any cable plant... | |
| This handy adapter can be used on the Advanced Fiber FOM100/200 Series power meters to accommodate LC fiber cables. Features Allows direct connection of LC fiber cables to any FOM100... |