L-com, Inc. Multi-Band Antennas HG35805CUPR-NF

Description
L-Com HG35805CUPR-NF Multi-Band Antenna
Request a Quote Datasheet
Description
L-Com HG35805CUPR-NF Multi-Band Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 287414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
287414
Multi-Band Antennas 287414
L-Com HG35805CUPR-NF Multi-Band Antenna

L-Com HG35805CUPR-NF Multi-Band Antenna

Supplier's Site
RF Antennas - 5073-HG35805CUPR-NF-ND - DigiKey
Thief River Falls, MN, United States
ANTCEILING 380-6000MHZ 2-5DBI

ANTCEILING 380-6000MHZ 2-5DBI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 287414 5073-HG35805CUPR-NF-ND
Product Name Multi-Band Antennas RF Antennas
Applications Multi-band Cellular or PCS Terminal; Modem or Wireless Network; 802.11a/b/g/n/ac, AWS, DAS, LTE, PCS, TETRA
Primary Frequency Range 380.0 to ? MHz 450.0 to 5450.0 MHz
Gain 5 dB 2.5 to 6.4 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-581 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers