L-com, Inc. RF Antennas HG65805CUPR-4310F

Description
617 MHZ - 6000 MHZ, INDOOR 5G OM
Request a Quote Datasheet
Description
617 MHZ - 6000 MHZ, INDOOR 5G OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG65805CUPR-4310F-ND - DigiKey
Thief River Falls, MN, United States
617 MHZ - 6000 MHZ, INDOOR 5G OM

617 MHZ - 6000 MHZ, INDOOR 5G OM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG65805CUPR-4310F-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, IoT, LoRa, LPWAN, LTE
Primary Frequency Range 657.5 to 5450.0 MHz
Gain 1.8 to 4.5 dB
VSWR 1.5 to 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details