L-com, Inc. 4.9-5.8 GHz 7 dBi Left Hand Circular Pol Flat Patch Antenna - SMA Female Connector HG4958-07PCL

Description
The HG4958-07PC series is a 7 dBic high performance broadband flat patch antenna designed to operate from 4.9 GHz to 5.8 GHz (4900-5800 MHz). The Wideband design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The use of a circular polarized antenna on a fixed AP can be advantageous if the linear polarized remote links are constantly moving. Circular polarized antennas have equal response to either horizontal or vertical polarized antennas. This antenna is available in a Right Hand or Left Hand configuration. Measuring only 4.5" square, this antenna features sealed internal element in an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Optional mounting brackets are available. For additional information and complete specifications, click on data sheet link below. Features Available in Right or Left hand polarization models Integral SMA female connector Low loss solid brass element Compact size, 4.5" square Durable UV-stable, UL flame rated radome Application 5.8 GHz UNII and ISM applications 5.8 GHz wireless video systems Homeland Security 4.9 GHz Public safety services: Fire, Police, Security IEEE 802.11a Wireless LAN & WiFi
Description
The HG4958-07PC series is a 7 dBic high performance broadband flat patch antenna designed to operate from 4.9 GHz to 5.8 GHz (4900-5800 MHz). The Wideband design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The use of a circular polarized antenna on a fixed AP can be advantageous if the linear polarized remote links are constantly moving. Circular polarized antennas have equal response to either horizontal or vertical polarized antennas. This antenna is available in a Right Hand or Left Hand configuration. Measuring only 4.5" square, this antenna features sealed internal element in an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Optional mounting brackets are available. For additional information and complete specifications, click on data sheet link below. Features Available in Right or Left hand polarization models Integral SMA female connector Low loss solid brass element Compact size, 4.5" square Durable UV-stable, UL flame rated radome Application 5.8 GHz UNII and ISM applications 5.8 GHz wireless video systems Homeland Security 4.9 GHz Public safety services: Fire, Police, Security IEEE 802.11a Wireless LAN & WiFi

Suppliers

Company
Product
Description
Supplier Links
4.9-5.8 GHz 7 dBi Left Hand Circular Pol Flat Patch Antenna - SMA Female Connector - HG4958-07PCL - L-com, Inc.
North Andover, MA, United States
4.9-5.8 GHz 7 dBi Left Hand Circular Pol Flat Patch Antenna - SMA Female Connector
HG4958-07PCL
4.9-5.8 GHz 7 dBi Left Hand Circular Pol Flat Patch Antenna - SMA Female Connector HG4958-07PCL
The HG4958-07PC series is a 7 dBic high performance broadband flat patch antenna designed to operate from 4.9 GHz to 5.8 GHz (4900-5800 MHz). The Wideband design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The use of a circular polarized antenna on a fixed AP can be advantageous if the linear polarized remote links are constantly moving. Circular polarized antennas have equal response to either horizontal or vertical polarized antennas. This antenna is available in a Right Hand or Left Hand configuration. Measuring only 4.5" square, this antenna features sealed internal element in an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Optional mounting brackets are available. For additional information and complete specifications, click on data sheet link below. Features Available in Right or Left hand polarization models Integral SMA female connector Low loss solid brass element Compact size, 4.5" square Durable UV-stable, UL flame rated radome Application 5.8 GHz UNII and ISM applications 5.8 GHz wireless video systems Homeland Security 4.9 GHz Public safety services: Fire, Police, Security IEEE 802.11a Wireless LAN & WiFi

The HG4958-07PC series is a 7 dBic high performance broadband flat patch antenna designed to operate from 4.9 GHz to 5.8 GHz (4900-5800 MHz). The Wideband design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired.
The use of a circular polarized antenna on a fixed AP can be advantageous if the linear polarized remote links are constantly moving. Circular polarized antennas have equal response to either horizontal or vertical polarized antennas. This antenna is available in a Right Hand or Left Hand configuration.
Measuring only 4.5" square, this antenna features sealed internal element in an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Optional mounting brackets are available.
For additional information and complete specifications, click on data sheet link below.

Features

  • Available in Right or Left hand polarization models
  • Integral SMA female connector
  • Low loss solid brass element
  • Compact size, 4.5" square
  • Durable UV-stable, UL flame rated radome

Application

  • 5.8 GHz UNII and ISM applications
  • 5.8 GHz wireless video systems
  • Homeland Security
  • 4.9 GHz Public safety services: Fire, Police, Security
  • IEEE 802.11a Wireless LAN & WiFi
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG4958-07PCL
Product Name 4.9-5.8 GHz 7 dBi Left Hand Circular Pol Flat Patch Antenna - SMA Female Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513472-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Telemetry Antennas - 1248669 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Bnc
View Details
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details