L-com, Inc. 5.4 GHz 12 dBi Omnidirectional Wireless LAN Antenna HG5412U

Description
The HyperGain HG5412U is a high performance omnidirectional antenna designed for the 5.4 GHz band. It is ideal for IEEE 802.11a wireless LAN applications in the 5.4GHz band as well as applications in the European unlicensed 5.4 GHz band and is well suited for multipoint applications where high gain and wide coverage is desired. The HG5412U construction features a .96" diameter gray fiberglass radome for durability and aesthetics. It is designed for all weather operation. The integral N-Female type connector can be mounted through the wall of an equipment enclosure or to a mast up to 2.0" in diameter with the included mast mounting kit. The mast mounting kit Consists of a heavy-duty steel bracket and a pair of U-bolts. Features All weather operation Compact, lightweight design Durable UV-stable fiberglass radome Integral N-Female connector and mast mounting kit Superior performance Application 5.4 GHz Band Applications & Unlicensed European 5.4 GHz Band Applications IEEE 802.11a Wireless LAN WiFi Systems 7 WiMAX Technology Multipoint applications Radio Local Area Networks (RLAN) & Fixed Wireless Access Systems (FWA)
Datasheet
Description
The HyperGain HG5412U is a high performance omnidirectional antenna designed for the 5.4 GHz band. It is ideal for IEEE 802.11a wireless LAN applications in the 5.4GHz band as well as applications in the European unlicensed 5.4 GHz band and is well suited for multipoint applications where high gain and wide coverage is desired. The HG5412U construction features a .96" diameter gray fiberglass radome for durability and aesthetics. It is designed for all weather operation. The integral N-Female type connector can be mounted through the wall of an equipment enclosure or to a mast up to 2.0" in diameter with the included mast mounting kit. The mast mounting kit Consists of a heavy-duty steel bracket and a pair of U-bolts. Features All weather operation Compact, lightweight design Durable UV-stable fiberglass radome Integral N-Female connector and mast mounting kit Superior performance Application 5.4 GHz Band Applications & Unlicensed European 5.4 GHz Band Applications IEEE 802.11a Wireless LAN WiFi Systems 7 WiMAX Technology Multipoint applications Radio Local Area Networks (RLAN) & Fixed Wireless Access Systems (FWA)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.4 GHz 12 dBi Omnidirectional Wireless LAN Antenna - HG5412U - L-com, Inc.
North Andover, MA, United States
5.4 GHz 12 dBi Omnidirectional Wireless LAN Antenna
HG5412U
5.4 GHz 12 dBi Omnidirectional Wireless LAN Antenna HG5412U
The HyperGain HG5412U is a high performance omnidirectional antenna designed for the 5.4 GHz band. It is ideal for IEEE 802.11a wireless LAN applications in the 5.4GHz band as well as applications in the European unlicensed 5.4 GHz band and is well suited for multipoint applications where high gain and wide coverage is desired. The HG5412U construction features a .96" diameter gray fiberglass radome for durability and aesthetics. It is designed for all weather operation. The integral N-Female type connector can be mounted through the wall of an equipment enclosure or to a mast up to 2.0" in diameter with the included mast mounting kit. The mast mounting kit Consists of a heavy-duty steel bracket and a pair of U-bolts. Features All weather operation Compact, lightweight design Durable UV-stable fiberglass radome Integral N-Female connector and mast mounting kit Superior performance Application 5.4 GHz Band Applications & Unlicensed European 5.4 GHz Band Applications IEEE 802.11a Wireless LAN WiFi Systems 7 WiMAX Technology Multipoint applications Radio Local Area Networks (RLAN) & Fixed Wireless Access Systems (FWA)

The HyperGain HG5412U is a high performance omnidirectional antenna designed for the 5.4 GHz band. It is ideal for IEEE 802.11a wireless LAN applications in the 5.4GHz band as well as applications in the European unlicensed 5.4 GHz band and is well suited for multipoint applications where high gain and wide coverage is desired.
The HG5412U construction features a .96" diameter gray fiberglass radome for durability and aesthetics. It is designed for all weather operation. The integral N-Female type connector can be mounted through the wall of an equipment enclosure or to a mast up to 2.0" in diameter with the included mast mounting kit. The mast mounting kit Consists of a heavy-duty steel bracket and a pair of U-bolts.

Features

  • All weather operation
  • Compact, lightweight design
  • Durable UV-stable fiberglass radome
  • Integral N-Female connector and mast mounting kit
  • Superior performance

Application

  • 5.4 GHz Band Applications & Unlicensed European 5.4 GHz Band Applications
  • IEEE 802.11a Wireless LAN
  • WiFi Systems 7 WiMAX Technology
  • Multipoint applications
  • Radio Local Area Networks (RLAN) & Fixed Wireless Access Systems (FWA)
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG5412U
Product Name 5.4 GHz 12 dBi Omnidirectional Wireless LAN Antenna
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118788-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 152396 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.2 dB
View Details
Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details