L-com, Inc. Datasheets for Wire and Cable Strippers
Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes.
Wire and Cable Strippers: Learn more
| Product Name | Notes |
|---|---|
| Economical cable prep has never been better. L-com's low cost cable strippers are small enough to fit into your pocket and provide quality cable prep. These easy to use tools... | |
| L-com FOT-ST-DRC is a drop cable stripper specifically for FTTH installation. The L-com FOT-ST-DRC is ideal for FTTH drop cables. The FOT-ST-DRC features metal body construction which allows for a... | |
| L-com's FOT-ST-BT162 is a Buffer Tube Stripper with Adjustable Blades. The FOT-ST-BT162 is for use with simplex cables up to 1/8 inch diameter. The L-com FOT-ST-BT162 is a precision tool... | |
| L-com's FOT-ST-BT163 is a Buffer Tube Stripper with Adjustable Blades. The FOT-ST-BT163 is for use with simplex cables from 1/8 inch up to 7/32 inch diameter, and features three Straight... | |
| The L-com FOT-ST-02509 Buffer Coating Stripper was designed for use with for Duplex Zipcord construction fiber cabling. It strips both the 900µm and 250µm buffers found in this type of... | |
| The L-com FOT-ST-21O Buffer Stripper is intended for use with outside plant (outdoor) fiber cabling, and strips both 250µm and 900µm buffers. The L-com FOT-ST-21O stripper features 2 holes for... | |
| The L-com FOT-ST-2D1 Buffer Coating Stripper was designed for use with for Duplex Zipcord construction fiber cabling. It strips both the 900µm and 250µm buffers found in this type of... | |
| The L-com FOT-ST-31 fiber optic stripper is designed for stripping of fiber jackets and buffers. It is intended for use with both 250µm and 900µm buffers, as well as 3mm... | |
| The L-com FOT-ST-RB1 Fiber Ribbon Stripper has been designed for the stripping of the outside jacket of fiber optic ribbon cables. The precision stripping blades guarantee a consistent, clean strip... | |
| The L-com FOT-ST-RO1 is a Rotary Cable stripper. The FOT-ST-RO1 provides consistent strip depth with precision adjustment capabilities. The L-com FOT-ST-RO1 can be used for jackets from 4.5mm-25mm. The FOT-ST-RO1... | |
| The L-com FOT-ST-RO4 is a Rotary Coaxial Cable stripper that can strip cable lengths at 4,6,8, or 12mm increments. The L-com FOT-ST-RO4 features a pre-set stripping length of 6mm. The... | |
| The L-com FOT-ST-TMULT Fiber Optic T-Style Jacket Stripper features a dual V-notch blade to quickly remove the outer jacket of fiber optic cables. The L-com FOT-ST-TMULT features comfortable, cushioned handles... | |
| The Miller Fiber jacket stripper and cutter was designed to strip and cut 26-16 AWG (.40-1.3 mm) wire sizes. This economical and easy to use tool is a must for... | |
| The multipurpose HTC2030 is a shear type wire and cable cutter plus a wire stripper. Straight blades provide clean cuts on multiconductor cable up to 3/8" diameter and hook-up wire... | |
| This handy cable-stripping tool is a great addition to any cable installer tool belt. Featuring an adjustable blade for all sizes of UTP, STP, and Flat Silver Satin cabling, this... |