L-com, Inc. 2.4/ 4.9-5.8 GHz Dual Feed Dual Band 90 Degree Sector Panel Antenna HG2458-14P-090

Description
The HyperLink HG2458-14P-090 is a high performance dual-band sector panel antenna which combines high gain with a 90° beam-width. Its dual-band design makes it suitable for applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (4900-5900 MHz) band which and eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This antenna is ideal for use with the following applications: 2.4 GHz 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac 4.9 GHz homeland security band 5.3 GHz, 5.4 GHz and 5.8 GHz 802.11a 5.8 GHz ISM, UNII and Mesh Networks Dual-Band Design The HG2458-14P-090 is actually two antennas in one. A 2.4 GHz antenna and a 4.9 GHz to 5.9 GHz antenna integrated into a single enclosure. Each internal antenna is fed via its own individual connector. Rugged and Weatherproof This dual-band sector antenna features a heavy-duty fiberglass radome for all-weather operation. The heavy-duty mounting system allows installation adjusts from 0 to 10 degrees downtilt. Ideal for Wireless Internet "Cell" Sites This is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Dual band: 2.4 GHz and 4.9 GHz to 5.9 GHz Dual feed via (2) Integral N-Female Connectors Includes mast mounting hardware 10° down-tilt mast mounting bracket and hardware All weather operation Application Homeland Security and Public Safety Services: Fire, Police, Security 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac access points and routers WiFi Systems WiMAX Technology Wireless Internet Provider "cell" sites
Datasheet
Description
The HyperLink HG2458-14P-090 is a high performance dual-band sector panel antenna which combines high gain with a 90° beam-width. Its dual-band design makes it suitable for applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (4900-5900 MHz) band which and eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This antenna is ideal for use with the following applications: 2.4 GHz 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac 4.9 GHz homeland security band 5.3 GHz, 5.4 GHz and 5.8 GHz 802.11a 5.8 GHz ISM, UNII and Mesh Networks Dual-Band Design The HG2458-14P-090 is actually two antennas in one. A 2.4 GHz antenna and a 4.9 GHz to 5.9 GHz antenna integrated into a single enclosure. Each internal antenna is fed via its own individual connector. Rugged and Weatherproof This dual-band sector antenna features a heavy-duty fiberglass radome for all-weather operation. The heavy-duty mounting system allows installation adjusts from 0 to 10 degrees downtilt. Ideal for Wireless Internet "Cell" Sites This is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Dual band: 2.4 GHz and 4.9 GHz to 5.9 GHz Dual feed via (2) Integral N-Female Connectors Includes mast mounting hardware 10° down-tilt mast mounting bracket and hardware All weather operation Application Homeland Security and Public Safety Services: Fire, Police, Security 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac access points and routers WiFi Systems WiMAX Technology Wireless Internet Provider "cell" sites
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/ 4.9-5.8 GHz Dual Feed Dual Band 90 Degree Sector Panel Antenna - HG2458-14P-090 - L-com, Inc.
North Andover, MA, United States
2.4/ 4.9-5.8 GHz Dual Feed Dual Band 90 Degree Sector Panel Antenna
HG2458-14P-090
2.4/ 4.9-5.8 GHz Dual Feed Dual Band 90 Degree Sector Panel Antenna HG2458-14P-090
The HyperLink HG2458-14P-090 is a high performance dual-band sector panel antenna which combines high gain with a 90° beam-width. Its dual-band design makes it suitable for applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (4900-5900 MHz) band which and eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This antenna is ideal for use with the following applications: 2.4 GHz 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac 4.9 GHz homeland security band 5.3 GHz, 5.4 GHz and 5.8 GHz 802.11a 5.8 GHz ISM, UNII and Mesh Networks Dual-Band Design The HG2458-14P-090 is actually two antennas in one. A 2.4 GHz antenna and a 4.9 GHz to 5.9 GHz antenna integrated into a single enclosure. Each internal antenna is fed via its own individual connector. Rugged and Weatherproof This dual-band sector antenna features a heavy-duty fiberglass radome for all-weather operation. The heavy-duty mounting system allows installation adjusts from 0 to 10 degrees downtilt. Ideal for Wireless Internet "Cell" Sites This is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Dual band: 2.4 GHz and 4.9 GHz to 5.9 GHz Dual feed via (2) Integral N-Female Connectors Includes mast mounting hardware 10° down-tilt mast mounting bracket and hardware All weather operation Application Homeland Security and Public Safety Services: Fire, Police, Security 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac access points and routers WiFi Systems WiMAX Technology Wireless Internet Provider "cell" sites

The HyperLink HG2458-14P-090 is a high performance dual-band sector panel antenna which combines high gain with a 90° beam-width. Its dual-band design makes it suitable for applications in the 2.4GHz (2400-2500 MHz) and 5 GHz (4900-5900 MHz) band which and eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This antenna is ideal for use with the following applications:

  • 2.4 GHz 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac
  • 4.9 GHz homeland security band
  • 5.3 GHz, 5.4 GHz and 5.8 GHz 802.11a
  • 5.8 GHz ISM, UNII and Mesh Networks

Dual-Band Design
The HG2458-14P-090 is actually two antennas in one. A 2.4 GHz antenna and a 4.9 GHz to 5.9 GHz antenna integrated into a single enclosure. Each internal antenna is fed via its own individual connector.
Rugged and Weatherproof
This dual-band sector antenna features a heavy-duty fiberglass radome for all-weather operation. The heavy-duty mounting system allows installation adjusts from 0 to 10 degrees downtilt.
Ideal for Wireless Internet "Cell" Sites
This is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 90 degrees.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Dual band: 2.4 GHz and 4.9 GHz to 5.9 GHz
  • Dual feed via (2) Integral N-Female Connectors
  • Includes mast mounting hardware
  • 10° down-tilt mast mounting bracket and hardware
  • All weather operation

Application

  • Homeland Security and Public Safety Services: Fire, Police, Security
  • 802.11a, 802.11b, 802.11g, 802.11n and 802.11ac access points and routers
  • WiFi Systems
  • WiMAX Technology
  • Wireless Internet Provider "cell" sites
Supplier's Site Datasheet
Antenna, 90+ Sector Panel 2.4/4.9-5.8Ghz; Antenna Type L-Com - 23T6536 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 90+ Sector Panel 2.4/4.9-5.8Ghz; Antenna Type L-Com
23T6536
Antenna, 90+ Sector Panel 2.4/4.9-5.8Ghz; Antenna Type L-Com 23T6536
ANTENNA, 90+ SECTOR PANEL 2.4/4.9-5.8GHZ; Antenna Type:WiFi; Frequency Min:2.3GHz; Frequency Max:6.5GHz; Antenna Mounting:Panel; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Vertica l; Product Range:- RoHS Compliant: Yes

ANTENNA, 90+ SECTOR PANEL 2.4/4.9-5.8GHZ; Antenna Type:WiFi; Frequency Min:2.3GHz; Frequency Max:6.5GHz; Antenna Mounting:Panel; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2458-14P-090 23T6536
Product Name 2.4/ 4.9-5.8 GHz Dual Feed Dual Band 90 Degree Sector Panel Antenna Antenna, 90+ Sector Panel 2.4/4.9-5.8Ghz; Antenna Type L-Com
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
GPS Marine Antenna With RG58 White Cable (L-3mtr) + N Female St. Connector - ET-GPMR-2L10M-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details