L-com, Inc. 5 GHz 16 dBi 90° Spatial Diversity/X-Pol MIMO Sector Antenna HG5816SXP-090

Description
The Hyperlink HG5816SXP-090 spatial diversity antenna is designed with two identical and independent cross polarized antenna arrays fed via (4) connectors. The HG5816SXP-090 provides high gain with a wide 90° beam-width making them ideal professional quality "cell site" antennas designed primarily for service providers in the 5.8 GHz ISM band. Applications include IEEE 802.11a and 802.11n wireless LAN systems. The HG5816SXP-090 is ideal for use with wireless access points, CPEs and routers that have dual antenna ports and MIMO capabilities. Spatial Diversity The spatial diversity feature of this antenna is useful for operating in areas susceptible to the effects of multi-path interference. By providing spatial diversity, the radio's internal circuitry can select between the two receive antennas for better wireless reception. In the case of 802.11n or MIMO, two or more spatially or polarization diverse antennas are required for the radio to operate at its highest data rate. Cross Polarized - X-Pol Each of the arrays in HG5816SXP-090 feature two independent antennas with cross polarization. This feature doubles the wireless capacity over the same channels. Each array is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features All weather operation Dual Slant Antenna - Two independent cross polarized (X-Pol) antenna arrays within one enclosure Heavy duty steel mounting bracket with easy elevation and tilt adjustment Spatial diversity Spatial diversity/X-Pol feed system - (4) N-Female connectors Application 5.1/5.3/5.4/5.8 GHz Wireless LAN systems Dual Diversity / Dual Antenna Radios IEEE 802.11a/n applications MIMO applications WiMAX, WISP, WiFi, mobile communication and cell-sites
Datasheet
Description
The Hyperlink HG5816SXP-090 spatial diversity antenna is designed with two identical and independent cross polarized antenna arrays fed via (4) connectors. The HG5816SXP-090 provides high gain with a wide 90° beam-width making them ideal professional quality "cell site" antennas designed primarily for service providers in the 5.8 GHz ISM band. Applications include IEEE 802.11a and 802.11n wireless LAN systems. The HG5816SXP-090 is ideal for use with wireless access points, CPEs and routers that have dual antenna ports and MIMO capabilities. Spatial Diversity The spatial diversity feature of this antenna is useful for operating in areas susceptible to the effects of multi-path interference. By providing spatial diversity, the radio's internal circuitry can select between the two receive antennas for better wireless reception. In the case of 802.11n or MIMO, two or more spatially or polarization diverse antennas are required for the radio to operate at its highest data rate. Cross Polarized - X-Pol Each of the arrays in HG5816SXP-090 feature two independent antennas with cross polarization. This feature doubles the wireless capacity over the same channels. Each array is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features All weather operation Dual Slant Antenna - Two independent cross polarized (X-Pol) antenna arrays within one enclosure Heavy duty steel mounting bracket with easy elevation and tilt adjustment Spatial diversity Spatial diversity/X-Pol feed system - (4) N-Female connectors Application 5.1/5.3/5.4/5.8 GHz Wireless LAN systems Dual Diversity / Dual Antenna Radios IEEE 802.11a/n applications MIMO applications WiMAX, WISP, WiFi, mobile communication and cell-sites
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 GHz 16 dBi 90° Spatial Diversity/X-Pol MIMO Sector Antenna - HG5816SXP-090 - L-com, Inc.
North Andover, MA, United States
5 GHz 16 dBi 90° Spatial Diversity/X-Pol MIMO Sector Antenna
HG5816SXP-090
5 GHz 16 dBi 90° Spatial Diversity/X-Pol MIMO Sector Antenna HG5816SXP-090
The Hyperlink HG5816SXP-090 spatial diversity antenna is designed with two identical and independent cross polarized antenna arrays fed via (4) connectors. The HG5816SXP-090 provides high gain with a wide 90° beam-width making them ideal professional quality "cell site" antennas designed primarily for service providers in the 5.8 GHz ISM band. Applications include IEEE 802.11a and 802.11n wireless LAN systems. The HG5816SXP-090 is ideal for use with wireless access points, CPEs and routers that have dual antenna ports and MIMO capabilities. Spatial Diversity The spatial diversity feature of this antenna is useful for operating in areas susceptible to the effects of multi-path interference. By providing spatial diversity, the radio's internal circuitry can select between the two receive antennas for better wireless reception. In the case of 802.11n or MIMO, two or more spatially or polarization diverse antennas are required for the radio to operate at its highest data rate. Cross Polarized - X-Pol Each of the arrays in HG5816SXP-090 feature two independent antennas with cross polarization. This feature doubles the wireless capacity over the same channels. Each array is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features All weather operation Dual Slant Antenna - Two independent cross polarized (X-Pol) antenna arrays within one enclosure Heavy duty steel mounting bracket with easy elevation and tilt adjustment Spatial diversity Spatial diversity/X-Pol feed system - (4) N-Female connectors Application 5.1/5.3/5.4/5.8 GHz Wireless LAN systems Dual Diversity / Dual Antenna Radios IEEE 802.11a/n applications MIMO applications WiMAX, WISP, WiFi, mobile communication and cell-sites

The Hyperlink HG5816SXP-090 spatial diversity antenna is designed with two identical and independent cross polarized antenna arrays fed via (4) connectors. The HG5816SXP-090 provides high gain with a wide 90° beam-width making them ideal professional quality "cell site" antennas designed primarily for service providers in the 5.8 GHz ISM band. Applications include IEEE 802.11a and 802.11n wireless LAN systems. The HG5816SXP-090 is ideal for use with wireless access points, CPEs and routers that have dual antenna ports and MIMO capabilities.
Spatial Diversity
The spatial diversity feature of this antenna is useful for operating in areas susceptible to the effects of multi-path interference. By providing spatial diversity, the radio's internal circuitry can select between the two receive antennas for better wireless reception. In the case of 802.11n or MIMO, two or more spatially or polarization diverse antennas are required for the radio to operate at its highest data rate.
Cross Polarized - X-Pol
Each of the arrays in HG5816SXP-090 feature two independent antennas with cross polarization. This feature doubles the wireless capacity over the same channels. Each array is fed via two N-Female ports, one for +45° polarized and one for -45° polarized signals. This feature makes this antenna ideal for polarization diversity systems.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • All weather operation
  • Dual Slant Antenna - Two independent cross polarized (X-Pol) antenna arrays within one enclosure
  • Heavy duty steel mounting bracket with easy elevation and tilt adjustment
  • Spatial diversity
  • Spatial diversity/X-Pol feed system - (4) N-Female connectors

Application

  • 5.1/5.3/5.4/5.8 GHz Wireless LAN systems
  • Dual Diversity / Dual Antenna Radios
  • IEEE 802.11a/n applications
  • MIMO applications
  • WiMAX, WISP, WiFi, mobile communication and cell-sites
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG5816SXP-090
Product Name 5 GHz 16 dBi 90° Spatial Diversity/X-Pol MIMO Sector Antenna
Primary Frequency Range 5000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2766677 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details