L-com, Inc. 2.6 GHz MMDS 14 dBi Flat Patch Antenna N Female Connector HG2614P-NF

Description
The HG2614P is a high performance directional flat patch antenna suitable for indoor and outdoor applications in the 2.6GHz MMDS band. It is compatible with IEEE 802.16, 802.20 and WiMAX applications as well as NLOS applications. The HG2614P is ideal for Wireless Internet Service Providers (WISP) offering service in the less crowded 2.6GHz band and is compatible with Navini™ Ripwave® (MCX-Plug pigtail is required) . This patch antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG2614P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Custom connectors can be ordered. Contact L-com sales for more information. Features 12 inch coax lead Can be installed for either vertical or horizontal polarization Low loss solid brass elements DC Short lightning protection Light weight, Durable UV-stable, UL flame rated radome Application Wireless Internet Service Providers (WISP) 2.6 GHz MMDS Band IEEE 802.16 and 802.20 Non-Direct Line of Sight (NLOS) WiMAX and LTE applications
Datasheet
Description
The HG2614P is a high performance directional flat patch antenna suitable for indoor and outdoor applications in the 2.6GHz MMDS band. It is compatible with IEEE 802.16, 802.20 and WiMAX applications as well as NLOS applications. The HG2614P is ideal for Wireless Internet Service Providers (WISP) offering service in the less crowded 2.6GHz band and is compatible with Navini™ Ripwave® (MCX-Plug pigtail is required) . This patch antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG2614P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Custom connectors can be ordered. Contact L-com sales for more information. Features 12 inch coax lead Can be installed for either vertical or horizontal polarization Low loss solid brass elements DC Short lightning protection Light weight, Durable UV-stable, UL flame rated radome Application Wireless Internet Service Providers (WISP) 2.6 GHz MMDS Band IEEE 802.16 and 802.20 Non-Direct Line of Sight (NLOS) WiMAX and LTE applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.6 GHz MMDS 14 dBi Flat Patch Antenna N Female Connector - HG2614P-NF - L-com, Inc.
North Andover, MA, United States
2.6 GHz MMDS 14 dBi Flat Patch Antenna N Female Connector
HG2614P-NF
2.6 GHz MMDS 14 dBi Flat Patch Antenna N Female Connector HG2614P-NF
The HG2614P is a high performance directional flat patch antenna suitable for indoor and outdoor applications in the 2.6GHz MMDS band. It is compatible with IEEE 802.16, 802.20 and WiMAX applications as well as NLOS applications. The HG2614P is ideal for Wireless Internet Service Providers (WISP) offering service in the less crowded 2.6GHz band and is compatible with Navini™ Ripwave® (MCX-Plug pigtail is required) . This patch antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG2614P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Custom connectors can be ordered. Contact L-com sales for more information. Features 12 inch coax lead Can be installed for either vertical or horizontal polarization Low loss solid brass elements DC Short lightning protection Light weight, Durable UV-stable, UL flame rated radome Application Wireless Internet Service Providers (WISP) 2.6 GHz MMDS Band IEEE 802.16 and 802.20 Non-Direct Line of Sight (NLOS) WiMAX and LTE applications

The HG2614P is a high performance directional flat patch antenna suitable for indoor and outdoor applications in the 2.6GHz MMDS band. It is compatible with IEEE 802.16, 802.20 and WiMAX applications as well as NLOS applications. The HG2614P is ideal for Wireless Internet Service Providers (WISP) offering service in the less crowded 2.6GHz band and is compatible with Navini™ Ripwave® (MCX-Plug pigtail is required) .
This patch antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG2614P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts.
Custom connectors can be ordered. Contact L-com sales for more information.

Features

  • 12 inch coax lead
  • Can be installed for either vertical or horizontal polarization
  • Low loss solid brass elements
  • DC Short lightning protection
  • Light weight, Durable UV-stable, UL flame rated radome

Application

  • Wireless Internet Service Providers (WISP)
  • 2.6 GHz MMDS Band
  • IEEE 802.16 and 802.20
  • Non-Direct Line of Sight (NLOS)
  • WiMAX and LTE applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2614P-NF
Product Name 2.6 GHz MMDS 14 dBi Flat Patch Antenna N Female Connector
Primary Frequency Range 2600.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details