L-com, Inc. 4400 MHz to 6400 MHz 9 dBi gain X-pol Flat Panel Antenna, 2 x Type N Female Connectors HG5158-9XP

Description
The L-com HG5158-9XP is a rugged flat panel spotlight antenna specifically designed for industrial wireless local area networks (WLAN). L-com's HG5158-9XP has 7.5 to 9 dBi gain. The ruggedized IP67 outdoor rated radome allows for deployment in harsh environments. The HG5158-9XP operates from 4400 to 6400 MHz which is ideal for public safety, railway signalling and track side communications. The HG5158-9XP from L-com has 60° Horizontal Beamwidth patterns with +/-45 Slant polarization and features 2 x Type N female connectors. The 4400-6400 MHz HG5158-9XP is IP67 rated for outdoor and indoor installations. The 2 x Type N female connectorized HG5158-9XP antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This rugged flat panel spotlight antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Dual-slant +/- 45° polarization 2xType N Female Connector for 2x2 MIMO applications IP67 rated environmental protection Indoor and outdoor installations 9 dBi gain Application 5 GHz Band for IEEE 802.11 a/h/p/n/ac/ax (Wi-Fi 6) 4.9 GHz to 6.4 GHz bands for Public Safety and Military applications Railway and trackside deployments
Datasheet
Description
The L-com HG5158-9XP is a rugged flat panel spotlight antenna specifically designed for industrial wireless local area networks (WLAN). L-com's HG5158-9XP has 7.5 to 9 dBi gain. The ruggedized IP67 outdoor rated radome allows for deployment in harsh environments. The HG5158-9XP operates from 4400 to 6400 MHz which is ideal for public safety, railway signalling and track side communications. The HG5158-9XP from L-com has 60° Horizontal Beamwidth patterns with +/-45 Slant polarization and features 2 x Type N female connectors. The 4400-6400 MHz HG5158-9XP is IP67 rated for outdoor and indoor installations. The 2 x Type N female connectorized HG5158-9XP antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This rugged flat panel spotlight antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Dual-slant +/- 45° polarization 2xType N Female Connector for 2x2 MIMO applications IP67 rated environmental protection Indoor and outdoor installations 9 dBi gain Application 5 GHz Band for IEEE 802.11 a/h/p/n/ac/ax (Wi-Fi 6) 4.9 GHz to 6.4 GHz bands for Public Safety and Military applications Railway and trackside deployments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4400 MHz to 6400 MHz 9 dBi gain X-pol Flat Panel Antenna, 2 x Type N Female Connectors - HG5158-9XP - L-com, Inc.
North Andover, MA, United States
4400 MHz to 6400 MHz 9 dBi gain X-pol Flat Panel Antenna, 2 x Type N Female Connectors
HG5158-9XP
4400 MHz to 6400 MHz 9 dBi gain X-pol Flat Panel Antenna, 2 x Type N Female Connectors HG5158-9XP
The L-com HG5158-9XP is a rugged flat panel spotlight antenna specifically designed for industrial wireless local area networks (WLAN). L-com's HG5158-9XP has 7.5 to 9 dBi gain. The ruggedized IP67 outdoor rated radome allows for deployment in harsh environments. The HG5158-9XP operates from 4400 to 6400 MHz which is ideal for public safety, railway signalling and track side communications. The HG5158-9XP from L-com has 60° Horizontal Beamwidth patterns with +/-45 Slant polarization and features 2 x Type N female connectors. The 4400-6400 MHz HG5158-9XP is IP67 rated for outdoor and indoor installations. The 2 x Type N female connectorized HG5158-9XP antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This rugged flat panel spotlight antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Dual-slant +/- 45° polarization 2xType N Female Connector for 2x2 MIMO applications IP67 rated environmental protection Indoor and outdoor installations 9 dBi gain Application 5 GHz Band for IEEE 802.11 a/h/p/n/ac/ax (Wi-Fi 6) 4.9 GHz to 6.4 GHz bands for Public Safety and Military applications Railway and trackside deployments

The L-com HG5158-9XP is a rugged flat panel spotlight antenna specifically designed for industrial wireless local area networks (WLAN). L-com's HG5158-9XP has 7.5 to 9 dBi gain. The ruggedized IP67 outdoor rated radome allows for deployment in harsh environments. The HG5158-9XP operates from 4400 to 6400 MHz which is ideal for public safety, railway signalling and track side communications.

The HG5158-9XP from L-com has 60° Horizontal Beamwidth patterns with +/-45 Slant polarization and features 2 x Type N female connectors. The 4400-6400 MHz HG5158-9XP is IP67 rated for outdoor and indoor installations. The 2 x Type N female connectorized HG5158-9XP antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This rugged flat panel spotlight antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Dual-slant +/- 45° polarization
  • 2xType N Female Connector for 2x2 MIMO applications
  • IP67 rated environmental protection
  • Indoor and outdoor installations
  • 9 dBi gain

Application

  • 5 GHz Band for IEEE 802.11 a/h/p/n/ac/ax (Wi-Fi 6)
  • 4.9 GHz to 6.4 GHz bands for Public Safety and Military applications
  • Railway and trackside deployments
Supplier's Site Datasheet
Antenna, 4.4Ghz-6.4Ghz, Mimo/wlan; Antenna Type L-Com - 90AJ5233 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 4.4Ghz-6.4Ghz, Mimo/wlan; Antenna Type L-Com
90AJ5233
Antenna, 4.4Ghz-6.4Ghz, Mimo/wlan; Antenna Type L-Com 90AJ5233
ANTENNA, 4.4GHZ-6.4GHZ, MIMO/WLAN; Antenna Type:WLAN / MIMO; Frequency Min:4.4GHz; Frequency Max:6.4GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:9dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Product Range:

ANTENNA, 4.4GHZ-6.4GHZ, MIMO/WLAN; Antenna Type:WLAN / MIMO; Frequency Min:4.4GHz; Frequency Max:6.4GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:9dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG5158-9XP 90AJ5233
Product Name 4400 MHz to 6400 MHz 9 dBi gain X-pol Flat Panel Antenna, 2 x Type N Female Connectors Antenna, 4.4Ghz-6.4Ghz, Mimo/wlan; Antenna Type L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers