L-com, Inc. 2.4/4.9/5.8 GHz 3 dBi Rubber Duck Antenna - RP-SMA Plug Connector HG2458RD-RSP

Description
The HyperLink HG2458RD-RSP series is a high performance tri-band rubber-duck antenna designed to operate from 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.3 GHz and 5.7 GHz to 5.8 GHz which eliminates the need to purchase different antennas for each frequency. The tri-band design of this antenna helps reduce interference and noise since it will reject out-of-band signals between the three bands of this antenna. This omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. Measuring 7.79" long, this flexible antenna features a tilt-and-swivel connector which allows them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many wireless access points and routers that are equipped with similar type antennas. The HG2458RD-RSP features a Reverse Polarity SMA (RP-SMA) Plug connector. Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices. For additional information and complete specification, click on the data sheet link on the Downloads tab. Features Provides better performance than most stock access point antennas Reverse Polarity SMA (RP-SMA) Plug connector Flexible rubber duck design Three frequency ranges in one antenna Tilt and swivel design Application 2.4 GHz, 4.9 GHz and 5.8 GHz band applications 4.9 GHz homeland security, public safety services, fire, police and security applications 5.8 GHz wireless video and security systems IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers
Datasheet
Description
The HyperLink HG2458RD-RSP series is a high performance tri-band rubber-duck antenna designed to operate from 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.3 GHz and 5.7 GHz to 5.8 GHz which eliminates the need to purchase different antennas for each frequency. The tri-band design of this antenna helps reduce interference and noise since it will reject out-of-band signals between the three bands of this antenna. This omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. Measuring 7.79" long, this flexible antenna features a tilt-and-swivel connector which allows them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many wireless access points and routers that are equipped with similar type antennas. The HG2458RD-RSP features a Reverse Polarity SMA (RP-SMA) Plug connector. Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices. For additional information and complete specification, click on the data sheet link on the Downloads tab. Features Provides better performance than most stock access point antennas Reverse Polarity SMA (RP-SMA) Plug connector Flexible rubber duck design Three frequency ranges in one antenna Tilt and swivel design Application 2.4 GHz, 4.9 GHz and 5.8 GHz band applications 4.9 GHz homeland security, public safety services, fire, police and security applications 5.8 GHz wireless video and security systems IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/4.9/5.8 GHz 3 dBi Rubber Duck Antenna - RP-SMA Plug Connector - HG2458RD-RSP - L-com, Inc.
North Andover, MA, United States
2.4/4.9/5.8 GHz 3 dBi Rubber Duck Antenna - RP-SMA Plug Connector
HG2458RD-RSP
2.4/4.9/5.8 GHz 3 dBi Rubber Duck Antenna - RP-SMA Plug Connector HG2458RD-RSP
The HyperLink HG2458RD-RSP series is a high performance tri-band rubber-duck antenna designed to operate from 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.3 GHz and 5.7 GHz to 5.8 GHz which eliminates the need to purchase different antennas for each frequency. The tri-band design of this antenna helps reduce interference and noise since it will reject out-of-band signals between the three bands of this antenna. This omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. Measuring 7.79" long, this flexible antenna features a tilt-and-swivel connector which allows them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many wireless access points and routers that are equipped with similar type antennas. The HG2458RD-RSP features a Reverse Polarity SMA (RP-SMA) Plug connector. Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices. For additional information and complete specification, click on the data sheet link on the Downloads tab. Features Provides better performance than most stock access point antennas Reverse Polarity SMA (RP-SMA) Plug connector Flexible rubber duck design Three frequency ranges in one antenna Tilt and swivel design Application 2.4 GHz, 4.9 GHz and 5.8 GHz band applications 4.9 GHz homeland security, public safety services, fire, police and security applications 5.8 GHz wireless video and security systems IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers

The HyperLink HG2458RD-RSP series is a high performance tri-band rubber-duck antenna designed to operate from 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.3 GHz and 5.7 GHz to 5.8 GHz which eliminates the need to purchase different antennas for each frequency. The tri-band design of this antenna helps reduce interference and noise since it will reject out-of-band signals between the three bands of this antenna. This omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain.
Measuring 7.79" long, this flexible antenna features a tilt-and-swivel connector which allows them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many wireless access points and routers that are equipped with similar type antennas. The HG2458RD-RSP features a Reverse Polarity SMA (RP-SMA) Plug connector.
Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices.
For additional information and complete specification, click on the data sheet link on the Downloads tab.

Features

  • Provides better performance than most stock access point antennas
  • Reverse Polarity SMA (RP-SMA) Plug connector
  • Flexible rubber duck design
  • Three frequency ranges in one antenna
  • Tilt and swivel design

Application

  • 2.4 GHz, 4.9 GHz and 5.8 GHz band applications
  • 4.9 GHz homeland security, public safety services, fire, police and security applications
  • 5.8 GHz wireless video and security systems
  • IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers
Supplier's Site Datasheet
Fort Worth, TX, USA
Antenna, 2.4-5.8 GHz 3dBi RP-SMA TriBand "Rubber Duck" Wireless LAN, RP-SMA Conn
70126415
Antenna, 2.4-5.8 GHz 3dBi RP-SMA TriBand "Rubber Duck" Wireless LAN, RP-SMA Conn 70126415
The HyperLink Technologies's HyperGain® Model HG2458RD is a high performance TriBand rubber-duck antenna designed to operate from 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.3 GHz and 5.7 GHz to 5.8 GHz. The Multi-Band design of this antenna eliminates the need to purchase different antennas for each frequency. The TriBand design of this antenna helps reduce interference and noise since it will reject out-of-band signals between the three bands of this antenna. This omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. Measuring 7.79 " long, this flexible antenna features a tilt-and-swivel reverse-polarity SMA connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity SMA connectors including D-Link®, Linksys® WET11 and others. Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices. Used to provide broad Omni-Directional Wi-Fi Wireless coverage Many styles to choose from provides design flexibility Flexible Rubber Duck Antenna design ensures durability Tilt and swivel movement models can be used vertically and at virtually any angle Applications: RFID, ISM, 802.11X, GSM and SCADA

The HyperLink Technologies's HyperGain® Model HG2458RD is a high performance TriBand rubber-duck antenna designed to operate from 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.3 GHz and 5.7 GHz to 5.8 GHz. The Multi-Band design of this antenna eliminates the need to purchase different antennas for each frequency. The TriBand design of this antenna helps reduce interference and noise since it will reject out-of-band signals between the three bands of this antenna. This omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain.
Measuring 7.79 " long, this flexible antenna features a tilt-and-swivel reverse-polarity SMA connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity SMA connectors including D-Link®, Linksys® WET11 and others.
Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices.

  • Used to provide broad Omni-Directional Wi-Fi Wireless coverage
  • Many styles to choose from provides design flexibility
  • Flexible Rubber Duck Antenna design ensures durability
  • Tilt and swivel movement models can be used vertically and at virtually any angle
  • Applications: RFID, ISM, 802.11X, GSM and SCADA
Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc.
Product Category Antennas Antennas
Product Number HG2458RD-RSP 70126415
Product Name 2.4/4.9/5.8 GHz 3 dBi Rubber Duck Antenna - RP-SMA Plug Connector Antenna, 2.4-5.8 GHz 3dBi RP-SMA TriBand "Rubber Duck" Wireless LAN, RP-SMA Conn
Pattern Type Omni directional Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2097290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers