L-com, Inc. 2.4/4.9-5.8 GHz 3 dBi Black Mobile Omnidirectional Antenna - NMO Connector HG245803UR-NMOB

Description
The HyperLink HG245803UR-NMOB is a very compact 3 dBi omnidirectional antenna designed primarily for multipoint and mobile applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. Measuring only 2.7 inches long, the HG245803UR-NMOB series features an aesthetic black ABS plastic radome (also available in white). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. Sold separately, fixed as well as magnetic NMO mounts are also available from L-com. Click on Downloads tab for additional information and complete specifications. Features Dual frequency band Fixed or magnetic mounts available Black radome enclosed, ideal for outdoor use Compact size TAD/NMO mounting Application 2.4/5.8 GHz Wireless LAN systems Homeland Security and Public Safety Band Ideal for use on vehicles Multipoint and mobile applications Supports IEEE 802.11 a/b/g/n and 802.11ac applications
Description
The HyperLink HG245803UR-NMOB is a very compact 3 dBi omnidirectional antenna designed primarily for multipoint and mobile applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. Measuring only 2.7 inches long, the HG245803UR-NMOB series features an aesthetic black ABS plastic radome (also available in white). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. Sold separately, fixed as well as magnetic NMO mounts are also available from L-com. Click on Downloads tab for additional information and complete specifications. Features Dual frequency band Fixed or magnetic mounts available Black radome enclosed, ideal for outdoor use Compact size TAD/NMO mounting Application 2.4/5.8 GHz Wireless LAN systems Homeland Security and Public Safety Band Ideal for use on vehicles Multipoint and mobile applications Supports IEEE 802.11 a/b/g/n and 802.11ac applications

Suppliers

Company
Product
Description
Supplier Links
2.4/4.9-5.8 GHz 3 dBi Black Mobile Omnidirectional Antenna - NMO Connector - HG245803UR-NMOB - L-com, Inc.
North Andover, MA, United States
2.4/4.9-5.8 GHz 3 dBi Black Mobile Omnidirectional Antenna - NMO Connector
HG245803UR-NMOB
2.4/4.9-5.8 GHz 3 dBi Black Mobile Omnidirectional Antenna - NMO Connector HG245803UR-NMOB
The HyperLink HG245803UR-NMOB is a very compact 3 dBi omnidirectional antenna designed primarily for multipoint and mobile applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. Measuring only 2.7 inches long, the HG245803UR-NMOB series features an aesthetic black ABS plastic radome (also available in white). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. Sold separately, fixed as well as magnetic NMO mounts are also available from L-com. Click on Downloads tab for additional information and complete specifications. Features Dual frequency band Fixed or magnetic mounts available Black radome enclosed, ideal for outdoor use Compact size TAD/NMO mounting Application 2.4/5.8 GHz Wireless LAN systems Homeland Security and Public Safety Band Ideal for use on vehicles Multipoint and mobile applications Supports IEEE 802.11 a/b/g/n and 802.11ac applications

The HyperLink HG245803UR-NMOB is a very compact 3 dBi omnidirectional antenna designed primarily for multipoint and mobile applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands.
Measuring only 2.7 inches long, the HG245803UR-NMOB series features an aesthetic black ABS plastic radome (also available in white). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. Sold separately, fixed as well as magnetic NMO mounts are also available from L-com.
Click on Downloads tab for additional information and complete specifications.

Features

  • Dual frequency band
  • Fixed or magnetic mounts available
  • Black radome enclosed, ideal for outdoor use
  • Compact size
  • TAD/NMO mounting

Application

  • 2.4/5.8 GHz Wireless LAN systems
  • Homeland Security and Public Safety Band
  • Ideal for use on vehicles
  • Multipoint and mobile applications
  • Supports IEEE 802.11 a/b/g/n and 802.11ac applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG245803UR-NMOB
Product Name 2.4/4.9-5.8 GHz 3 dBi Black Mobile Omnidirectional Antenna - NMO Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108857-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Telemetry Antennas - 2675046 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details
Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details