L-com, Inc. 5.8 GHz 33 dBi Solid Parabolic Dish Antenna HG5833D

Description
The HyperGain 5.8GHz High-Performance Parabolic Dish WiFi Antenna is ideal for directional 5.8GHz ISM / UNII band applications. It features 32.5 dBi with a 5° beam-width. These antennas can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading. These antennas are supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. Radome Cover Kits HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. Features Aluminum reflector dish with UV stable polymer finish Includes tilt and swivel mast mount kit Optional radome cover kits available Perforated dish helps reduce wind loading All weather operation Application 5.8GHz ISM applications 5.8GHz UNII applications 5.8GHz Wireless LAN systems Point to Point, Point to Multi-point System Wireless Bridges
Datasheet
Description
The HyperGain 5.8GHz High-Performance Parabolic Dish WiFi Antenna is ideal for directional 5.8GHz ISM / UNII band applications. It features 32.5 dBi with a 5° beam-width. These antennas can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading. These antennas are supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. Radome Cover Kits HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. Features Aluminum reflector dish with UV stable polymer finish Includes tilt and swivel mast mount kit Optional radome cover kits available Perforated dish helps reduce wind loading All weather operation Application 5.8GHz ISM applications 5.8GHz UNII applications 5.8GHz Wireless LAN systems Point to Point, Point to Multi-point System Wireless Bridges
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz 33 dBi Solid Parabolic Dish Antenna - HG5833D - L-com, Inc.
North Andover, MA, United States
5.8 GHz 33 dBi Solid Parabolic Dish Antenna
HG5833D
5.8 GHz 33 dBi Solid Parabolic Dish Antenna HG5833D
The HyperGain 5.8GHz High-Performance Parabolic Dish WiFi Antenna is ideal for directional 5.8GHz ISM / UNII band applications. It features 32.5 dBi with a 5° beam-width. These antennas can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading. These antennas are supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. Radome Cover Kits HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. Features Aluminum reflector dish with UV stable polymer finish Includes tilt and swivel mast mount kit Optional radome cover kits available Perforated dish helps reduce wind loading All weather operation Application 5.8GHz ISM applications 5.8GHz UNII applications 5.8GHz Wireless LAN systems Point to Point, Point to Multi-point System Wireless Bridges

The HyperGain 5.8GHz High-Performance Parabolic Dish WiFi Antenna is ideal for directional 5.8GHz ISM / UNII band applications. It features 32.5 dBi with a 5° beam-width. These antennas can be oriented for either vertical or horizontal polarization.
Rugged and Weatherproof
The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading.
These antennas are supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°.
Radome Cover Kits
HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna.
These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting.

Features

  • Aluminum reflector dish with UV stable polymer finish
  • Includes tilt and swivel mast mount kit
  • Optional radome cover kits available
  • Perforated dish helps reduce wind loading
  • All weather operation

Application

  • 5.8GHz ISM applications
  • 5.8GHz UNII applications
  • 5.8GHz Wireless LAN systems
  • Point to Point, Point to Multi-point System
  • Wireless Bridges
Supplier's Site Datasheet
Antenna, Parabolic Dish, 5.8Ghz; Antenna Type L-Com - 23T6622 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Parabolic Dish, 5.8Ghz; Antenna Type L-Com
23T6622
Antenna, Parabolic Dish, 5.8Ghz; Antenna Type L-Com 23T6622
ANTENNA, PARABOLIC DISH, 5.8GHZ; Antenna Type:Parabolic; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Horizon tal / Vertical RoHS Compliant: Yes

ANTENNA, PARABOLIC DISH, 5.8GHZ; Antenna Type:Parabolic; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Horizontal / Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG5833D 23T6622
Product Name 5.8 GHz 33 dBi Solid Parabolic Dish Antenna Antenna, Parabolic Dish, 5.8Ghz; Antenna Type L-Com
Primary Frequency Range 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers