L-com, Inc. RF Antennas HG4971DP-34DC-RSP

Description
4950 MHZ TO 7125 MHZ, 3-FOOT MES
Request a Quote Datasheet
Description
4950 MHZ TO 7125 MHZ, 3-FOOT MES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG4971DP-34DC-RSP-ND - DigiKey
Thief River Falls, MN, United States
4950 MHZ TO 7125 MHZ, 3-FOOT MES

4950 MHZ TO 7125 MHZ, 3-FOOT MES

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG4971DP-34DC-RSP-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, Wi-Fi
Primary Frequency Range 5025.0 to 6512.0 MHz
Gain 31.5 to 34 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195728-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-220TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, DCS, GSM, LTE, NB-IoT, PCS, UMTS
Primary Frequency Range 450.0 to 8300.0 MHz
Gain 2.3 to 3.1 dB
View Details
4 suppliers
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details