L-com, Inc. 3300-3800 MHz 13 dBi Slant 45 MIMO Omni Antenna, 2 x N Female (PVC radome) HG3513DPU-45

Description
The L-com HG3513DPU-45 is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3513DPU-45 has 13 dBi gain and can be used to broadcast Cellular LTE signals. The HG3513DPU-45 operates from 3300 to 3800 MHz which is ideal for 5G, LTE, and 2x2 MIMO applications in CBRS band. The Multi-Band design of the L-com HG3513DPU-45 antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG3513DPU-45 from L-com has omnidirectional patterns with Dual Slant (±45°) polarization and features Type N connectors. The Type N connectorized HG3513DPU-45 antenna from L-com is designed specifically for outdoor operation and is ideal for and point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation ±45 Slant |2x2 MIMO PVC radome Integral N-Female connectors Commercial grade design 360° Omnidirectional Pattern Application Point to Multipoint and Non Line of Sight (NLOS) Applications 13 dBi gain 3500, LTE, and CBRS Cellular Band Operation
Datasheet
Description
The L-com HG3513DPU-45 is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3513DPU-45 has 13 dBi gain and can be used to broadcast Cellular LTE signals. The HG3513DPU-45 operates from 3300 to 3800 MHz which is ideal for 5G, LTE, and 2x2 MIMO applications in CBRS band. The Multi-Band design of the L-com HG3513DPU-45 antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG3513DPU-45 from L-com has omnidirectional patterns with Dual Slant (±45°) polarization and features Type N connectors. The Type N connectorized HG3513DPU-45 antenna from L-com is designed specifically for outdoor operation and is ideal for and point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation ±45 Slant |2x2 MIMO PVC radome Integral N-Female connectors Commercial grade design 360° Omnidirectional Pattern Application Point to Multipoint and Non Line of Sight (NLOS) Applications 13 dBi gain 3500, LTE, and CBRS Cellular Band Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3300-3800 MHz 13 dBi Slant 45 MIMO Omni Antenna, 2 x N Female (PVC radome) - HG3513DPU-45 - L-com, Inc.
North Andover, MA, United States
3300-3800 MHz 13 dBi Slant 45 MIMO Omni Antenna, 2 x N Female (PVC radome)
HG3513DPU-45
3300-3800 MHz 13 dBi Slant 45 MIMO Omni Antenna, 2 x N Female (PVC radome) HG3513DPU-45
The L-com HG3513DPU-45 is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3513DPU-45 has 13 dBi gain and can be used to broadcast Cellular LTE signals. The HG3513DPU-45 operates from 3300 to 3800 MHz which is ideal for 5G, LTE, and 2x2 MIMO applications in CBRS band. The Multi-Band design of the L-com HG3513DPU-45 antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG3513DPU-45 from L-com has omnidirectional patterns with Dual Slant (±45°) polarization and features Type N connectors. The Type N connectorized HG3513DPU-45 antenna from L-com is designed specifically for outdoor operation and is ideal for and point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation ±45 Slant |2x2 MIMO PVC radome Integral N-Female connectors Commercial grade design 360° Omnidirectional Pattern Application Point to Multipoint and Non Line of Sight (NLOS) Applications 13 dBi gain 3500, LTE, and CBRS Cellular Band Operation

The L-com HG3513DPU-45 is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3513DPU-45 has 13 dBi gain and can be used to broadcast Cellular LTE signals. The HG3513DPU-45 operates from 3300 to 3800 MHz which is ideal for 5G, LTE, and 2x2 MIMO applications in CBRS band. The Multi-Band design of the L-com HG3513DPU-45 antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG3513DPU-45 from L-com has omnidirectional patterns with Dual Slant (±45°) polarization and features Type N connectors. The Type N connectorized HG3513DPU-45 antenna from L-com is designed specifically for outdoor operation and is ideal for and point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • All weather operation
  • ±45 Slant |2x2 MIMO
  • PVC radome
  • Integral N-Female connectors
  • Commercial grade design
  • 360° Omnidirectional Pattern

Application

  • Point to Multipoint and Non Line of Sight (NLOS) Applications
  • 13 dBi gain
  • 3500, LTE, and CBRS Cellular Band Operation
Supplier's Site Datasheet
Antenna, 3.3Ghz-3.8Ghz, 14Dbi, N Conn; Antenna Type L-Com - 60AK0103 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 3.3Ghz-3.8Ghz, 14Dbi, N Conn; Antenna Type L-Com
60AK0103
Antenna, 3.3Ghz-3.8Ghz, 14Dbi, N Conn; Antenna Type L-Com 60AK0103
ANTENNA, 3.3GHZ-3.8GHZ, 14DBI, N CONN; Antenna Type:MIMO; Frequency Min:3.3GHz; Frequency Max:3.8GHz; Antenna Mounting:N Connector; Gain:14dBi; VSWR:2; Input Power:100W; Input Impedance:50ohm; Product Range:

ANTENNA, 3.3GHZ-3.8GHZ, 14DBI, N CONN; Antenna Type:MIMO; Frequency Min:3.3GHz; Frequency Max:3.8GHz; Antenna Mounting:N Connector; Gain:14dBi; VSWR:2; Input Power:100W; Input Impedance:50ohm; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG3513DPU-45 60AK0103
Product Name 3300-3800 MHz 13 dBi Slant 45 MIMO Omni Antenna, 2 x N Female (PVC radome) Antenna, 3.3Ghz-3.8Ghz, 14Dbi, N Conn; Antenna Type L-Com
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; IoT, CDMA 850, CDMA 1900, LTE, UMTS, GSM 900, GSM, GPS, M2M, GSM 1800, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details