L-com, Inc. RF Antennas HG72703MGURW-TM

Description
ANTMAGMT 700-2700 MHZ WHT TM
Request a Quote Datasheet
Description
ANTMAGMT 700-2700 MHZ WHT TM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG72703MGURW-TM-ND - DigiKey
Thief River Falls, MN, United States
ANTMAGMT 700-2700 MHZ WHT TM

ANTMAGMT 700-2700 MHZ WHT TM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG72703MGURW-TM-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE, PCS
Primary Frequency Range 700.0 to 850.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195889-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers