L-com, Inc. 5.1-5.8 GHz 10 dBi Dual Polarity MIMO Omni directional Antenna - N-Female Connectors HG5158DP-10U

Description
The HyperLink HG5158DP-10U Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 5.1-5.8 GHz frequency band. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This antenna makes an ideal alternative to the Ubiquiti AirMax Omni AMO-5G10 antenna. For additional information and complete specifications, click on data sheet link below. Features Ideal alternative to the Ubiquiti AirMax Omni AMO-5G10 antenna Includes mast mounting hardware MIMO - Multiple-Input and Multiple-Output Two (2) integrated diversity antennas plus dual feed system in a single enclosure UV-resistant radome for all-weather operation
Datasheet
Description
The HyperLink HG5158DP-10U Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 5.1-5.8 GHz frequency band. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This antenna makes an ideal alternative to the Ubiquiti AirMax Omni AMO-5G10 antenna. For additional information and complete specifications, click on data sheet link below. Features Ideal alternative to the Ubiquiti AirMax Omni AMO-5G10 antenna Includes mast mounting hardware MIMO - Multiple-Input and Multiple-Output Two (2) integrated diversity antennas plus dual feed system in a single enclosure UV-resistant radome for all-weather operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1-5.8 GHz 10 dBi Dual Polarity MIMO Omni directional Antenna - N-Female Connectors - HG5158DP-10U - L-com, Inc.
North Andover, MA, United States
5.1-5.8 GHz 10 dBi Dual Polarity MIMO Omni directional Antenna - N-Female Connectors
HG5158DP-10U
5.1-5.8 GHz 10 dBi Dual Polarity MIMO Omni directional Antenna - N-Female Connectors HG5158DP-10U
The HyperLink HG5158DP-10U Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 5.1-5.8 GHz frequency band. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. This antenna makes an ideal alternative to the Ubiquiti AirMax Omni AMO-5G10 antenna. For additional information and complete specifications, click on data sheet link below. Features Ideal alternative to the Ubiquiti AirMax Omni AMO-5G10 antenna Includes mast mounting hardware MIMO - Multiple-Input and Multiple-Output Two (2) integrated diversity antennas plus dual feed system in a single enclosure UV-resistant radome for all-weather operation

The HyperLink HG5158DP-10U Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 5.1-5.8 GHz frequency band.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
This antenna makes an ideal alternative to the Ubiquiti AirMax Omni AMO-5G10 antenna.
For additional information and complete specifications, click on data sheet link below.

Features

  • Ideal alternative to the Ubiquiti AirMax Omni AMO-5G10 antenna
  • Includes mast mounting hardware
  • MIMO - Multiple-Input and Multiple-Output
  • Two (2) integrated diversity antennas plus dual feed system in a single enclosure
  • UV-resistant radome for all-weather operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG5158DP-10U
Product Name 5.1-5.8 GHz 10 dBi Dual Polarity MIMO Omni directional Antenna - N-Female Connectors
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248869 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details