L-com, Inc. RF Antennas HG2458-4SDC-6RSP

Description
ANTCEILING 2.4/5.8GHZ 4DBI
Request a Quote Datasheet
Description
ANTCEILING 2.4/5.8GHZ 4DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2458-4SDC-6RSP-ND - DigiKey
Thief River Falls, MN, United States
ANTCEILING 2.4/5.8GHZ 4DBI

ANTCEILING 2.4/5.8GHZ 4DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2458-4SDC-6RSP-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, ISM, Wi-Fi, WLAN
Primary Frequency Range 2450.0 to 5500.0 MHz
Gain 3 to 4 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz Surface Mount Antenna - ET-ACA-8010-A1-MC-S - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2 dB
View Details
Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers