L-com, Inc. RF Antennas HG2458-11DPU2

Description
ANTOMNI 2.4/5.8GHZ 11DBI
Request a Quote Datasheet
Description
ANTOMNI 2.4/5.8GHZ 11DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2458-11DPU2-ND - DigiKey
Thief River Falls, MN, United States
ANTOMNI 2.4/5.8GHZ 11DBI

ANTOMNI 2.4/5.8GHZ 11DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2458-11DPU2-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, Wi-Fi, WiMax
Primary Frequency Range 2450.0 to 5450.0 MHz
Gain 6 to 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-8 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details