L-com, Inc. RF Antennas HG4971DP-30D-NF

Description
4950 MHZ TO 7125 MHZ, 2-FOOT PAR
Request a Quote Datasheet
Description
4950 MHZ TO 7125 MHZ, 2-FOOT PAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG4971DP-30D-NF-ND - DigiKey
Thief River Falls, MN, United States
4950 MHZ TO 7125 MHZ, 2-FOOT PAR

4950 MHZ TO 7125 MHZ, 2-FOOT PAR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG4971DP-30D-NF-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, Wi-Fi
Primary Frequency Range 5025.0 to 6512.0 MHz
Gain 29 to 31 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers