L-com, Inc. RF Antennas HG5971-17XP-065-2NF

Description
5925-7125MHZ, 17DBI, 65-DEGREE +
Request a Quote Datasheet
Description
5925-7125MHZ, 17DBI, 65-DEGREE +
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG5971-17XP-065-2NF-ND - DigiKey
Thief River Falls, MN, United States
5925-7125MHZ, 17DBI, 65-DEGREE +

5925-7125MHZ, 17DBI, 65-DEGREE +

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG5971-17XP-065-2NF-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.16ax, IoT, OFDMA, Wi-Fi, WLAN
Primary Frequency Range 6525.0 MHz
Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2389552 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1700.0 to ? MHz
Gain 4 dB
View Details
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers