ANTLOG PER 700-2700MHZ 10DBI
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 671836 | 5073-HG72710LP-NF-ND |
| Product Name | RFID Antennas | RF Antennas |
| Applications | RFID | Modem or Wireless Network; 802.11b/g, ISM, Wi-Fi, WLAN |
| Primary Frequency Range | 2300.0 to ? MHz | 829.0 to 2110.0 MHz |
| Gain | 10 dB | 9 to 10 dB |
| Connectors | Type N | N Type Female |