L-com, Inc. 2.4/ 5 GHz 9 dBi Dual Band / Polarized 2x2 MIMO Omni Antenna HG2458-09DPU2

Description
The HyperLink HG2458-09DPU2 is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Dual Frequency / Dual Polarized The HG2458-09DPU2 is actually two antennas in one, a 2.4/5 GHz horizontal polarized antenna and a 2.4/5 GHz vertical polarized antenna together in a single radome. Each polarization features separate dual band feeds, two N-Female connectors in total. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof The HG2458-09DPU2 construction features a heavy-duty UV resistant PVCs radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-09DPU2 far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting clamps and bolts for superior strength. For additional information and full specifications, click on the data sheet link in the Downloads tab. Features UV-Resistant radome for all-weather operation Dual polarity/dual frequency feed system in single enclosure Heavy duty industrial grade design MIMO - Multiple-Input and Multiple-Output Separate inputs horizontal and vertical polarization Application 2.4/5 GHz IEEE 802.11a/b/g and 802.11ac applications Point-to-multipoint applications Supports 1x2 and 2x2 MIMO AP/Routers Wireless video systems WiMax, WISP and WiFi applications
Datasheet
Description
The HyperLink HG2458-09DPU2 is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Dual Frequency / Dual Polarized The HG2458-09DPU2 is actually two antennas in one, a 2.4/5 GHz horizontal polarized antenna and a 2.4/5 GHz vertical polarized antenna together in a single radome. Each polarization features separate dual band feeds, two N-Female connectors in total. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof The HG2458-09DPU2 construction features a heavy-duty UV resistant PVCs radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-09DPU2 far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting clamps and bolts for superior strength. For additional information and full specifications, click on the data sheet link in the Downloads tab. Features UV-Resistant radome for all-weather operation Dual polarity/dual frequency feed system in single enclosure Heavy duty industrial grade design MIMO - Multiple-Input and Multiple-Output Separate inputs horizontal and vertical polarization Application 2.4/5 GHz IEEE 802.11a/b/g and 802.11ac applications Point-to-multipoint applications Supports 1x2 and 2x2 MIMO AP/Routers Wireless video systems WiMax, WISP and WiFi applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/ 5 GHz 9 dBi Dual Band / Polarized 2x2 MIMO Omni Antenna - HG2458-09DPU2 - L-com, Inc.
North Andover, MA, United States
2.4/ 5 GHz 9 dBi Dual Band / Polarized 2x2 MIMO Omni Antenna
HG2458-09DPU2
2.4/ 5 GHz 9 dBi Dual Band / Polarized 2x2 MIMO Omni Antenna HG2458-09DPU2
The HyperLink HG2458-09DPU2 is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Dual Frequency / Dual Polarized The HG2458-09DPU2 is actually two antennas in one, a 2.4/5 GHz horizontal polarized antenna and a 2.4/5 GHz vertical polarized antenna together in a single radome. Each polarization features separate dual band feeds, two N-Female connectors in total. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof The HG2458-09DPU2 construction features a heavy-duty UV resistant PVCs radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-09DPU2 far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting clamps and bolts for superior strength. For additional information and full specifications, click on the data sheet link in the Downloads tab. Features UV-Resistant radome for all-weather operation Dual polarity/dual frequency feed system in single enclosure Heavy duty industrial grade design MIMO - Multiple-Input and Multiple-Output Separate inputs horizontal and vertical polarization Application 2.4/5 GHz IEEE 802.11a/b/g and 802.11ac applications Point-to-multipoint applications Supports 1x2 and 2x2 MIMO AP/Routers Wireless video systems WiMax, WISP and WiFi applications

The HyperLink HG2458-09DPU2 is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired.
Dual Frequency / Dual Polarized
The HG2458-09DPU2 is actually two antennas in one, a 2.4/5 GHz horizontal polarized antenna and a 2.4/5 GHz vertical polarized antenna together in a single radome. Each polarization features separate dual band feeds, two N-Female connectors in total.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
Rugged and Weatherproof
The HG2458-09DPU2 construction features a heavy-duty UV resistant PVCs radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-09DPU2 far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting clamps and bolts for superior strength.
For additional information and full specifications, click on the data sheet link in the Downloads tab.

Features

  • UV-Resistant radome for all-weather operation
  • Dual polarity/dual frequency feed system in single enclosure
  • Heavy duty industrial grade design
  • MIMO - Multiple-Input and Multiple-Output
  • Separate inputs horizontal and vertical polarization

Application

  • 2.4/5 GHz IEEE 802.11a/b/g and 802.11ac applications
  • Point-to-multipoint applications
  • Supports 1x2 and 2x2 MIMO AP/Routers
  • Wireless video systems
  • WiMax, WISP and WiFi applications
Supplier's Site Datasheet
Antomni 2.4/5.8Ghz 9Dbi L-Com - 23AK3352 - Newark, An Avnet Company
Chicago, IL, United States
Antomni 2.4/5.8Ghz 9Dbi L-Com
23AK3352
Antomni 2.4/5.8Ghz 9Dbi L-Com 23AK3352
ANTOMNI 2.4/5.8GHZ 9DBI

ANTOMNI 2.4/5.8GHZ 9DBI

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2458-09DPU2 23AK3352
Product Name 2.4/ 5 GHz 9 dBi Dual Band / Polarized 2x2 MIMO Omni Antenna Antomni 2.4/5.8Ghz 9Dbi L-Com
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details
WiFi Antennas - 2097237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details