L-com, Inc. 5.1-5.8 GHz 32 dBi Dual Polarity/X-Polarity MIMO Dish Antenna HG5158DP-32D

Description
The HyperGain model HG5158DP-32D is a high performance broadband dual polarized solid dish antenna. Because of its' superb electrical performance and mechanical stability, the parabolic dish antenna can be used in a wide variety of high performance 5 GHz range (5.1/5.3/5.4/5.8GHz) wireless applications. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This antenna features 32 dBi of gain with a 3.5° horizontal beam-width and 3.5° vertical beam-width. Adjustable Dual Polarity Feed Horn System The HG5158DP-32D features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two N-Female connectors, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems. Rugged and Weatherproof The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading. Radome Cover Kits HyperLink Radome Covers (Optional) are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. For additional information and complete specifications, click on Data Sheet link in the Downloads sections. Features Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°) Dual polarity feed system - (2) N-Female connectors Includes tilt and swivel mast mount kit Optional radome cover kits available Perforated aluminum reflector dish helps reduce wind loading and features a UV stable light gray polymer finish Application IEEE 802.11a and 802.11n applications 5.1-5.8 GHz Outdoor Wireless LAN systems Backhaul Applications & 5.8 GHz Wireless Video Systems Point to Point, Point to Multi-point Systems & Wireless Bridges Supports 1x2 and 2x2 MIMO AP/Routers
Datasheet
Description
The HyperGain model HG5158DP-32D is a high performance broadband dual polarized solid dish antenna. Because of its' superb electrical performance and mechanical stability, the parabolic dish antenna can be used in a wide variety of high performance 5 GHz range (5.1/5.3/5.4/5.8GHz) wireless applications. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This antenna features 32 dBi of gain with a 3.5° horizontal beam-width and 3.5° vertical beam-width. Adjustable Dual Polarity Feed Horn System The HG5158DP-32D features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two N-Female connectors, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems. Rugged and Weatherproof The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading. Radome Cover Kits HyperLink Radome Covers (Optional) are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. For additional information and complete specifications, click on Data Sheet link in the Downloads sections. Features Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°) Dual polarity feed system - (2) N-Female connectors Includes tilt and swivel mast mount kit Optional radome cover kits available Perforated aluminum reflector dish helps reduce wind loading and features a UV stable light gray polymer finish Application IEEE 802.11a and 802.11n applications 5.1-5.8 GHz Outdoor Wireless LAN systems Backhaul Applications & 5.8 GHz Wireless Video Systems Point to Point, Point to Multi-point Systems & Wireless Bridges Supports 1x2 and 2x2 MIMO AP/Routers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1-5.8 GHz 32 dBi Dual Polarity/X-Polarity MIMO Dish Antenna - HG5158DP-32D - L-com, Inc.
North Andover, MA, United States
5.1-5.8 GHz 32 dBi Dual Polarity/X-Polarity MIMO Dish Antenna
HG5158DP-32D
5.1-5.8 GHz 32 dBi Dual Polarity/X-Polarity MIMO Dish Antenna HG5158DP-32D
The HyperGain model HG5158DP-32D is a high performance broadband dual polarized solid dish antenna. Because of its' superb electrical performance and mechanical stability, the parabolic dish antenna can be used in a wide variety of high performance 5 GHz range (5.1/5.3/5.4/5.8GHz) wireless applications. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This antenna features 32 dBi of gain with a 3.5° horizontal beam-width and 3.5° vertical beam-width. Adjustable Dual Polarity Feed Horn System The HG5158DP-32D features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two N-Female connectors, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems. Rugged and Weatherproof The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading. Radome Cover Kits HyperLink Radome Covers (Optional) are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. For additional information and complete specifications, click on Data Sheet link in the Downloads sections. Features Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°) Dual polarity feed system - (2) N-Female connectors Includes tilt and swivel mast mount kit Optional radome cover kits available Perforated aluminum reflector dish helps reduce wind loading and features a UV stable light gray polymer finish Application IEEE 802.11a and 802.11n applications 5.1-5.8 GHz Outdoor Wireless LAN systems Backhaul Applications & 5.8 GHz Wireless Video Systems Point to Point, Point to Multi-point Systems & Wireless Bridges Supports 1x2 and 2x2 MIMO AP/Routers

The HyperGain model HG5158DP-32D is a high performance broadband dual polarized solid dish antenna. Because of its' superb electrical performance and mechanical stability, the parabolic dish antenna can be used in a wide variety of high performance 5 GHz range (5.1/5.3/5.4/5.8GHz) wireless applications. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This antenna features 32 dBi of gain with a 3.5° horizontal beam-width and 3.5° vertical beam-width.
Adjustable Dual Polarity Feed Horn System
The HG5158DP-32D features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two N-Female connectors, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems.
Rugged and Weatherproof
The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading.
Radome Cover Kits
HyperLink Radome Covers (Optional) are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna.
These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting.
For additional information and complete specifications, click on Data Sheet link in the Downloads sections.

Features

  • Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°)
  • Dual polarity feed system - (2) N-Female connectors
  • Includes tilt and swivel mast mount kit
  • Optional radome cover kits available
  • Perforated aluminum reflector dish helps reduce wind loading and features a UV stable light gray polymer finish

Application

  • IEEE 802.11a and 802.11n applications
  • 5.1-5.8 GHz Outdoor Wireless LAN systems
  • Backhaul Applications & 5.8 GHz Wireless Video Systems
  • Point to Point, Point to Multi-point Systems & Wireless Bridges
  • Supports 1x2 and 2x2 MIMO AP/Routers
Supplier's Site Datasheet
Antenna, Parabolic Dish, 5.1-5.8Ghz; Antenna Type L-Com - 23T6586 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Parabolic Dish, 5.1-5.8Ghz; Antenna Type L-Com
23T6586
Antenna, Parabolic Dish, 5.1-5.8Ghz; Antenna Type L-Com 23T6586
ANTENNA, PARABOLIC DISH, 5.1-5.8GHZ; Antenna Type:Parabolic; Frequency Min:4.9GHz; Frequency Max:5.8GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Product Range:-; Bandwidth:700MHz RoHS Compliant: Yes

ANTENNA, PARABOLIC DISH, 5.1-5.8GHZ; Antenna Type:Parabolic; Frequency Min:4.9GHz; Frequency Max:5.8GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Product Range:-; Bandwidth:700MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG5158DP-32D 23T6586
Product Name 5.1-5.8 GHz 32 dBi Dual Polarity/X-Polarity MIMO Dish Antenna Antenna, Parabolic Dish, 5.1-5.8Ghz; Antenna Type L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details