L-com, Inc. RF Antennas HG4971DP-30DC-RSP

Description
4950 MHZ TO 7125 MHZ, 2-FOOT COL
Request a Quote Datasheet
Description
4950 MHZ TO 7125 MHZ, 2-FOOT COL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG4971DP-30DC-RSP-ND - DigiKey
Thief River Falls, MN, United States
4950 MHZ TO 7125 MHZ, 2-FOOT COL

4950 MHZ TO 7125 MHZ, 2-FOOT COL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG4971DP-30DC-RSP-ND
Product Name RF Antennas
Applications Modem or Wireless Network; ISM, UNII, Wi-Fi
Primary Frequency Range 5025.0 to 6512.0 MHz
Gain 29 to 31 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

GSM & GPRS Antennas - 2024085 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 1700.0 to ? MHz
View Details
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers