L-com, Inc. RF Antennas HG2458-13HDP-4NF

Description
ANTFLAT PNL 2.4/5GHZ 13DBI
Request a Quote Datasheet
Description
ANTFLAT PNL 2.4/5GHZ 13DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2458-13HDP-4NF-ND - DigiKey
Thief River Falls, MN, United States
ANTFLAT PNL 2.4/5GHZ 13DBI

ANTFLAT PNL 2.4/5GHZ 13DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2458-13HDP-4NF-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, WLAN
Primary Frequency Range 2450.0 to 5375.0 MHz
Gain 11 to 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers