L-com, Inc. 3300-3800 MHz 13 dBi Gain Omnidirectional Dual Pol MIMO Antenna - 4 x Type N Female Connector, PVC Radome HG3513DP4-NF

Description
The L-com HG3513DP4-NF is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3513DP4-NF has 13 dBi gain and can be used to broadcast Cellular LTE signals. The HG3513DP4-NF operates from 3300 to 3800 MHz which is ideal for 5G, LTE, and 4x4 MIMO applications in CBRS band. The Multi-Band design of the L-com HG3513DP4-NF antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG3513DP4-NF from L-com has omnidirectional patterns with Dual Slant (±45°) polarization and features 4 Type N connectors. The Type N connectorized HG3513DP4-NF antenna from L-com is designed specifically for outdoor operation and is ideal for and point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation ±45 Slant 4x4 MIMO UV Resistance PVC Radome N-Female connectors 360° Omnidirectional Pattern Application Point to Multipoint and Non Line of Sight (NLOS) Applications 13 dBi gain 3500, LTE, and CBRS Cellular Band Operation
Datasheet
Description
The L-com HG3513DP4-NF is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3513DP4-NF has 13 dBi gain and can be used to broadcast Cellular LTE signals. The HG3513DP4-NF operates from 3300 to 3800 MHz which is ideal for 5G, LTE, and 4x4 MIMO applications in CBRS band. The Multi-Band design of the L-com HG3513DP4-NF antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG3513DP4-NF from L-com has omnidirectional patterns with Dual Slant (±45°) polarization and features 4 Type N connectors. The Type N connectorized HG3513DP4-NF antenna from L-com is designed specifically for outdoor operation and is ideal for and point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation ±45 Slant 4x4 MIMO UV Resistance PVC Radome N-Female connectors 360° Omnidirectional Pattern Application Point to Multipoint and Non Line of Sight (NLOS) Applications 13 dBi gain 3500, LTE, and CBRS Cellular Band Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3300-3800 MHz 13 dBi Gain Omnidirectional Dual Pol MIMO Antenna - 4 x Type N Female Connector, PVC Radome - HG3513DP4-NF - L-com, Inc.
North Andover, MA, United States
3300-3800 MHz 13 dBi Gain Omnidirectional Dual Pol MIMO Antenna - 4 x Type N Female Connector, PVC Radome
HG3513DP4-NF
3300-3800 MHz 13 dBi Gain Omnidirectional Dual Pol MIMO Antenna - 4 x Type N Female Connector, PVC Radome HG3513DP4-NF
The L-com HG3513DP4-NF is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3513DP4-NF has 13 dBi gain and can be used to broadcast Cellular LTE signals. The HG3513DP4-NF operates from 3300 to 3800 MHz which is ideal for 5G, LTE, and 4x4 MIMO applications in CBRS band. The Multi-Band design of the L-com HG3513DP4-NF antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG3513DP4-NF from L-com has omnidirectional patterns with Dual Slant (±45°) polarization and features 4 Type N connectors. The Type N connectorized HG3513DP4-NF antenna from L-com is designed specifically for outdoor operation and is ideal for and point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation ±45 Slant 4x4 MIMO UV Resistance PVC Radome N-Female connectors 360° Omnidirectional Pattern Application Point to Multipoint and Non Line of Sight (NLOS) Applications 13 dBi gain 3500, LTE, and CBRS Cellular Band Operation

The L-com HG3513DP4-NF is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3513DP4-NF has 13 dBi gain and can be used to broadcast Cellular LTE signals. The HG3513DP4-NF operates from 3300 to 3800 MHz which is ideal for 5G, LTE, and 4x4 MIMO applications in CBRS band. The Multi-Band design of the L-com HG3513DP4-NF antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG3513DP4-NF from L-com has omnidirectional patterns with Dual Slant (±45°) polarization and features 4 Type N connectors. The Type N connectorized HG3513DP4-NF antenna from L-com is designed specifically for outdoor operation and is ideal for and point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • All weather operation
  • ±45 Slant
  • 4x4 MIMO
  • UV Resistance PVC Radome
  • N-Female connectors
  • 360° Omnidirectional Pattern

Application

  • Point to Multipoint and Non Line of Sight (NLOS) Applications
  • 13 dBi gain
  • 3500, LTE, and CBRS Cellular Band Operation
Supplier's Site Datasheet
Antenna, 3.3Ghz-3.8Ghz, 13Dbi, N Conn; Antenna Type L-Com - 60AK0104 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 3.3Ghz-3.8Ghz, 13Dbi, N Conn; Antenna Type L-Com
60AK0104
Antenna, 3.3Ghz-3.8Ghz, 13Dbi, N Conn; Antenna Type L-Com 60AK0104
ANTENNA, 3.3GHZ-3.8GHZ, 13DBI, N CONN; Antenna Type:MIMO; Frequency Min:3.3GHz; Frequency Max:3.8GHz; Antenna Mounting:N Connector; Gain:13dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Product Range:

ANTENNA, 3.3GHZ-3.8GHZ, 13DBI, N CONN; Antenna Type:MIMO; Frequency Min:3.3GHz; Frequency Max:3.8GHz; Antenna Mounting:N Connector; Gain:13dBi; VSWR:2; Input Power:50W; Input Impedance:50ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG3513DP4-NF 60AK0104
Product Name 3300-3800 MHz 13 dBi Gain Omnidirectional Dual Pol MIMO Antenna - 4 x Type N Female Connector, PVC Radome Antenna, 3.3Ghz-3.8Ghz, 13Dbi, N Conn; Antenna Type L-Com
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers