L-com, Inc. 2 dBi Poly Flex Vehicular Antenna 450520/746-960 MHz NMO Mount Connector HG4574PF-NMO

Description
This multi-band compact UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features Compact Coupled Design Optimizes LTE Signal Performance while Maintaining Low-Profile Tapered Form Factor Flexible Elastomeric Polymer Housing Resist High Speed Impact and Damage from low hanging obstructions Dust and O-ring Seals for Reliable High Pressure Car Wash & Waterproof Performance (IP66) Design Incorporates Expanded Frequency Range and Reduced Height Patented Multi-band Performance to Comply Simultaneously with all LTE Operational Bands Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet
Description
This multi-band compact UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features Compact Coupled Design Optimizes LTE Signal Performance while Maintaining Low-Profile Tapered Form Factor Flexible Elastomeric Polymer Housing Resist High Speed Impact and Damage from low hanging obstructions Dust and O-ring Seals for Reliable High Pressure Car Wash & Waterproof Performance (IP66) Design Incorporates Expanded Frequency Range and Reduced Height Patented Multi-band Performance to Comply Simultaneously with all LTE Operational Bands Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 dBi Poly Flex Vehicular Antenna 450520/746-960 MHz NMO Mount Connector - HG4574PF-NMO - L-com, Inc.
North Andover, MA, United States
2 dBi Poly Flex Vehicular Antenna 450520/746-960 MHz NMO Mount Connector
HG4574PF-NMO
2 dBi Poly Flex Vehicular Antenna 450520/746-960 MHz NMO Mount Connector HG4574PF-NMO
This multi-band compact UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features Compact Coupled Design Optimizes LTE Signal Performance while Maintaining Low-Profile Tapered Form Factor Flexible Elastomeric Polymer Housing Resist High Speed Impact and Damage from low hanging obstructions Dust and O-ring Seals for Reliable High Pressure Car Wash & Waterproof Performance (IP66) Design Incorporates Expanded Frequency Range and Reduced Height Patented Multi-band Performance to Comply Simultaneously with all LTE Operational Bands Application Service vehicles Public Safety Public Transportation Mining & construction

This multi-band compact UHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base.

Features

  • Compact Coupled Design Optimizes LTE Signal Performance while Maintaining Low-Profile Tapered Form Factor
  • Flexible Elastomeric Polymer Housing Resist High Speed Impact and Damage from low hanging obstructions
  • Dust and O-ring Seals for Reliable High Pressure Car Wash & Waterproof Performance (IP66)
  • Design Incorporates Expanded Frequency Range and Reduced Height
  • Patented Multi-band Performance to Comply Simultaneously with all LTE Operational Bands

Application

  • Service vehicles
  • Public Safety
  • Public Transportation
  • Mining & construction
Supplier's Site Datasheet
Ant 2 Dbi Poly Flex Vehicular Antenna L-Com - 23AK3399 - Newark, An Avnet Company
Chicago, IL, United States
Ant 2 Dbi Poly Flex Vehicular Antenna L-Com
23AK3399
Ant 2 Dbi Poly Flex Vehicular Antenna L-Com 23AK3399
ANT 2 DBI POLY FLEX VEHICULAR ANTENNA

ANT 2 DBI POLY FLEX VEHICULAR ANTENNA

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG4574PF-NMO 23AK3399
Product Name 2 dBi Poly Flex Vehicular Antenna 450520/746-960 MHz NMO Mount Connector Ant 2 Dbi Poly Flex Vehicular Antenna L-Com
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details