WIFI 6E, 2400-2500/5150-7250 MHZ
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HG2471-06DP-4RSP-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11ax, Bluetooth, IoT, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2450.0 to 6200.0 MHz |
| Gain | 6 dB |
| VSWR | 2 :1 |