L-com, Inc. 5.3 GHz 10 dBi Omnidirectional Wireless LAN Antenna HG5310U

Description
The HyperGain HG5310U is a compact yet high performance omnidirectional WiFi antenna which is designed to increase the range and coverage area of IEEE 802.11a wireless LAN equipment for the 5.3GHz band. With 10 dBi of gain, it is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. The HG5310U construction features a fiberglass radome for durability and aesthetics. Included with this omni antenna, the mounting system features a heavy-duty steel bracket and U-Bolt for superior strength. Features All weather operation Heavy Duty mounting system Lightweight fiberglass radome Superior performance Application Multipoint and mobile applications 5.3 GHz Band Applications IEEE 802.11a Wireless LAN WiFi Wireless Video Systems
Datasheet
Description
The HyperGain HG5310U is a compact yet high performance omnidirectional WiFi antenna which is designed to increase the range and coverage area of IEEE 802.11a wireless LAN equipment for the 5.3GHz band. With 10 dBi of gain, it is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. The HG5310U construction features a fiberglass radome for durability and aesthetics. Included with this omni antenna, the mounting system features a heavy-duty steel bracket and U-Bolt for superior strength. Features All weather operation Heavy Duty mounting system Lightweight fiberglass radome Superior performance Application Multipoint and mobile applications 5.3 GHz Band Applications IEEE 802.11a Wireless LAN WiFi Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.3 GHz 10 dBi Omnidirectional Wireless LAN Antenna - HG5310U - L-com, Inc.
North Andover, MA, United States
5.3 GHz 10 dBi Omnidirectional Wireless LAN Antenna
HG5310U
5.3 GHz 10 dBi Omnidirectional Wireless LAN Antenna HG5310U
The HyperGain HG5310U is a compact yet high performance omnidirectional WiFi antenna which is designed to increase the range and coverage area of IEEE 802.11a wireless LAN equipment for the 5.3GHz band. With 10 dBi of gain, it is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. The HG5310U construction features a fiberglass radome for durability and aesthetics. Included with this omni antenna, the mounting system features a heavy-duty steel bracket and U-Bolt for superior strength. Features All weather operation Heavy Duty mounting system Lightweight fiberglass radome Superior performance Application Multipoint and mobile applications 5.3 GHz Band Applications IEEE 802.11a Wireless LAN WiFi Wireless Video Systems

The HyperGain HG5310U is a compact yet high performance omnidirectional WiFi antenna which is designed to increase the range and coverage area of IEEE 802.11a wireless LAN equipment for the 5.3GHz band. With 10 dBi of gain, it is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired.
The HG5310U construction features a fiberglass radome for durability and aesthetics. Included with this omni antenna, the mounting system features a heavy-duty steel bracket and U-Bolt for superior strength.

Features

  • All weather operation
  • Heavy Duty mounting system
  • Lightweight fiberglass radome
  • Superior performance

Application

  • Multipoint and mobile applications
  • 5.3 GHz Band Applications
  • IEEE 802.11a Wireless LAN
  • WiFi
  • Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG5310U
Product Name 5.3 GHz 10 dBi Omnidirectional Wireless LAN Antenna
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers