L-com, Inc. 5.8 GHz 14 dBi 120 Degree Sector Panel WLAN Antenna HG5814P-120

Description
The Hyperlink HG5814P-120 Sector Panel Wi-Fi Antenna combines high gain with a wide 120° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 5.8GHz ISM and UNII band. This antenna is compatible is IEEE 802.11a WiFi applications. This antenna features a heavy-duty plastic radome for all-weather operation. The HG5814P-120 antenna is supplied with an up/down-tilt mast mount kit. This allows installation at various degrees of incline for easy alignment. This RF antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 120 degrees. For additional information and complete specifications, click on the data sheet link below. Features 120 Degree beam width All weather operation Integral N-Female connector Light weight, compact size Up/Down tilt mounting bracket Application Wireless Internet Provider "cell" sites 5.8 GHz UNII and ISM applications 5.8 GHz Wireless LAN systems IEEE 802.11a WiFi WiMAX systems
Datasheet
Description
The Hyperlink HG5814P-120 Sector Panel Wi-Fi Antenna combines high gain with a wide 120° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 5.8GHz ISM and UNII band. This antenna is compatible is IEEE 802.11a WiFi applications. This antenna features a heavy-duty plastic radome for all-weather operation. The HG5814P-120 antenna is supplied with an up/down-tilt mast mount kit. This allows installation at various degrees of incline for easy alignment. This RF antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 120 degrees. For additional information and complete specifications, click on the data sheet link below. Features 120 Degree beam width All weather operation Integral N-Female connector Light weight, compact size Up/Down tilt mounting bracket Application Wireless Internet Provider "cell" sites 5.8 GHz UNII and ISM applications 5.8 GHz Wireless LAN systems IEEE 802.11a WiFi WiMAX systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz 14 dBi 120 Degree Sector Panel WLAN Antenna - HG5814P-120 - L-com, Inc.
North Andover, MA, United States
5.8 GHz 14 dBi 120 Degree Sector Panel WLAN Antenna
HG5814P-120
5.8 GHz 14 dBi 120 Degree Sector Panel WLAN Antenna HG5814P-120
The Hyperlink HG5814P-120 Sector Panel Wi-Fi Antenna combines high gain with a wide 120° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 5.8GHz ISM and UNII band. This antenna is compatible is IEEE 802.11a WiFi applications. This antenna features a heavy-duty plastic radome for all-weather operation. The HG5814P-120 antenna is supplied with an up/down-tilt mast mount kit. This allows installation at various degrees of incline for easy alignment. This RF antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 120 degrees. For additional information and complete specifications, click on the data sheet link below. Features 120 Degree beam width All weather operation Integral N-Female connector Light weight, compact size Up/Down tilt mounting bracket Application Wireless Internet Provider "cell" sites 5.8 GHz UNII and ISM applications 5.8 GHz Wireless LAN systems IEEE 802.11a WiFi WiMAX systems

The Hyperlink HG5814P-120 Sector Panel Wi-Fi Antenna combines high gain with a wide 120° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 5.8GHz ISM and UNII band. This antenna is compatible is IEEE 802.11a WiFi applications.
This antenna features a heavy-duty plastic radome for all-weather operation. The HG5814P-120 antenna is supplied with an up/down-tilt mast mount kit. This allows installation at various degrees of incline for easy alignment.
This RF antenna is an ideal choice for Wireless Internet Provider "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 120 degrees.
For additional information and complete specifications, click on the data sheet link below.

Features

  • 120 Degree beam width
  • All weather operation
  • Integral N-Female connector
  • Light weight, compact size
  • Up/Down tilt mounting bracket

Application

  • Wireless Internet Provider "cell" sites
  • 5.8 GHz UNII and ISM applications
  • 5.8 GHz Wireless LAN systems
  • IEEE 802.11a WiFi
  • WiMAX systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG5814P-120
Product Name 5.8 GHz 14 dBi 120 Degree Sector Panel WLAN Antenna
Primary Frequency Range 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Multi-Band Antennas - 2766671 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 150.0 to ? MHz
Gain 3.8 dB
View Details