L-com, Inc. 4.9-5.8 GHz 22 dBi Lightweight Die-cast Grid Antenna - 5-Pack HG4958-22EG-5PK

Description
Superior Performance The HyperLink HG4958-22EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.1/5.3/5.4/5.8 GHz ISM and UNII band applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. Rugged and Weatherproof The antennas' construction features a rust-proof cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading.. The HG4958-22EG is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0 to 60 degrees. This antenna is also available individually, see HG4958-22EG. For additional information and complete specifications, click on data sheet link below. Features 12° beam-width Antenna 5-Pack Die Cast GRID construction Superior all weather performance, UV Stable Powder Coat finish Vertical or Horizontal Polarization Option Application Long-range Directional Applications 5.8GHz ISM applications 5.8GHz UNII applications 5.8GHz Wireless LAN systems Point to Point, Point to Multi-point Sys
Description
Superior Performance The HyperLink HG4958-22EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.1/5.3/5.4/5.8 GHz ISM and UNII band applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. Rugged and Weatherproof The antennas' construction features a rust-proof cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading.. The HG4958-22EG is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0 to 60 degrees. This antenna is also available individually, see HG4958-22EG. For additional information and complete specifications, click on data sheet link below. Features 12° beam-width Antenna 5-Pack Die Cast GRID construction Superior all weather performance, UV Stable Powder Coat finish Vertical or Horizontal Polarization Option Application Long-range Directional Applications 5.8GHz ISM applications 5.8GHz UNII applications 5.8GHz Wireless LAN systems Point to Point, Point to Multi-point Sys

Suppliers

Company
Product
Description
Supplier Links
4.9-5.8 GHz 22 dBi Lightweight Die-cast Grid Antenna - 5-Pack - HG4958-22EG-5PK - L-com, Inc.
North Andover, MA, United States
4.9-5.8 GHz 22 dBi Lightweight Die-cast Grid Antenna - 5-Pack
HG4958-22EG-5PK
4.9-5.8 GHz 22 dBi Lightweight Die-cast Grid Antenna - 5-Pack HG4958-22EG-5PK
Superior Performance The HyperLink HG4958-22EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.1/5.3/5.4/5.8 GHz ISM and UNII band applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. Rugged and Weatherproof The antennas' construction features a rust-proof cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading.. The HG4958-22EG is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0 to 60 degrees. This antenna is also available individually, see HG4958-22EG. For additional information and complete specifications, click on data sheet link below. Features 12° beam-width Antenna 5-Pack Die Cast GRID construction Superior all weather performance, UV Stable Powder Coat finish Vertical or Horizontal Polarization Option Application Long-range Directional Applications 5.8GHz ISM applications 5.8GHz UNII applications 5.8GHz Wireless LAN systems Point to Point, Point to Multi-point Sys

Superior Performance
The HyperLink HG4958-22EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.1/5.3/5.4/5.8 GHz ISM and UNII band applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization.
Rugged and Weatherproof
The antennas' construction features a rust-proof cast aluminum reflector grid for superior strength and light weight. The 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading..
The HG4958-22EG is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. They can be adjusted up or down from 0 to 60 degrees.
This antenna is also available individually, see HG4958-22EG.
For additional information and complete specifications, click on data sheet link below.

Features

  • 12° beam-width
  • Antenna 5-Pack
  • Die Cast GRID construction
  • Superior all weather performance, UV Stable Powder Coat finish
  • Vertical or Horizontal Polarization Option

Application

  • Long-range Directional Applications
  • 5.8GHz ISM applications
  • 5.8GHz UNII applications
  • 5.8GHz Wireless LAN systems
  • Point to Point, Point to Multi-point Sys
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG4958-22EG-5PK
Product Name 4.9-5.8 GHz 22 dBi Lightweight Die-cast Grid Antenna - 5-Pack
Primary Frequency Range 4900.0 to 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2195763-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details