L-com, Inc. 3300-3800 MHz 8 dBi Slant 45 MIMO Omni Antenna, 2 x N Female (PVC radome) HG3508DPU-45

Description
The L-com HG3508DPU-45 is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3508DPU-45 has 8 dBi gain and can be used to broadcast Cellular LTE signals. The HG3508DPU-45 operates from 3300 to 3800 MHz which is ideal for 5G, LTE, and 2x2 MIMO applications in CBRS band. The Multi-Band design of the L-com HG3508DPU-45 antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG3508DPU-45 from L-com has omnidirectional patterns with Dual Slant (±45°) polarization and features Type N connectors. The Type N connectorized HG3508DPU-45 antenna from L-com is designed specifically for outdoor operation and is ideal for and point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation ±45 Slant |2x2 MIMO PVC radome Integral N-Female connectors Commercial grade design 360° Omnidirectional Pattern Application Point to Multipoint and Non Line of Sight (NLOS) Applications 8 dBi gain 3500, LTE, and CBRS Cellular Band Operation
Datasheet
Description
The L-com HG3508DPU-45 is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3508DPU-45 has 8 dBi gain and can be used to broadcast Cellular LTE signals. The HG3508DPU-45 operates from 3300 to 3800 MHz which is ideal for 5G, LTE, and 2x2 MIMO applications in CBRS band. The Multi-Band design of the L-com HG3508DPU-45 antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG3508DPU-45 from L-com has omnidirectional patterns with Dual Slant (±45°) polarization and features Type N connectors. The Type N connectorized HG3508DPU-45 antenna from L-com is designed specifically for outdoor operation and is ideal for and point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation ±45 Slant |2x2 MIMO PVC radome Integral N-Female connectors Commercial grade design 360° Omnidirectional Pattern Application Point to Multipoint and Non Line of Sight (NLOS) Applications 8 dBi gain 3500, LTE, and CBRS Cellular Band Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3300-3800 MHz 8 dBi Slant 45 MIMO Omni Antenna, 2 x N Female (PVC radome) - HG3508DPU-45 - L-com, Inc.
North Andover, MA, United States
3300-3800 MHz 8 dBi Slant 45 MIMO Omni Antenna, 2 x N Female (PVC radome)
HG3508DPU-45
3300-3800 MHz 8 dBi Slant 45 MIMO Omni Antenna, 2 x N Female (PVC radome) HG3508DPU-45
The L-com HG3508DPU-45 is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3508DPU-45 has 8 dBi gain and can be used to broadcast Cellular LTE signals. The HG3508DPU-45 operates from 3300 to 3800 MHz which is ideal for 5G, LTE, and 2x2 MIMO applications in CBRS band. The Multi-Band design of the L-com HG3508DPU-45 antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG3508DPU-45 from L-com has omnidirectional patterns with Dual Slant (±45°) polarization and features Type N connectors. The Type N connectorized HG3508DPU-45 antenna from L-com is designed specifically for outdoor operation and is ideal for and point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation ±45 Slant |2x2 MIMO PVC radome Integral N-Female connectors Commercial grade design 360° Omnidirectional Pattern Application Point to Multipoint and Non Line of Sight (NLOS) Applications 8 dBi gain 3500, LTE, and CBRS Cellular Band Operation

The L-com HG3508DPU-45 is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-com's HG3508DPU-45 has 8 dBi gain and can be used to broadcast Cellular LTE signals. The HG3508DPU-45 operates from 3300 to 3800 MHz which is ideal for 5G, LTE, and 2x2 MIMO applications in CBRS band. The Multi-Band design of the L-com HG3508DPU-45 antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG3508DPU-45 from L-com has omnidirectional patterns with Dual Slant (±45°) polarization and features Type N connectors. The Type N connectorized HG3508DPU-45 antenna from L-com is designed specifically for outdoor operation and is ideal for and point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • All weather operation
  • ±45 Slant |2x2 MIMO
  • PVC radome
  • Integral N-Female connectors
  • Commercial grade design
  • 360° Omnidirectional Pattern

Application

  • Point to Multipoint and Non Line of Sight (NLOS) Applications
  • 8 dBi gain
  • 3500, LTE, and CBRS Cellular Band Operation
Supplier's Site Datasheet
Antenna, 3.3Ghz-3.8Ghz, 9Dbi, N Conn; Antenna Type L-Com - 60AK0101 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 3.3Ghz-3.8Ghz, 9Dbi, N Conn; Antenna Type L-Com
60AK0101
Antenna, 3.3Ghz-3.8Ghz, 9Dbi, N Conn; Antenna Type L-Com 60AK0101
ANTENNA, 3.3GHZ-3.8GHZ, 9DBI, N CONN; Antenna Type:MIMO; Frequency Min:3.3GHz; Frequency Max:3.8GHz; Antenna Mounting:N Connector; Gain:9dBi; VSWR:2; Input Power:100W; Input Impedance:50ohm; Antenna Polarization:Horizon tal / Vertical

ANTENNA, 3.3GHZ-3.8GHZ, 9DBI, N CONN; Antenna Type:MIMO; Frequency Min:3.3GHz; Frequency Max:3.8GHz; Antenna Mounting:N Connector; Gain:9dBi; VSWR:2; Input Power:100W; Input Impedance:50ohm; Antenna Polarization:Horizontal / Vertical

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG3508DPU-45 60AK0101
Product Name 3300-3800 MHz 8 dBi Slant 45 MIMO Omni Antenna, 2 x N Female (PVC radome) Antenna, 3.3Ghz-3.8Ghz, 9Dbi, N Conn; Antenna Type L-Com
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513797-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details